Lenovo logo

Lenovo IdeaPad Slim 5 15IRH9 Intel® Core™ i5 i5-13420H Laptop 38,9 cm (15.3") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Abu-abu

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4222
Info modified on:
12 Aug 2024, 09:55:30
Short summary description Lenovo IdeaPad Slim 5 15IRH9 Intel® Core™ i5 i5-13420H Laptop 38,9 cm (15.3") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Abu-abu:

Lenovo IdeaPad Slim 5 15IRH9, Intel® Core™ i5, 38,9 cm (15.3"), 1920 x 1200 piksel, 32 GB, 1 TB, Windows 11 Home

Long summary description Lenovo IdeaPad Slim 5 15IRH9 Intel® Core™ i5 i5-13420H Laptop 38,9 cm (15.3") WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Abu-abu:

Lenovo IdeaPad Slim 5 15IRH9. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-13420H. Diagonal layar: 38,9 cm (15.3"), Tipe HD: WUXGA, Resolusi layar: 1920 x 1200 piksel. Memori internal: 32 GB, Tipe memori internal: LPDDR5x-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel® UHD Graphics. Sistem operasi yang terpasang: Windows 11 Home. Warna produk: Abu-abu. Berat: 1,79 kg

Specs
Options
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.