location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XC1M72795 kartu jaringan Internal WWAN 1000 Mbit/d

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XC1M72795
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XC1M72795
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195892091363 show
Category:
NIC (network interface card) ata kartu jaringan antar muka adalah papan sirkuit atau kartu yang membantu komputer untuk berkomunikasi dengan komputer lain dalam jaringan. Saat terhubung komputer dapat berbagi website, file, printer dan lainnya. Standar jaringan yang plaing terkenal saati ini adalah ethernet, yang dapat mengenali konektor rectangular dengan delapan kabel dalam sistem. popularitas jaringan tanpa kabel dengan 802.11b dan 802.11g yang lebih cepat juga sedang meningkat, keduanya untuk jaringan rumah dan kantor, walaupun tidak secepat jaringan dengan kabel. tempat dimana anda dapat menggunakan jaringan internet tanpa kabel disebut "hotspot"
Kartu Jaringan Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 14:35:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 4XC1M72795 kartu jaringan Internal WWAN 1000 Mbit/d
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Nirkabel
  • - M.2 WWAN
  • - 1000 Mbit/d
  • - Pembuatan jaringan seluler: 4G
  • - Internal Komponen untuk: Laptop
More>>>
Short summary description Lenovo 4XC1M72795 kartu jaringan Internal WWAN 1000 Mbit/d:
This short summary of the Lenovo 4XC1M72795 kartu jaringan Internal WWAN 1000 Mbit/d data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XC1M72795, Internal, Nirkabel, M.2, WWAN, 1000 Mbit/d

Long summary description Lenovo 4XC1M72795 kartu jaringan Internal WWAN 1000 Mbit/d:
This is an auto-generated long summary of Lenovo 4XC1M72795 kartu jaringan Internal WWAN 1000 Mbit/d based on the first three specs of the first five spec groups.

Lenovo 4XC1M72795. Internal. Teknologi konektivitas: Nirkabel, Antarmuka host: M.2, Antarmuka: WWAN. Kecepatan transfer data maks: 1000 Mbit/d

Port & antarmuka
Teknologi konektivitas *
Nirkabel
Antarmuka host *
M.2
Antarmuka *
WWAN
Jaringan
Kecepatan transfer data maks *
1000 Mbit/d
Standar 3G
HSPA+, WCDMA
Standar 4G
LTE-TDD & LTE-FDD
Pembuatan jaringan seluler
4G
MU-MIMO
Yes
Desain
Komponen untuk *
Laptop
Internal *
Yes
Desain antena
Internal
Sertifikasi
CE for EU KCC for Korea IFT for Mexico NTC for Philippines ICASA for South Africa NCC for Taiwan.
Persyaratan sistem
Dukungan sistem operasi Windows
Windows 11
Operational conditions
Suhu pengoperasian (T-T)
-10 - 55 °C
Suhu penyimpanan (T-T)
-40 - 85 °C
Rentang kelembapan pengoperasian (H-H)
5 - 95 persen
Berat dan dimensi
Panjang
30 mm
Lebar
42 mm
Tinggi
2,3 mm
Berat
6,2 g
Data pemaketan
Panjang kemasan
53 mm
Lebar kemasan
144 mm
Tinggi kemasan
177 mm
Berat kemasan
30 g
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)