location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P358 Tower AMD Ryzen™ 7 PRO 5845 16 GB DDR4-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro Stasiun kerja

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P358 Tower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30GL000YMZ
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196801853263 show
Category:
komputer personal (PC) adalah komputer untuk penggunaan secara pribadi. Pada umumnya PC memiliki komponen sebagai berikut:
Komputer/Stasiun Kerja Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 11:01:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkStation P358 Tower AMD Ryzen™ 7 PRO 5845 16 GB DDR4-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro Stasiun kerja
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stasiun kerja 500 W
  • - AMD Ryzen™ 7 PRO 5845 3,4 GHz
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD Pembaca kartu terintegrasi
  • - NVIDIA T400 4 GB
  • - Ethernet LAN 10,100,1000 Mbit/d
  • - Windows 11 Pro 64-bit
More>>>
Short summary description Lenovo ThinkStation P358 Tower AMD Ryzen™ 7 PRO 5845 16 GB DDR4-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro Stasiun kerja:
This short summary of the Lenovo ThinkStation P358 Tower AMD Ryzen™ 7 PRO 5845 16 GB DDR4-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro Stasiun kerja data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P358 Tower, 3,4 GHz, AMD Ryzen™ 7 PRO, 5845, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkStation P358 Tower AMD Ryzen™ 7 PRO 5845 16 GB DDR4-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro Stasiun kerja:
This is an auto-generated long summary of Lenovo ThinkStation P358 Tower AMD Ryzen™ 7 PRO 5845 16 GB DDR4-SDRAM 512 GB SSD NVIDIA T400 Windows 11 Pro Stasiun kerja based on the first three specs of the first five spec groups.

Lenovo ThinkStation P358 Tower. Frekuensi prosesor: 3,4 GHz, Keluarga prosesor: AMD Ryzen™ 7 PRO, Model prosesor: 5845. Memori internal: 16 GB, Tipe memori internal: DDR4-SDRAM, Kecepatan memori: 3200 MHz. Total kapasitas penyimpanan: 512 GB, Media penyimpanan: SSD, Pembaca kartu terintegrasi. Model adaptor grafis diskrit: NVIDIA T400. Sistem operasi yang terpasang: Windows 11 Pro, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 500 W. Tipe sasis: Tower. Jenis produk: Stasiun kerja

Prosesor
Produsen prosesor *
AMD
Keluarga prosesor *
AMD Ryzen™ 7 PRO
Model prosesor *
5845
Inti prosesor
8
Thread prosesor
16
Frekuensi pendorong prosesor
4,6 GHz
Frekuensi prosesor *
3,4 GHz
Memori
Memori internal *
16 GB
Memori internal maksimal *
128 GB
Tipe memori internal
DDR4-SDRAM
Tata letak memori (slot x ukuran)
2 x 8 GB
Slot memori
4x DIMM
Kecepatan memori
3200 MHz
media penyimpanan
Total kapasitas penyimpanan *
512 GB
Media penyimpanan *
SSD
Tipe drive optikal *
No
Kapasitas SSD total
512 GB
Jumlah SSD yang terpasang
1
Kapasitas SSD
512 GB
Antarmuka SSD
PCI Express 4.0
NVMe
Yes
Faktor bentuk SSD
M.2
Pembaca kartu terintegrasi
Yes
Kartu memori yang kompatibel
SD
Grafik
Adaptor grafis diskrit *
Yes
Produsen GPU terpisah
NVIDIA
Adaptor grafis pada papan induk *
No
Model adaptor grafis diskrit *
NVIDIA T400
Memori adaptor grafik berlainan
4 GB
Jumlah adaptor grafis diskrit
1
Model adaptor grafis pada papan induk *
Tidak tersedia
Jaringan
Ethernet LAN *
Yes
Kecepatan data LAN ethernet
10, 100, 1000 Mbit/d
Wi-Fi *
No
Port & antarmuka
Jumlah soket USB 2.0 *
4
Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Kuantitas port Tipe C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Port & antarmuka
Kuantitas port Tipe A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Soket LAN ethernet (RJ-45)
1
Mikrofon masuk
Yes
Port audio keluar
Yes
Soket mic/headphone Combo
Yes
Jumlah port serial
1
Desain
Tipe sasis *
Tower
Slot kunci kabel
Yes
Tipe slot kunci Kabel
Kensington
Performa
Chipset papan induk
AMD PRO 565
Chip audio
Realtek ALC623-CG
Sistem audio
Audio Definisi Tinggi
Trusted Platform Module (TPM)
Yes
Jenis produk *
Stasiun kerja
Perangkat lunak
Sistem operasi yang terpasang *
Windows 11 Pro
Arsitektur sistem operasi
64-bit
Daya
Penyuplai daya *
500 W
Tegangan masuk penyuplai daya
100 - 240 V
Frekuensi masuk penyuplai daya
50 - 60 Hz
Operational conditions
Suhu pengoperasian (T-T)
5 - 35 °C
Suhu penyimpanan (T-T)
-40 - 60 °C
Rentang kelembapan pengoperasian (H-H)
20 - 80 persen
Kelembapan relatif penyimpanan (H-H)
10 - 90 persen
Ketinggian operasi
0 - 3048 m
Ketinggian saat tidak beroperasi
0 - 12192 m
Kelestarian lingkungan
Sertifikat keberlanjutan
ENERGY STAR, TCO, EPEAT Gold, RoHS
Berat dan dimensi
Panjang *
170 mm
Lebar *
315,4 mm
Tinggi *
376 mm
Berat *
9,8 kg
Isi kemasan
Tampilan disertakan *
No
Mouse disertakan
Yes
Dilengkapi keyboard
Yes