Bullet Points Lenovo ThinkPad X1 Carbon Intel Core Ultra 7 165U Laptop 35,6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Laptop Kulit kerang Hitam
- - Intel Core Ultra 7 165U
- - 35,6 cm (14") WUXGA 1920 x 1200 piksel IPS Lampu belakang LED 16:10
- - 16 GB LPDDR5x-SDRAM 6400 MHz
- - 512 GB SSD
- - Intel Graphics
- - Wi-Fi 6E (802.11ax) Bluetooth 5.3
- - Polimer Lithium (LiPo) 57 Wj 65 W
- - Windows 11 Pro 64-bit
More>>>
Short summary description Lenovo ThinkPad X1 Carbon Intel Core Ultra 7 165U Laptop 35,6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hitam:
This short summary of the Lenovo ThinkPad X1 Carbon Intel Core Ultra 7 165U Laptop 35,6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hitam data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkPad X1 Carbon, Intel Core Ultra 7, 35,6 cm (14"), 1920 x 1200 piksel, 16 GB, 512 GB, Windows 11 Pro
Long summary description Lenovo ThinkPad X1 Carbon Intel Core Ultra 7 165U Laptop 35,6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hitam:
This is an auto-generated long summary of Lenovo ThinkPad X1 Carbon Intel Core Ultra 7 165U Laptop 35,6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Hitam based on the first three specs of the first five spec groups.
Lenovo ThinkPad X1 Carbon. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel Core Ultra 7, Model prosesor: 165U. Diagonal layar: 35,6 cm (14"), Tipe HD: WUXGA, Resolusi layar: 1920 x 1200 piksel. Memori internal: 16 GB, Tipe memori internal: LPDDR5x-SDRAM. Total kapasitas penyimpanan: 512 GB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel Graphics. Sistem operasi yang terpasang: Windows 11 Pro. Warna produk: Hitam