Lenovo logo

Lenovo ThinkCentre neo 50t Gen 4 Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Hitam

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29027
Info modified on:
20 Feb 2024, 18:25:01
Short summary description Lenovo ThinkCentre neo 50t Gen 4 Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Hitam:

Lenovo ThinkCentre neo 50t Gen 4, Intel® Core™ i5, i5-13400, 8 GB, 512 GB, DVD±RW, Windows 11 Pro

Long summary description Lenovo ThinkCentre neo 50t Gen 4 Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Hitam:

Lenovo ThinkCentre neo 50t Gen 4. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-13400. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM, Kecepatan memori: 3200 MHz. Total kapasitas penyimpanan: 512 GB, Media penyimpanan: SSD, Tipe drive optikal: DVD±RW. Model adaptor grafis pada papan induk: Intel UHD Graphics 730. Sistem operasi yang terpasang: Windows 11 Pro, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 180 W. Tipe sasis: Tower. Jenis produk: PC. Warna produk: Hitam

Specs
Options
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.