location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KitchenAid KSB1575 1,7 L Blender atas meja Putih

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KitchenAid Check ‘KitchenAid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KSB1575
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KSB1575WH
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blender Check ‘KitchenAid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KitchenAid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description KitchenAid KSB1575 1,7 L Blender atas meja Putih:
This short summary of the KitchenAid KSB1575 1,7 L Blender atas meja Putih data-sheet is auto-generated and uses the product title and the first six key specs.

KitchenAid KSB1575, Blender atas meja, 1,7 L, Fungsi denyut, Penghancuran es, Putih

Long summary description KitchenAid KSB1575 1,7 L Blender atas meja Putih:
This is an auto-generated long summary of KitchenAid KSB1575 1,7 L Blender atas meja Putih based on the first three specs of the first five spec groups.

KitchenAid KSB1575. Kapasitas mangkuk: 1,7 L. Tipe: Blender atas meja, Warna produk: Putih. Bahan poros: Logam, Bahan pisau: Baja Antikarat. Panjang: 228,6 mm, Lebar: 215,9 mm, Tinggi: 419,1 mm

Performa
Kapasitas mangkuk *
1,7 L
Jumlah kecepatan *
5
Fungsi denyut *
Yes
Penghancuran es *
Yes
Pisau pemotong
Yes
Desain
Mangkuk dapat dilepas
Yes
Tipe *
Blender atas meja
Warna produk *
Putih
Material
Bahan poros
Logam
Bahan pisau
Baja Antikarat
Berat dan dimensi
Panjang
228,6 mm
Lebar
215,9 mm
Tinggi
419,1 mm
Berat
5 kg
Detail teknis
Tanpa kandungan
Bisfenol A (BPA)