location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KitchenAid KHB2561CU blender 1 L Blender celup Perak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KitchenAid Check ‘KitchenAid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KHB2561CU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KHB2561CU
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0883049243658 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blender Check ‘KitchenAid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KitchenAid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:13:02
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description KitchenAid KHB2561CU blender 1 L Blender celup Perak:
This short summary of the KitchenAid KHB2561CU blender 1 L Blender celup Perak data-sheet is auto-generated and uses the product title and the first six key specs.

KitchenAid KHB2561CU, Blender celup, 1 L, Penghancuran es, 1,52 m, Perak

Long summary description KitchenAid KHB2561CU blender 1 L Blender celup Perak:
This is an auto-generated long summary of KitchenAid KHB2561CU blender 1 L Blender celup Perak based on the first three specs of the first five spec groups.

KitchenAid KHB2561CU. Kapasitas mangkuk: 1 L. Tipe: Blender celup, Warna produk: Perak, Panjang kabel: 1,52 m. Bahan mangkuk blender: Plastik, Bahan poros: Baja Antikarat, Bahan pisau: Baja Antikarat. Panjang: 58 mm, Lebar: 58 mm, Tinggi: 528 mm. Panjang kemasan: 127 mm, Lebar kemasan: 406 mm, Tinggi kemasan: 305 mm

Performa
Kapasitas mangkuk *
1 L
Jumlah kecepatan *
5
Penghancuran es *
Yes
Pisau pemotong
Yes
Desain
Mangkuk dapat dilepas
Yes
Tipe *
Blender celup
Warna produk *
Perak
Panjang kabel
1,52 m
Pegangan lembut
Yes
Kaki-kaki anti-selip
Yes
Mudah dibersihkan
Yes
Bagian dapat digunakan pada alat pencuci piring
Yes
Tombol on/off
Yes
Material
Bahan mangkuk blender
Plastik
Bahan poros
Baja Antikarat
Bahan pisau
Baja Antikarat
Berat dan dimensi
Panjang
58 mm
Lebar
58 mm
Tinggi
528 mm
Berat
1,8 kg
Panjang poros
22,3 cm
Data pemaketan
Panjang kemasan
127 mm
Lebar kemasan
406 mm
Tinggi kemasan
305 mm
Berat kemasan
2,1 kg
Isi kemasan
Gelas ukur
Yes
Jumlah cangkir
2 buah
Pengocok
Yes
Aksesori bubur
Yes
Panduan
Yes
Detail teknis
Tanpa kandungan
Bisfenol A (BPA)