location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 1012 G1 Tablet (ENERGY STAR)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x2 1012 G1 Tablet (ENERGY STAR)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V1M24PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889894868794 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablet Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 May 2018
Product end of life date
Bullet Points HP Elite x2 1012 G1 Tablet (ENERGY STAR)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Batu tulis Meja PC Perak
  • - 30,5 cm (12") 1920 x 1280 piksel
  • - Intel® Core™ m3 m3-6Y30 0,9 GHz
  • - 128 GB SSD Pembaca kartu terintegrasi
  • - Kamera tunggal 5 MP Kamera depan 2 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 40 Wj
  • - Windows 10 Pro
Long product name HP Elite x2 1012 G1 Tablet (ENERGY STAR) :
The short editorial description of HP Elite x2 1012 G1 Tablet (ENERGY STAR)

HP Elite x2 1012 G1 Tablet (ENERGY STAR)
More>>>
HP Elite x2 1012 G1 Tablet (ENERGY STAR):
The official marketing text of HP Elite x2 1012 G1 Tablet (ENERGY STAR) as supplied by the manufacturer

Experience beauty and power that goes beyond expectations with the HP Elite x2 1012. It’s a tested-tough 2 in 1 with precision-crafted keyboards[3], and a thin and light powerhouse designed to the exacting standards of the enterprise.
The tools you need to succeed
Start, work, and transition between modes easily with Windows 10 Pro.[1]
A great mobile productivity keyboard
Superb typing experience, with high performance keyboards for productivity on the go with the HP Elite x2 1012 keyboard options[3].
Capture spontaneous ideas
Create with the precision and accuracy of industry preferred Wacom technology in the HP Active Pen with App Launch.
Performance to get the job done
The quiet fanless design and 10 hours of battery life[8] lets you work, surf, and connect with colleagues.
Speedy transfers
Charge devices, transfer data quickly, and connect to 4k devices with the USB-C™ port with Thunderbolt™ technology.
Connect and collaborate in style
Conduct virtual meetings with Audio by Bang & Olufsen, HP Noise Reduction Software and front/back camera.
Powerful defenses for data and devices
Help keep sensitive information safe with the latest with Windows 10 Pro[1] and HP Client Security[5] technology solutions.
Management made easy
Reduce management time thanks to the 2-in-1 design and HP Client Management Solutions[9] and optional Intel® vPro.™[6]
Valuable support at your service
Simplify technical support with Helpdesk by HP Care. Rely on cost-effective expertise that’s available 24x7, covering multiple brands, devices and operating systems.[7]

Short summary description HP Elite x2 1012 G1 Tablet (ENERGY STAR):
This short summary of the HP Elite x2 1012 G1 Tablet (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x2 1012 G1 Tablet (ENERGY STAR), 30,5 cm (12"), 1920 x 1280 piksel, 128 GB, 4 GB, Windows 10 Pro, Perak

Long summary description HP Elite x2 1012 G1 Tablet (ENERGY STAR):
This is an auto-generated long summary of HP Elite x2 1012 G1 Tablet (ENERGY STAR) based on the first three specs of the first five spec groups.

HP Elite x2 1012 G1 Tablet (ENERGY STAR). Diagonal layar: 30,5 cm (12"), Resolusi layar: 1920 x 1280 piksel. Kapasitas penyimpanan internal: 128 GB. Frekuensi prosesor: 0,9 GHz, Keluarga prosesor: Intel® Core™ m3, Model prosesor: m3-6Y30. Memori internal: 4 GB. Resolusi kamera belakang (angka): 5 MP, Jenis kamera belakang: Kamera tunggal, Resolusi kamera depan (angka): 2 MP. Standar Wi-Fi: Wi-Fi 5 (802.11ac). Pembaca kartu terintegrasi. Berat: 820 g. Sistem operasi yang terpasang: Windows 10 Pro. Warna produk: Perak

Mobility and style without compromise

Strikingly thin and elegant, the Elite x2 1012 is a 2 in 1 for the mobile workforce and executives who want no compromises when it comes to enterprise-class power, durability, optional LTE connectivity[4] and productivity on the go, in a stylish design.

Designed for IT, loved by users

Stunning IT friendly design. Elite x2 1012 incorporates Elite global enterprise-class security and manageability features, enterprise-class durability, on-site serviceability,[2] global sku availability and support across 180 countries.

Accessories built for how you work

At your desk or on the road, meet the specific needs of your work day with the included HP Active Pen with App Launch that uses Wacom technology. Accessorize to boost your efficiency. Add optional enterprise docking solutions[3] and advanced keyboards.[3]

Layar
Diagonal layar *
30,5 cm (12")
Resolusi layar *
1920 x 1280 piksel
Lampu belakang LED
Yes
Teknologi sentuh
Multi Sentuh
Rasio aspek native
16:9
Prosesor
Produsen prosesor *
Intel
Keluarga prosesor *
Intel® Core™ m3
Generasi prosesor
Intel® Core™ m3-6xxx
Model prosesor *
m3-6Y30
Inti prosesor
2
Thread prosesor
4
Frekuensi pendorong prosesor
2,2 GHz
Frekuensi prosesor *
0,9 GHz
Cache prosesor
4 MB
Tipe cache Prosesor
Smart Cache
Bus type
OPI
Prosesor tanpa gangguan
Yes
Litografi Graphics & IMC
14 nm
Kode prosesor
SR2EN
Nama kode prosesor
Skylake
Litografi prosesor
14 nm
Modus pengoperasian prosesor
32-bit, 64-bit
Ukuran paket prosesor
20 X 16.5 mm
Seri Prosesor
Intel Core m3-6Y series
Pelangkahan
D1
Set instruksi yang didukung
SSE4.1, SSE4.2, AVX 2.0
Tjunction
100 °C
Thermal Design Power (TDP)
4,5 W
Teknologi Monitor Termal
Yes
Konfigurasi PCI Express
1x2+2x1, 2x2, 1x4, 4x1
Memori
Memori internal *
4 GB
Tipe memori internal
LPDDR3-SDRAM
Kecepatan memori
1866 MHz
media penyimpanan
Kapasitas penyimpanan internal *
128 GB
Pembaca kartu terintegrasi *
Yes
Kartu memori yang kompatibel
MicroSD (TransFlash), SD, SDHC, SDXC
Ukuran kartu memori maksimal
200 GB
Media penyimpanan *
SSD
Audio
Pengeras suara terpasang
Yes
Mikrofon terpasang
Yes
Kamera
Kamera belakang
Yes
Jenis kamera belakang *
Kamera tunggal
Resolusi kamera belakang (angka) *
5 MP
Modus perekam video
1080p
Kamera depan *
Yes
Resolusi kamera depan (angka)
2 MP
Jaringan
Bluetooth
Yes
Versi bluetooth
4.2
Standar Wi-Fi *
Wi-Fi 5 (802.11ac)
Standar Wi-Fi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Port & antarmuka
Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1)
1
Mikrofon masuk
No
Soket mic/headphone Combo
Yes
Headphone keluar
No
Fitur telefon
Panggilan suara
Yes
Desain
Jenis perangkat *
Meja PC
Faktor bentuk *
Batu tulis
Warna produk *
Perak
Performa
Akselerometer
Yes
Sensor cahaya ambient
Yes
Giroskop
Yes
Sensor jarak
Yes
Negara asal
Tiongkok
Perangkat lunak
Platform *
Windows
Perangkat lunak
Sistem operasi yang terpasang *
Windows 10 Pro
Fitur khusus prosesor
Kelebihan Bisnis Kecil Intel® (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Teknologi Intel® Turbo Boost
2.0
Teknologi Intel® Hyper Threading (Intel® HT Technology)
Yes
Teknologi Intel® My WiFi (Intel® MWT)
Yes
Teknologi Intel® Smart Response
Yes
Teknologi Intel® Quick Sync Video
Yes
Teknologi SpeedStep Intel® yang diperbaharui
Yes
Teknologi Intel® Clear Video HD (Intel® CVT HD)
Yes
Teknologi video Terang Intel®
Yes
Orang dalam Intel® (Intel® Insider™)
Yes
Teknologi Intel® InTru™ 3D
Yes
Pilihan Tertanam Tersedia
No
Bit Nonaktif Eksekusi
Yes
Keadaan Diam
Yes
Intel® 64
Yes
Instruksi Baru AES Intel® (Intel® AES-NI)
Yes
Intel® Built-in Visuals Technology
Yes
Teknologi Video Jelas Intel® untuk MID (Intel® CVT for MID)
Yes
Intel® Enhanced Halt State
Yes
Akses Memori Fleks Intel®
Yes
Intel® Secure Key
Yes
Intel Secure Key Technology version
1,00
Versi Keuntungan Bisnis Kecil (SBA) Intel®
1,00
Cache Pintar Intel®
Yes
Versi Teknologi Respons Pintar Intel®
1,00
Ekstensi Penjaga Perangkat Lunak Intel® (Intel® SGX)
Yes
Program Platform Gambar Stabil Intel® (SIPP)
No
Versi Program Platform Gambar Stabil Intel® (SIPP)
0,00
Teknologi Eksekusi Terpercaya Intel®
No
Intel® TSX-NI
No
Versi TSX-NI Intel®
1,00
Teknologi Virtualisasi Intel® (VT-x)
Yes
Intel® Virtualization Technology untuk Directed I/O (VT-d)
Yes
Intel® VT-x dengan Tabel Halaman Ekstensi (EPT)
Yes
Intel® Penjaga OS
Yes
Baterai
Teknologi baterai *
Lithium-Ion (Li-Ion)
Kapasitas baterai
40 Wj
Jumlah sel baterai
4
Daya
Daya adaptor AC
45 W
Berat dan dimensi
Panjang
300 mm
Lebar
213,5 mm
Tinggi
8,05 mm
Berat
820 g
Isi kemasan
Dilengkapi keyboard
No
Fitur lainnya
Dukungan Open GL adaptor grafis
Yes
Soket prosesor
BGA 1515
ID ARK prosesor
88198
Source Review comments Score
jagatreview.com
Updated:
2017-02-01 02:10:01
Dapat difungsikan sebagai notebook/laptop atau tablet merupakan sejumlah keunggulan yang ditawarkan perangkat convertible atau 2-in-1. Tentu saja keunggulan tersebut membuat pemilik notebook/laptop convertible diuntungkan dari segi kepraktisan mengingat m...
Good Bodi ringkas dan tipis dengan bobot ringan, Performa komputasi memuaskan untuk prosesor Intel Y Series, Konfigurasi memori/RAM Dual Channel, SSD, Layar IPS, Kerapatan piksel tinggi, Corning Gorilla Glass 4, Konektor USB TypeA, Thunderbolt 3, WiFi...
Bad Permukaan layar mengilap...
Bottom line Walaupun hanya ditenagai prosesor Core m5 6Y54, siapa menyangka jika HP Elite x2 1012 G1 menunjukkan performa memuaskan di kelasnya. Sejumlah hasil pengujian kami menunjukkan prosesor Core m5 6Y54 mampu mengimbangi performa prosesor Intel U Series tipe te...
0%
infokomputer.grid.id
Updated:
2017-05-16 02:00:05
Setelah menghadirkan HP Elite X2 1100 G1, HP kembali menghadirkan versi yang lebih baru melalui HP Elite X2 1012 G1. Seri ini merupakan perangkat 2 in 1 yang bisa digunakan sebagai komputer tablet atau notebook. Jika melihat bentuknya, seri ini merupakan...
Good Tawarkan fungsi komputer tablet dan notebook, layar menggunakan lapisan Corning Gorilla Glass 3, ada USB Type-C serta selot micro-SD dan kartu SIM, ada fitur sekuriti, dilengkapi pena digital, layar dukung sepuluh titik sentuhan, resolusi full HD, keyboar...
Bad Docking untuk keyboard kurang mewah, baterai kurang tahan lama, SpesifikasiHP Elite X2 1012 G1...
Bottom line HP Elite X2 1012 G1 memiliki fungsi fleksibel, yakni sebagai komputer tablet atau notebook. Dilengkapi dengan fitur keamanan sebagai penunjang aktivitas bisnis, tidak mengherankan jika harga perangkat ini terbilang tinggi...
80%