location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hibrida (2-in-1) 33,8 cm (13.3") Layar sentuh Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Bisnis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Dragonfly
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9MX68PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721786777 show
Category:
notebook, juga dikenal dengan laptop, adalah komputer portabel yang bisa dibawa kemana saja. Saat anda memilih notebook yang tepat, perlu diingat dimana anda akan menggunakan notebook tersebut. Apakah anda akan menggunakannya di jalanan? Pilih model dengan prosesor spesial hemat energi "mobile", baterai tahan lama dan layar yang relatif kecil. hal tersebut membantu anda bekerja lebih lama dengan baterai yang sama and membantu anda terhindar dari masalah layar besar yang memiliki konsumsi energi tinggi. atau anda hanya menggunakan notebook di tempat-tempat dengan sambungan energi saja? lalu pilihlah sebuah prosesor dekstop (tenaga prosesor lebih untuk harga lebih rendah) dan sebuah baterai regular, notebook ini akan membantu anda menghemat uang untuk membeli layar yang lebih besar dan anda akan bekerja lebih cepat karena anda dapat memantau informasi lebih banyak dalam satu waktu.
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2021
Product end of life date
Bullet Points HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hibrida (2-in-1) 33,8 cm (13.3") Layar sentuh Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8565U (8MB Cache, 1.8GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch
  • - 16GB (2133MHz) LPDDR3-SDRAM & 1000GB SSD
Long product name HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hibrida (2-in-1) 33,8 cm (13.3") Layar sentuh Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Hitam :
The short editorial description of HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hibrida (2-in-1) 33,8 cm (13.3") Layar sentuh Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Hitam

Intel Core i7-8565U (8MB Cache, 1.8GHz), 16GB LPDDR3-SDRAM, 1000GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics 620, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hibrida (2-in-1) 33,8 cm (13.3") Layar sentuh Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Hitam:
The official marketing text of HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hibrida (2-in-1) 33,8 cm (13.3") Layar sentuh Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Hitam as supplied by the manufacturer

Incredibly lightThe HP Elite Dragonfly gives a new level of freedom to those on-the-go. This beautifully designed, ultralight business convertible laptop in a stunning dragonfly blue finish features an ultrabright display and advanced security to help keep you safe and productive wherever the day takes you.

Short summary description HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hibrida (2-in-1) 33,8 cm (13.3") Layar sentuh Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Hitam:
This short summary of the HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hibrida (2-in-1) 33,8 cm (13.3") Layar sentuh Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Dragonfly, Intel® Core™ i7, 1,8 GHz, 33,8 cm (13.3"), 1920 x 1080 piksel, 16 GB, 1 TB

Long summary description HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hibrida (2-in-1) 33,8 cm (13.3") Layar sentuh Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Hitam:
This is an auto-generated long summary of HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hibrida (2-in-1) 33,8 cm (13.3") Layar sentuh Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Hitam based on the first three specs of the first five spec groups.

HP Elite Dragonfly. Jenis produk: Hibrida (2-in-1), Faktor bentuk: Dapat diubah (Folder). Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-8565U, Frekuensi prosesor: 1,8 GHz. Diagonal layar: 33,8 cm (13.3"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel, Layar sentuh. Memori internal: 16 GB, Tipe memori internal: LPDDR3-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: SSD. Sistem operasi yang terpasang: Windows 10 Pro. Warna produk: Hitam

Ultralight and ready to impress

The HP Elite Dragonfly provides mobility beyond expectation in an ultralight x360 touch laptop. It features a durable iridescent dragonfly blue finish, diamond-cut accents, a delightfully quiet keyboard, and an impressive screen to body ratio.

Work where you want

Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6[6,7] on the incredibly light, compact, and flexible HP Elite Dragonfly. Collaborate in any environment with crisp, clear Audio by Bang & Olufsen and an ultrabright display.

Work with peace of mind

Security features from HP work together to create an always-on, always-acting, resilient defense. From the BIOS to the browser, above and below the OS, these constantly evolving solutions help protect your PC from threats.

Keep visual hackers in the dark

Instantly block prying eyes’ ability to view your screen with HP Sure View Gen3 that reduces visual light when the screen is viewed from the side making it appear dark and unreadable.  

Fast and efficient wireless LAN

Get gigabit speed Wi-Fi® with Wi-Fi 6 (802.11ax). [3]

High performance, high portability

Help speed up demanding business applications with an 8th Gen quad-core Intel® Core™ processor. [2]

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP. [1]

Protect critical security processes

To get control of your PC, attackers first need to take down its defenses. Keep critical security protections up and running and prevent unwanted changes to security settings with HP Sure Run Gen2, which provides resilience against attacks.

Recovery simplified

Advanced malware attacks can destroy your OS and disrupt your business. HP Sure Recover Gen2 ensures fast, secure, and automated recovery of your OS with only a network connection, so you can minimize downtime and get back to business fast. [4]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen5 automatically recovers the BIOS from malware, rootkits, or corruption.

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click. [5]

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

Desain
Jenis produk *
Hibrida (2-in-1)
Warna produk *
Hitam
Faktor bentuk *
Dapat diubah (Folder)
Negara asal
Tiongkok
Layar
Diagonal layar *
33,8 cm (13.3")
Resolusi layar *
1920 x 1080 piksel
Layar sentuh *
Yes
Tipe HD
Full HD
Teknologi sentuh
Multi Sentuh
Jenis panel
IPS
Lampu belakang LED
Yes
Rasio aspek native
16:9
Layar ganda
No
Jangkauan NTSC (umum)
72 persen
Prosesor
Produsen prosesor *
Intel
Keluarga prosesor *
Intel® Core™ i7
Generasi prosesor
Intel® Core™ i7 generasi ke-8
Model prosesor *
i7-8565U
Inti prosesor
4
Thread prosesor
8
Frekuensi pendorong prosesor
4,6 GHz
Frekuensi prosesor *
1,8 GHz
Kecepatan bus sistem
4 GT/dt
Cache prosesor
8 MB
Tipe cache Prosesor
Smart Cache
Soket prosesor
BGA 1528
Litografi prosesor
14 nm
Modus pengoperasian prosesor
64-bit
Nama kode prosesor
Whiskey Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Frekuensi TDP bagian atas yang dapat dikonfigurasi
2 GHz
TDP bagian atas yang dapat dikonfigurasi
25 W
TDP-down dapat dikonfigurasi
10 W
Frekuensi TDP bagian bawah yang dapat dikonfigurasi
0,8 GHz
Tjunction
100 °C
Jumlah maksimal jalur Ekspres PCI
16
Versi slot PCI Express
3.0
Konfigurasi PCI Express
1x4, 2x2
Memori
Memori internal *
16 GB
Tipe memori internal
LPDDR3-SDRAM
Kecepatan memori
2133 MHz
Faktor bentuk memori
Di kendaraan
media penyimpanan
Total kapasitas penyimpanan *
1 TB
Media penyimpanan *
SSD
Kapasitas SSD total
1 TB
Jumlah SSD yang terpasang
1
Kapasitas SSD
1 TB
Antarmuka SSD
NVMe, PCI Express
NVMe
Yes
Tipe drive optikal *
No
Pembaca kartu terintegrasi
No
Grafik
Model adaptor grafis diskrit *
Tidak tersedia
Adaptor grafis pada papan induk *
Yes
Adaptor grafis diskrit *
No
Keluarga adaptor VGA internal
Intel® UHD Graphics
Model adaptor grafis pada papan induk *
Intel® UHD Graphics
Frekuensi basis adapter grafis on-board
300 MHz
Frekuensi dinamis adapter grafis On-board (maks)
1150 MHz
Memori adaptor grafik di kendaraan maksimal
32 GB
Versi DirectX adaptor grafik di kendaraan
12.0
Versi OpenGL adaptor grafik di kendaraan
4.5
ID adaptor grafik di kendaraan
0x3EA0
Audio
Sistem audio
Bang & Olufsen
Jumlah pengeras suara terpasang
4
Mikrofon terpasang
Yes
Kamera
Kamera depan
Yes
Tipe HD kamera depan
HD
Kamera infra merah (IR)
Yes
Kamera privasi
Yes
Jaringan
Wi-Fi
Yes
Standar Wi-Fi *
Wi-Fi 6 (802.11ax)
Standar Wi-Fi
Wi-Fi 6 (802.11ax)
Tipe antena
2x2
Ethernet LAN
No
Bluetooth
Yes
Versi bluetooth
5.0
MIMO
Yes
Tipe MIMO
Multi User MIMO
Port & antarmuka
Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Jumlah port HDMI *
1
Versi HDMI
1.4
Kuantitas 3 port petir
2
Soket mic/headphone Combo
Yes
Tidur-dan-Isi USB
Yes
Port Tidur-dan-Isi USB
1
Performa
Akselerometer
Yes
Giroskop
Yes
Keyboard
Alat penunjuk
Klikpad
Tombol angka *
No
Keyboard tahan tumpahan cairan
Yes
Perangkat lunak
Arsitektur sistem operasi
64-bit
Sistem operasi yang terpasang *
Windows 10 Pro
Fitur khusus prosesor
Teknologi Intel® My WiFi (Intel® MWT)
Yes
Teknologi Intel® Smart Response
Yes
Teknologi Intel® Identity Protection (Intel® IPT)
Yes
Teknologi Intel® Hyper Threading (Intel® HT Technology)
Yes
Teknologi Intel® Turbo Boost
2.0
Teknologi SpeedStep Intel® yang diperbaharui
Yes
Teknologi Intel® Clear Video HD (Intel® CVT HD)
Yes
Teknologi video Terang Intel®
Yes
Teknologi Intel® Quick Sync Video
Yes
Akses Memori Fleks Intel®
Yes
Instruksi Baru AES Intel® (Intel® AES-NI)
Yes
Teknologi Eksekusi Terpercaya Intel®
No
Intel® Enhanced Halt State
Yes
Intel® VT-x dengan Tabel Halaman Ekstensi (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Penjaga OS
Yes
Ekstensi Penjaga Perangkat Lunak Intel® (Intel® SGX)
Yes
Teknologi Video Jelas Intel® untuk MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Bit Nonaktif Eksekusi
Yes
Keadaan Diam
Yes
Teknologi Monitor Termal
Yes
Ukuran paket prosesor
46x24 mm
Set instruksi yang didukung
AVX 2.0, SSE4.1, SSE4.2
Konfigurasi CPU (maks)
1
Pilihan Tertanam Tersedia
No
Intel® Virtualization Technology untuk Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Versi Teknologi Respons Pintar Intel®
1,00
Intel Secure Key Technology version
1,00
Versi TSX-NI Intel®
0,00
Teknologi Virtualisasi Intel® (VT-x)
Yes
ID ARK prosesor
149091
fitur spesial
Tipe speaker HP
Quad Speaker HP
Pengoptimalan Koneksi HP
Yes
Asisten Dukungan HP
Yes
Peralatan Manajemen HP
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen3
Segmen HP
Bisnis
Baterai
Teknologi baterai
Lithium-Ion (Li-Ion)
Jumlah sel baterai
4
Kapasitas baterai *
56 Wj
Berat baterai
220 g
Daya
Daya adaptor AC
65 W
Keamanan
Trusted Platform Module (TPM)
Yes
Kelestarian lingkungan
Sertifikat keberlanjutan
ENERGY STAR
Berat dan dimensi
Panjang
304,3 mm
Lebar
197,5 mm
Tinggi
16,1 mm
Berat *
990 g
Data pemaketan
Panjang kemasan
137 mm
Lebar kemasan
402 mm
Tinggi kemasan
315 mm
Fitur lainnya
Adaptor AC disertakan
Yes
Source Review comments Score
yangcanggih.com
Updated:
2020-03-14 22:56:10
Laptop di kelas bisnis terus berevolusi. Menyesuaikan tren dan menjawab kebutuhan pengguna yang mobile, laptop di kelas bisnis kini muncul dengan mengadopsi desain yang semakin tipis dan ringan tanpa mengorbankan ketangguhan yang menjadi ciri khas laptop...
Bottom line Cukup sulit mencari kekurangan dari laptop ini. HP Elite Dragonfly memang laptop bisnis yang nyaris sempurna. Layar yang menawan, desain konvertibel, performa jempolan, keyboard yang sangat nyaman digunakan, fitur keamanan yang sangat lengkap dan baterai...
0%
Disclaimer HP Elite Dragonfly Intel® Core™ i7 i7-8565U Hibrida (2-in-1) 33,8 cm (13.3") Layar sentuh Full HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Hitam:
Disclaimer

[6] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ax devices. Only available in countries where 802.11ax is supported. [7] Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels. [1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com. [2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the