location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 40 tinta kartrid 1 buah Asli Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51640AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
5051749567960 show
Category:
kartrid tinta untuk printer inkjet
Tinta Kartrid Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Dec 2021 09:39:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 40 tinta kartrid 1 buah Asli Hitam
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Asli
  • - Warna pencetakan: Hitam
  • - Jenis tinta hitam: Tinta berbahan pigmen
  • - Hasil halaman tinta hitam: 1100 halaman
  • - Kompabilitas merek: HP
  • - 1 buah
More>>>
Short summary description HP 40 tinta kartrid 1 buah Asli Hitam:
This short summary of the HP 40 tinta kartrid 1 buah Asli Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

HP 40, Hitam, Tinta berbahan pigmen, 1 buah, 1100 halaman

Long summary description HP 40 tinta kartrid 1 buah Asli Hitam:
This is an auto-generated long summary of HP 40 tinta kartrid 1 buah Asli Hitam based on the first three specs of the first five spec groups.

HP 40. Jenis tinta hitam: Tinta berbahan pigmen, Warna pencetakan: Hitam, Kuantitas per paket: 1 buah, Hasil halaman tinta hitam: 1100 halaman

Fitur
Jenis tinta hitam
Tinta berbahan pigmen
Kompabilitas *
HP Deskjet 1200c/ps, CopyJet, M
Kuantitas per paket *
1 buah
Hasil halaman tinta hitam *
1100 halaman
Tipe *
Asli
Jenis tinta
Tinta berbahan pigmen
Warna pencetakan *
Hitam
Kompabilitas merek *
HP
Kode OEM
51640AE
Negara asal
Amerika Serikat
Fitur
Segmen HP
Premium Home
Berat dan dimensi
Panjang
26 mm
Lebar
117 mm
Tinggi
158 mm
Data pemaketan
Panjang kemasan
117 mm
Lebar kemasan
26 mm
Tinggi kemasan
158 mm
Berat kemasan
150 g
Country Distributor
Polska 2 distributor(s)
United Kingdom 1 distributor(s)