location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Char-Broil 463673517 barbekyu dan panggang Panggangan Tempat memasak Gas alam Hitam, Baja Antikarat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Char-Broil Check ‘Char-Broil’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
463673517
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
463673517
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Char-Broil: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2018 16:27:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Char-Broil 463673517 barbekyu dan panggang Panggangan Tempat memasak Gas alam Hitam, Baja Antikarat
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Panggangan Tempat memasak Empat persegi panjang Gas alam
  • - Tipe permukaan atas: Berparut
  • - 2 zone(s) Area memasak: 2580,6 cm²
  • - Tutup Bahan Kerangka Mesin: Baja Antikarat, Baja
  • - 4 roda
  • - Rak penyimpanan Rak penghangat
  • - Hitam, Baja Antikarat
More>>>
Short summary description Char-Broil 463673517 barbekyu dan panggang Panggangan Tempat memasak Gas alam Hitam, Baja Antikarat:
This short summary of the Char-Broil 463673517 barbekyu dan panggang Panggangan Tempat memasak Gas alam Hitam, Baja Antikarat data-sheet is auto-generated and uses the product title and the first six key specs.

Char-Broil 463673517, Panggangan, Gas alam, 2 zone(s), 7033,7 W, Sistem Pembakar Stainless Steel, 2580,6 cm²

Long summary description Char-Broil 463673517 barbekyu dan panggang Panggangan Tempat memasak Gas alam Hitam, Baja Antikarat:
This is an auto-generated long summary of Char-Broil 463673517 barbekyu dan panggang Panggangan Tempat memasak Gas alam Hitam, Baja Antikarat based on the first three specs of the first five spec groups.

Char-Broil 463673517. Tipe: Panggangan, Sumber panas: Gas alam, Jumlah zona masak/pembakaran: 2 zone(s). Faktor bentuk: Tempat memasak, Tipe permukaan atas: Berparut, Warna produk: Hitam, Baja Antikarat. Jumlah roda: 4 roda, Tipe kontrol: Berputar. Panjang: 1089,7 mm, Lebar: 622,3 mm, Tinggi: 1117,6 mm

Country Distributor
United States 1 distributor(s)