location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo Wireless-N Nfiniti Gigabit Router & Access Point router nirkabel Gigabit Ethernet Perak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-N Nfiniti Gigabit Router & Access Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WZR-AG300NH-EU
Category: Router Nirkabel Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Buffalo Wireless-N Nfiniti Gigabit Router & Access Point router nirkabel Gigabit Ethernet Perak
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Perak
  • - 300 Mbit/d
  • - Gigabit Ethernet
  • - Soket LAN ethernet (RJ-45): 4
More>>>
Short summary description Buffalo Wireless-N Nfiniti Gigabit Router & Access Point router nirkabel Gigabit Ethernet Perak:
This short summary of the Buffalo Wireless-N Nfiniti Gigabit Router & Access Point router nirkabel Gigabit Ethernet Perak data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo Wireless-N Nfiniti Gigabit Router & Access Point, Ethernet LAN, Perak

Long summary description Buffalo Wireless-N Nfiniti Gigabit Router & Access Point router nirkabel Gigabit Ethernet Perak:
This is an auto-generated long summary of Buffalo Wireless-N Nfiniti Gigabit Router & Access Point router nirkabel Gigabit Ethernet Perak based on the first three specs of the first five spec groups.

Buffalo Wireless-N Nfiniti Gigabit Router & Access Point. Kecepatan transfer data WLAN (maks): 300 Mbit/d. Jenis antarmuka LAN ethernet: Gigabit Ethernet, Kecepatan data LAN ethernet: 1000 Mbit/d. Algoritme keamanan: WPA2. Warna produk: Perak. Konsumsi daya (rata-rata): 12 W

Fitur wireless LAN
Kecepatan transfer data WLAN (maks) *
300 Mbit/d
Jaringan
Ethernet LAN *
Yes
Jenis antarmuka LAN ethernet *
Gigabit Ethernet
Kecepatan data LAN ethernet
1000 Mbit/d
Dukungan koneksi ISDN
No
Port & antarmuka
Soket LAN ethernet (RJ-45) *
4
DC-in jack
Yes
Keamanan
Algoritme keamanan
WPA2
Stateful Packet Inspection (SPI)
Yes
Penafsiran alamat jaringan (NAT)
Yes
Protokol
Server DHCP
Yes
Desain
Warna produk
Perak
Antena
Jumlah antena
3
Daya
Konsumsi daya (rata-rata)
12 W
Berat dan dimensi
Berat
635 g
Fitur lainnya
Kecepatan transfer data WLAN yang didukung
300 Mbit/d
Sistem operasi yang kompatibel
Windows Vista, XP, 2000, 98, Me
Dimensi (PxLxT)
211 x 175 x 51 mm
Kecepatan pengiriman data yang didukung
10/100/1000Mbps
Persyaratan daya
AC 100-240V, 50/60Hz
Rentang frekuensi
2.412-5.320MHz
Koneksi xDSL
No
Country Distributor
United Kingdom 1 distributor(s)