location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun Series 3 3010 Wet & Dry Alat cukur foil Pemotong Hitam, Biru

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 3 3010 Wet & Dry
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81607300 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4210201112129 show
Category:
Electric razor used by men to remove facial and body hair.
Alat Cukur Untuk Pria Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Braun 81607300 user manual (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Braun Series 3 3010 Wet & Dry Alat cukur foil Pemotong Hitam, Biru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Alat cukur foil 2 SensoFoil, 1 Middle Trimmer Jenis tampilan: LED Hitam, Biru
  • - Sejumlah kepala pencukur/pisau: 2 Pemotong Basah & Kering
  • - Dapat dicuci Indikator LED
  • - Nikel-Metal Hidrida (NiMH) Baterai Waktu isi ulang: 1 j Isi ulang cepat
More>>>
Short summary description Braun Series 3 3010 Wet & Dry Alat cukur foil Pemotong Hitam, Biru:
This short summary of the Braun Series 3 3010 Wet & Dry Alat cukur foil Pemotong Hitam, Biru data-sheet is auto-generated and uses the product title and the first six key specs.

Braun Series 3 3010 Wet & Dry, Alat cukur foil, Hitam, Biru, 2 SensoFoil, 1 Middle Trimmer, LED, Baterai, Nikel-Metal Hidrida (NiMH)

Long summary description Braun Series 3 3010 Wet & Dry Alat cukur foil Pemotong Hitam, Biru:
This is an auto-generated long summary of Braun Series 3 3010 Wet & Dry Alat cukur foil Pemotong Hitam, Biru based on the first three specs of the first five spec groups.

Braun Series 3 3010 Wet & Dry. Sistem pencukur: Alat cukur foil, Warna produk: Hitam, Biru, Teknologi sistem pencukuran: 2 SensoFoil, 1 Middle Trimmer. Sumber daya: Baterai, Teknologi baterai: Nikel-Metal Hidrida (NiMH), Daya tahan baterai (maks): 45 j. Berat: 372 g, Berat baterai: 22 g. Panjang kemasan: 67,5 mm, Lebar kemasan: 155 mm, Tinggi kemasan: 222 mm. Kuantitas per paket: 1 buah

Fitur
Sistem pencukur *
Alat cukur foil
Teknologi sistem pencukuran
2 SensoFoil, 1 Middle Trimmer
Pemotong *
Yes
Warna produk *
Hitam, Biru
Unit pencukur berputar
No
Dapat dicuci *
Yes
Basah & Kering
Yes
Pendinginan
No
Sejumlah kepala pencukur/pisau *
2
Jenis tampilan
LED
Pemangkas rambut panjang presisi
No
Indikator LED
Yes
Indikasi
Indikator penggantian kepala cukur
Yes
Indikator level baterai
Yes
Indikator pengisian
Yes
Daya
Sumber daya *
Baterai
Dapat diisi ulang
Yes
Teknologi baterai
Nikel-Metal Hidrida (NiMH)
Daya tahan baterai (maks)
45 j
Waktu isi ulang
1 j
Daya
Isi ulang cepat
Yes
Tegangan masukan AC
100 - 240V
Jumlah baterai yang didukung
2
Voltase variabel
Yes
Berat dan dimensi
Berat
372 g
Berat baterai
22 g
Data pemaketan
Panjang kemasan
67,5 mm
Lebar kemasan
155 mm
Tinggi kemasan
222 mm
Berat kemasan
488,9 g
Jenis kemasan
Box
Isi kemasan
Kuantitas per paket
1 buah
Sikat pembersih
Yes
Tutup pelindung
Yes
Fitur lainnya
Jumlah langkah panjang
1
Negara asal
Tiongkok
Data logistik
Panjang karton utama
239 mm
Panjang karton master
430 mm
Tinggi karton utama
180 mm
Berat karton master
3,36 kg
Kuantitas per karton master
6 buah
Country Distributor
Italia 1 distributor(s)