location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun 197s-1 Alat cukur foil Pemotong Perak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
197s-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
197S-1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4210201037774 show
Category:
Electric razor used by men to remove facial and body hair.
Alat Cukur Untuk Pria Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Braun 197s-1 Alat cukur foil Pemotong Perak
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Alat cukur foil Perak
  • - Sejumlah kepala pencukur/pisau: 3 Pemotong
  • - Dapat dicuci Indikator LED
  • - Nikel-Metal Hidrida (NiMH) Baterai Waktu isi ulang: 1 j
More>>>
Short summary description Braun 197s-1 Alat cukur foil Pemotong Perak:
This short summary of the Braun 197s-1 Alat cukur foil Pemotong Perak data-sheet is auto-generated and uses the product title and the first six key specs.

Braun 197s-1, Alat cukur foil, Perak, Mengisi daya, Baterai, Nikel-Metal Hidrida (NiMH), 1 j

Long summary description Braun 197s-1 Alat cukur foil Pemotong Perak:
This is an auto-generated long summary of Braun 197s-1 Alat cukur foil Pemotong Perak based on the first three specs of the first five spec groups.

Braun 197s-1. Sistem pencukur: Alat cukur foil, Warna produk: Perak, Indikator LED: Mengisi daya. Sumber daya: Baterai, Teknologi baterai: Nikel-Metal Hidrida (NiMH), Waktu isi ulang: 1 j. Berat: 338 g. Panjang kemasan: 57 mm, Lebar kemasan: 155 mm, Tinggi kemasan: 222 mm

Fitur
Sistem pencukur *
Alat cukur foil
Pemotong *
Yes
Warna produk *
Perak
Pemotong presisi
Yes
Dapat dicuci *
Yes
Kontur berikut
Yes
Sejumlah kepala pencukur/pisau *
3
Indikator LED
Mengisi daya
Daya
Sumber daya *
Baterai
Daya
Dapat diisi ulang
Yes
Teknologi baterai
Nikel-Metal Hidrida (NiMH)
Waktu isi ulang
1 j
Waktu pencukuran
40 men
Berat dan dimensi
Berat
338 g
Data pemaketan
Panjang kemasan
57 mm
Lebar kemasan
155 mm
Tinggi kemasan
222 mm
Berat kemasan
460 g