location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun Series 9 9295cc Wet&Dry Alat cukur foil Pemotong Chrome

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 9 9295cc Wet&Dry
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
165804
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4210201165804
Category:
Electric razor used by men to remove facial and body hair.
Alat Cukur Untuk Pria Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Oct 2021 12:58:02
The date of the most recent change of the data-sheet in Icecat's system
Braun 165804 user manual (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Braun Series 9 9295cc Wet&Dry Alat cukur foil Pemotong Chrome
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Alat cukur foil Chrome
  • - Sejumlah kepala pencukur/pisau: 5 Pemotong Basah & Kering
  • - Dapat dicuci
  • - Baterai
More>>>
Short summary description Braun Series 9 9295cc Wet&Dry Alat cukur foil Pemotong Chrome:
This short summary of the Braun Series 9 9295cc Wet&Dry Alat cukur foil Pemotong Chrome data-sheet is auto-generated and uses the product title and the first six key specs.

Braun Series 9 9295cc Wet&Dry, Alat cukur foil, Chrome, Baterai, 100-240 V, 157 mm, 157 mm

Long summary description Braun Series 9 9295cc Wet&Dry Alat cukur foil Pemotong Chrome:
This is an auto-generated long summary of Braun Series 9 9295cc Wet&Dry Alat cukur foil Pemotong Chrome based on the first three specs of the first five spec groups.

Braun Series 9 9295cc Wet&Dry. Sistem pencukur: Alat cukur foil, Warna produk: Chrome. Sumber daya: Baterai, Tegangan masukan AC: 100-240 V. Panjang kemasan: 157 mm, Lebar kemasan: 157 mm, Tinggi kemasan: 252 mm. Fungsi stasiun dasar pencukur: Mengisi daya, Pembersihan, Pengeringan, Melumasi

Fitur
Sistem pencukur *
Alat cukur foil
Pemotong *
Yes
Warna produk *
Chrome
Dapat dicuci *
Yes
Basah & Kering
Yes
Sejumlah kepala pencukur/pisau *
5
Daya
Sumber daya *
Baterai
Dapat diisi ulang
Yes
Tegangan masukan AC
100-240 V
Data pemaketan
Panjang kemasan
157 mm
Lebar kemasan
157 mm
Tinggi kemasan
252 mm
Berat kemasan
1,21 kg
Isi kemasan
Stasiun induk
Yes
Fungsi stasiun dasar pencukur
Mengisi daya, Pembersihan, Pengeringan, Melumasi
Sikat pembersih
Yes
Kantong
Yes
Country Distributor
Deutschland 1 distributor(s)