location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Braun BR710 Dewasa Sisir tebal Hitam, Hijau 1 buah

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Braun Check ‘Braun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BR710
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
141204 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4210201141204
Category:
A hairbrush is a brush for smoothing a person’s hair. A comb is a strip of plastic, metal, or wood with a row of narrow teeth, used for untangling or arranging the hair.
Sikat Dan Sisir Rambut Check ‘Braun’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Braun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2021 08:45:47
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Braun BR710 Dewasa Sisir tebal Hitam, Hijau 1 buah:
This short summary of the Braun BR710 Dewasa Sisir tebal Hitam, Hijau 1 buah data-sheet is auto-generated and uses the product title and the first six key specs.

Braun BR710, AAA, 175 g, 1 buah, 65 mm, 71 mm, 235 mm

Long summary description Braun BR710 Dewasa Sisir tebal Hitam, Hijau 1 buah:
This is an auto-generated long summary of Braun BR710 Dewasa Sisir tebal Hitam, Hijau 1 buah based on the first three specs of the first five spec groups.

Braun BR710. Jenis baterai: AAA. Berat: 175 g. Kuantitas per paket: 1 buah, Panjang kemasan: 65 mm, Lebar kemasan: 71 mm

Detail teknis
Cocok untuk *
Dewasa
Tipe *
Sisir tebal
Warna produk *
Hitam, Hijau
Pegangan
Yes
Teknologi ion
Yes
Mematikan daya secara otomatis
Yes
Tombol on/off
Yes
Daya
Dioperasikan dengan baterai
Yes
Daya
Jenis baterai
AAA
Jumlah baterai yang didukung
2
Berat dan dimensi
Berat
175 g
Data pemaketan
Panjang kemasan
65 mm
Lebar kemasan
71 mm
Tinggi kemasan
235 mm
Berat kemasan
216 g
Kuantitas per paket *
1 buah
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)