location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod touch 32GB Pemutar MP4 Perak

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPod
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
touch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD720E/A
Category:
MP3, yaitu MPEG 1 layer 3 adalah prosedur efisien untuk mengkompres file musik yang disimpan secara digital dan digunakan sebagai standar internet user. Pemutar mp3 merupakan alat portabel kecil untuk memutar file musik yang disimpan dalam bentuk format mp3. reduksi data mp3 akan meningkatkan konsumsi kapasitas penyimpanan hingga sepuluh kali lipat. karena itu pemutar mp3 bisa dibuat sedemikian kecil dan hampir semua pemutar mp3 tidak memiliki bagian bergerak yang membuatnya sempurna untuk mendengarkan musik saat berolahraga atau di jalan
Pemutar Mp3/Mp4 Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iPod touch 32GB Pemutar MP4 Perak
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pemutar MP4 iOS 6,0
  • - Akselerometer
  • - Memori flash 32 GB
  • - LED 10,2 cm (4") 1136 x 640 piksel Layar sentuh
  • - Format audio yang didukung: AAC, AAX, AAX+, AIFF, HE-AAC, MP3, WAV Konektivitas headphone: 3,5 mm
  • - Pengeras suara terpasang
  • - Rekaman suara Mikrofon terpasang
  • - Antarmuka: Lightning Wi-Fi Bluetooth
  • - Kamera internal 5 MP Kamera kedua
  • - Waktu pemutaran audio berlanjut: 40 j Lithium-Ion (Li-Ion)
More>>>
Short summary description Apple iPod touch 32GB Pemutar MP4 Perak:
This short summary of the Apple iPod touch 32GB Pemutar MP4 Perak data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPod touch 32GB, Pemutar MP4, 32 GB, LED, Lightning, Kamera internal, Perak

Long summary description Apple iPod touch 32GB Pemutar MP4 Perak:
This is an auto-generated long summary of Apple iPod touch 32GB Pemutar MP4 Perak based on the first three specs of the first five spec groups.

Apple iPod touch 32GB. Tipe: Pemutar MP4. Total kapasitas penyimpanan: 32 GB. Layar tampilan: LED, Layar sentuh. Antarmuka: Lightning. Kontrol volume: Digital. Pengeras suara terpasang. Kamera internal. Rekaman suara. Waktu pemutaran audio berlanjut: 40 j. Berat: 88 g. Warna produk: Perak