location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zanussi ZBB28465SA अन्तर्निहित 268 L G सफ़ेद

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zanussi Check ‘Zanussi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBB28465SA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
925 503 025 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543280360
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
फ्रिज-फ़्रीजर्स Check ‘Zanussi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zanussi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zanussi ZBB28465SA अन्तर्निहित 268 L G सफ़ेद
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - सफ़ेद अन्तर्निहित 268 L
  • - 196 L LED फ्रिज का आंतरिक प्रकाश
  • - 72 L तली से रखी हुई 4 kg/24घंटा
  • - G 358 kWh C 36 dB
More>>>
Short summary description Zanussi ZBB28465SA अन्तर्निहित 268 L G सफ़ेद:
This short summary of the Zanussi ZBB28465SA अन्तर्निहित 268 L G सफ़ेद data-sheet is auto-generated and uses the product title and the first six key specs.

Zanussi ZBB28465SA, 268 L, SN-T, 36 dB, 4 kg/24घंटा, G, सफ़ेद

Long summary description Zanussi ZBB28465SA अन्तर्निहित 268 L G सफ़ेद:
This is an auto-generated long summary of Zanussi ZBB28465SA अन्तर्निहित 268 L G सफ़ेद based on the first three specs of the first five spec groups.

Zanussi ZBB28465SA. कुल शुद्ध क्षमता: 268 L. दरवाजे का कब्ज़ा: दायाँ. जलवायु वर्ग: SN-T, शोर का स्तर: 36 dB. फ्रिज की शुद्ध क्षमता: 196 L, फ्रिज का आंतरिक प्रकाश, फिज के शेल्फ/बास्केट की संख्या: 4, सब्जी की ड्रॉअरों की संख्या: 2. फ्रीजर की शुद्ध क्षमता: 72 L, फ्रीजिंग क्षमता: 4 kg/24घंटा. ऊर्जा दक्षता वर्ग: G, वार्षिक ऊर्जा की खपत: 358 kWh. उत्पाद का रंग: सफ़ेद