location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 991A इंक कार्ट्रिज मूल मानक प्रतिफल काला

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
991A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M0J86AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780843604 show
Category:
Ink cartridges for inkjet printers.
इंक कार्ट्रिजेस Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 18:10:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 991A इंक कार्ट्रिज मूल मानक प्रतिफल काला
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - मूल
  • - मुद्रण रंग: काला
  • - ब्लैक इंक का प्रकार: वर्णक-आधारित स्याही
  • - मानक प्रतिफल
  • - काली स्याही से कुल पन्ने: 10000 पृष्ठ
  • - काली स्याही के कार्ट्रिजों की मात्रा: 1
  • - ब्रांड की संगतता: HP
Long product name HP 991A इंक कार्ट्रिज मूल मानक प्रतिफल काला :
The short editorial description of HP 991A इंक कार्ट्रिज मूल मानक प्रतिफल काला

HP 991A Black Original PageWide Cartridge
More>>>
Short summary description HP 991A इंक कार्ट्रिज मूल मानक प्रतिफल काला:
This short summary of the HP 991A इंक कार्ट्रिज मूल मानक प्रतिफल काला data-sheet is auto-generated and uses the product title and the first six key specs.

HP 991A, मानक प्रतिफल, काला, वर्णक-आधारित स्याही, 10000 पृष्ठ

Long summary description HP 991A इंक कार्ट्रिज मूल मानक प्रतिफल काला:
This is an auto-generated long summary of HP 991A इंक कार्ट्रिज मूल मानक प्रतिफल काला based on the first three specs of the first five spec groups.

HP 991A. कार्ट्रिज की क्षमता: मानक प्रतिफल, ब्लैक इंक का प्रकार: वर्णक-आधारित स्याही, मुद्रण रंग: काला, काली स्याही से कुल पन्ने: 10000 पृष्ठ

विशेषताएँ
ब्लैक इंक का प्रकार
वर्णक-आधारित स्याही
सुसंगतता *
HP PageWide Pro 750/772/777
काली स्याही के कार्ट्रिजों की मात्रा
1
काली स्याही से कुल पन्ने *
10000 पृष्ठ
प्रकार *
मूल
कार्ट्रिज की क्षमता
मानक प्रतिफल
स्याही का प्रकार
वर्णक-आधारित स्याही
मुद्रण रंग *
काला
ब्रांड की संगतता *
HP
विशेषताएँ
OEM कोड
M0J86AE
वजन और आयाम
चौड़ाई
220 mm
गहराई
52 mm
ऊंचाई
48 mm
वजन
350 g
पैकेज की चौडाई
48 mm
पैकेज की गहराई
220 mm
पैकेज की ऊंचाई
52 mm
पैकेज का वजन
350 g
Country Distributor
United Kingdom 2 distributor(s)