location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VAX Born 13.5" / 15.4", Black 34,3 cm (13.5") ब्रीफ़केस काला

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VAX Check ‘VAX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Born 13.5" / 15.4", Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1701
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
नोटबुक पेटियां Check ‘VAX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VAX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2023 13:19:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VAX Born 13.5" / 15.4", Black 34,3 cm (13.5") ब्रीफ़केस काला
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ब्रीफ़केस 34,3 cm (13.5") काला
  • - नियोप्रीन
  • - 2,15 kg
More>>>
Short summary description VAX Born 13.5" / 15.4", Black 34,3 cm (13.5") ब्रीफ़केस काला:
This short summary of the VAX Born 13.5" / 15.4", Black 34,3 cm (13.5") ब्रीफ़केस काला data-sheet is auto-generated and uses the product title and the first six key specs.

VAX Born 13.5" / 15.4", Black, ब्रीफ़केस, 34,3 cm (13.5"), 2,15 kg

Long summary description VAX Born 13.5" / 15.4", Black 34,3 cm (13.5") ब्रीफ़केस काला:
This is an auto-generated long summary of VAX Born 13.5" / 15.4", Black 34,3 cm (13.5") ब्रीफ़केस काला based on the first three specs of the first five spec groups.

VAX Born 13.5" / 15.4", Black. केस का प्रकार: ब्रीफ़केस, अधिकतम परदा आकार की अनुकूलता: 34,3 cm (13.5"). वजन: 2,15 kg

Brand Image Product code Product Stock Price from
VAX

VAX Born 13.5" / 15.4", Green 34,3 cm (13.5") ब्रीफ़केस हरा
(show image)
1703 Born 13.5" / 15.4", Green 0.00
(excl. VAT)
0 (incl. VAT)
VAX

VAX Born 13.5" / 15.4", Black/Orange 34,3 cm (13.5") ब्रीफ़केस
(show image)
1702 Born 13.5" / 15.4", Black/Orange 0.00
(excl. VAT)
0 (incl. VAT)