location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CABSHF2POST रैक सहायक उपकरण शेल्फ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CABSHF2POST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CABSHF2POST show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030848121 show
Category:
Shelves, arms and other components of racks.
रैक सहायक उपकरण Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:43:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com CABSHF2POST रैक सहायक उपकरण शेल्फ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - शेल्फ काला
  • - स्टील
  • - 2U 67,9 kg
More>>>
Short summary description StarTech.com CABSHF2POST रैक सहायक उपकरण शेल्फ:
This short summary of the StarTech.com CABSHF2POST रैक सहायक उपकरण शेल्फ data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CABSHF2POST, शेल्फ, काला, स्टील, 67,9 kg, 2U, CE

Long summary description StarTech.com CABSHF2POST रैक सहायक उपकरण शेल्फ:
This is an auto-generated long summary of StarTech.com CABSHF2POST रैक सहायक उपकरण शेल्फ based on the first three specs of the first five spec groups.

StarTech.com CABSHF2POST. प्रकार: शेल्फ, उत्पाद का रंग: काला, घर निर्माण की सामग्री: स्टील. चौड़ाई: 484 mm, गहराई: 552 mm, ऊंचाई: 88 mm. पैकेज की चौडाई: 480 mm, पैकेज की गहराई: 570 mm, पैकेज की ऊंचाई: 116 mm

विशेषताएँ
प्रकार *
शेल्फ
उत्पाद का रंग *
काला
घर निर्माण की सामग्री
स्टील
अधिकतम वजन क्षमता
67,9 kg
रैक की क्षमता
2U
प्रमाणीकरण
CE
वजन और आयाम
चौड़ाई
484 mm
गहराई
552 mm
ऊंचाई
88 mm
माउंटिंग की गहराई (न्यूनतम)
7,62 cm
माउंटिंग की गहराई (अधिकतम)
15,2 cm
वजन और आयाम
वजन
4,4 kg
अनेक पैकेजिंग डेटा
पैकेज की चौडाई
480 mm
पैकेज की गहराई
570 mm
पैकेज की ऊंचाई
116 mm
पैकेज का वजन
5,35 kg
पैकेजिंग सामग्रियाँ
माउंटिंग किट
Yes
पेंच शामिल हैं
Yes
तकनीकी विवरण
अनुपालन प्रमाणपत्र
RoHS
लॉजिस्टिक डेटा
संगत प्रणाली (एचएस) कोड
85389099
Brand Image Product code Product Stock Price from
StarTech.com CABSHELFV रैक सहायक उपकरण शेल्फ StarTech.com CABSHELFV रैक सहायक उपकरण शेल्फ
(show image)
CABSHELFV CABSHELFV 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CABSHF2POSTV रैक सहायक उपकरण रैक शेल्फ StarTech.com CABSHF2POSTV रैक सहायक उपकरण रैक शेल्फ
(show image)
CABSHF2POSTV CABSHF2POSTV 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com CABSHELF1U रैक सहायक उपकरण शेल्फ StarTech.com CABSHELF1U रैक सहायक उपकरण शेल्फ
(show image)
CABSHELF1U CABSHELF1U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)