location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPL-VW760ES डेटा प्रोजेक्टर स्टैंडर्ड थ्रो प्रोजेक्टर 2000 एएनएसआई लुमेन SXRD DCI 4K (4096x2160) 3डी काला

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-VW760ES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-VW760ES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736062443
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
डेटा प्रोजेक्टर्स Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VPL-VW760ES डेटा प्रोजेक्टर स्टैंडर्ड थ्रो प्रोजेक्टर 2000 एएनएसआई लुमेन SXRD DCI 4K (4096x2160) 3डी काला
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - गृह सिनेमा स्टैंडर्ड थ्रो प्रोजेक्टर काला
  • - SXRD 2000 एएनएसआई लुमेन
  • - लेज़र
  • - DCI 4K (4096x2160)
  • - स्क्रीन आकार से संगतता: 1524 - 7620 mm (60 - 300")
  • - फोकस: ऑटो ज़ूम क्षमता
  • - इथरनेट LAN
  • - 3डी
  • - AC 430 W
More>>>
Short summary description Sony VPL-VW760ES डेटा प्रोजेक्टर स्टैंडर्ड थ्रो प्रोजेक्टर 2000 एएनएसआई लुमेन SXRD DCI 4K (4096x2160) 3डी काला:
This short summary of the Sony VPL-VW760ES डेटा प्रोजेक्टर स्टैंडर्ड थ्रो प्रोजेक्टर 2000 एएनएसआई लुमेन SXRD DCI 4K (4096x2160) 3डी काला data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPL-VW760ES, 2000 एएनएसआई लुमेन, SXRD, DCI 4K (4096x2160), 1524 - 7620 mm (60 - 300"), 19 - 72 kHz, 48 - 92 Hz

Long summary description Sony VPL-VW760ES डेटा प्रोजेक्टर स्टैंडर्ड थ्रो प्रोजेक्टर 2000 एएनएसआई लुमेन SXRD DCI 4K (4096x2160) 3डी काला:
This is an auto-generated long summary of Sony VPL-VW760ES डेटा प्रोजेक्टर स्टैंडर्ड थ्रो प्रोजेक्टर 2000 एएनएसआई लुमेन SXRD DCI 4K (4096x2160) 3डी काला based on the first three specs of the first five spec groups.

Sony VPL-VW760ES. प्रोजेक्टर की चमक: 2000 एएनएसआई लुमेन, प्रोजेक्शन तकनीक: SXRD, प्रोजेक्टर नेटिव रिज़ॉल्युशन: DCI 4K (4096x2160). प्रकाश स्रोत का प्रकार: लेज़र. फोकस: ऑटो, ज़ूम प्रकार: ऑटो, ज़ूम अनुपात: 2.06:1. समर्थित ग्राफिक्स रेज़ॉल्यूशन: 1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160, समर्थित वीडियो मोड: 480p, 576p, 720p, 1080p, 2160p. क्रमांक इंटरफेस प्रकार: RS-232C, एचडीएमआई संयोजक प्रकार: पूर्ण आकार

प्रक्षेपक
स्क्रीन आकार से संगतता *
1524 - 7620 mm (60 - 300")
प्रोजेक्टर की चमक *
2000 एएनएसआई लुमेन
प्रोजेक्शन तकनीक *
SXRD
प्रोजेक्टर नेटिव रिज़ॉल्युशन *
DCI 4K (4096x2160)
क्षैतिज स्कैन सीमा
19 - 72 kHz
वर्टिकल स्कैन सीमा
48 - 92 Hz
मैट्रिक्स का आकार
1,88 cm (0.74")
प्रकाश का स्रोत
प्रकाश स्रोत का प्रकार *
लेज़र
लेंस प्रणाली
फोकस *
ऑटो
ज़ूम क्षमता
Yes
ज़ूम प्रकार
ऑटो
ज़ूम अनुपात
2.06:1
क्षैतिज लेंस शिफ्ट सीमा
-31 - 31%
वर्टिकल लेंस शिफ्ट सीमा
-80 - 85%
वीडियो
पूर्ण HD *
Yes
3डी *
Yes
समर्थित ग्राफिक्स रेज़ॉल्यूशन
1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160
समर्थित वीडियो मोड
480p, 576p, 720p, 1080p, 2160p
पोर्ट और इंटरफेस
एचडीएमआई संयोजक प्रकार
पूर्ण आकार
USB 2.0 पोर्ट की मात्रा *
1
क्रमांक इंटरफेस प्रकार *
RS-232C
HDMI पोर्ट की संख्या *
2
DVI पोर्ट *
No
12V ट्रिगर
Yes
नेटवर्किंग
इथरनेट LAN *
Yes
ईथरनेट LAN (RJ-45) पोर्ट्स
1
इथरनेट लैन डाटा की दरें
10, 100 Mbit/सेकंड
वाई-फाई *
No
भंडारण
कार्ड रीडर एकीकृत *
No
विशेषताएँ
ऑन स्क्रीन डिस्प्ले (OSD)
Yes
विशेषताएँ
स्क्रीन पर डिस्प्ले (OCD) की भाषाएं
Arabic, सरलीकृत चीन, परंपरागत चीन, जर्मन, डच, अंग्रेज़ी, स्पेनिश, फ़्रांसीसी, इटैलियन, जापानी, कोरियाई, नार्वेजियन, पोलिश, पुर्तगाली, रूसी, स्वीडिश, थाई, तुर्क
शोर का स्तर *
24 dB
डिज़ाइन
बाजार की स्थिति *
गृह सिनेमा
उत्पाद का प्रकार *
स्टैंडर्ड थ्रो प्रोजेक्टर
उत्पाद का रंग *
काला
प्लेसमेंट
डेस्कटॉप
डिस्प्ले
अंदर निर्मित डिस्प्ले *
No
पावर
बिजली स्रोत *
AC
बिजली खपत (विशिष्ट) *
430 W
बिजली की खपत (स्टैंडबाय) *
0,4 W
बिजली की खपत (नेटवर्क स्टैंडबाय)
1 W
AC इनपुट वोल्टेज
100 - 240 V
AC इनपुट आवृत्ति
50 - 60 Hz
संचालन की स्थिति
ऑपरेटिंग तापमान (T-T)
5 - 35 °C
स्टोरेज तापमान (टी-टी)
-20 - 60 °C
ऑपरेटिंग सापेक्ष आर्द्रता (H-H)
35 - 85%
स्टोरेज सापेक्ष आर्द्रता (H-H)
10 - 90%
वजन और आयाम
चौड़ाई
560 mm
गहराई
496 mm
ऊंचाई
223 mm
वजन *
20 kg
पैकेजिंग सामग्रियाँ
हैंडहेल्ड रिमोट कंट्रोल *
Yes
बैटरियाँ शामिल हैं
Yes
केबल शामिल हैं
AC
त्वरित आरंभ गाइड
Yes
मैनुअल
Yes
अन्य विशेषताएँ
RS-232 पोर्ट्स
1
RS-232C
Yes
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)