location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGP-BPS18 नोटबुक अतिरिक्त पुर्ज़ा बैटरी

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGP-BPS18
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGP-BPS18 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
नोटबुक अतिरिक्त पुर्ज़े Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2019 11:18:28
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VGP-BPS18 नोटबुक अतिरिक्त पुर्ज़ा बैटरी:
This short summary of the Sony VGP-BPS18 नोटबुक अतिरिक्त पुर्ज़ा बैटरी data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VGP-BPS18, बैटरी

Long summary description Sony VGP-BPS18 नोटबुक अतिरिक्त पुर्ज़ा बैटरी:
This is an auto-generated long summary of Sony VGP-BPS18 नोटबुक अतिरिक्त पुर्ज़ा बैटरी based on the first three specs of the first five spec groups.

Sony VGP-BPS18. प्रकार: बैटरी

विशेषताएँ
प्रकार *
बैटरी
उत्पाद का रंग
चांदी
बैटरी
बैटरी तकनीक
लिथियम-आयन (ली-आयन)
बैटरी
बैटरी की क्षमता
2100 mAh
बैटरी की वोल्टेज
11,1 V
अन्य विशेषताएँ
संगत उत्पाद
Notebooks W-series
आयाम (चौड़ाईxगहराईxऊँचाई)
204,1 x 31,2 x 21 mm
Brand Image Product code Product Stock Price from
CoreParts

CoreParts Li-Ion, 10.8V, 4.8Ah, 52wh बैटरी
(show image)
MBI55356 Li-Ion, 10.8V, 4.8Ah, 52wh 0.00
(excl. VAT)
0 (incl. VAT)
Sony GP-BPL15/S बैटरी Sony GP-BPL15/S बैटरी
(show image)
VGP-BPL15/S GP-BPL15/S 0.00
(excl. VAT)
0 (incl. VAT)
Sony VGP-BPL15/B नोटबुक अतिरिक्त पुर्ज़ा बैटरी Sony VGP-BPL15/B नोटबुक अतिरिक्त पुर्ज़ा बैटरी
(show image)
VGP-BPL15/B VGP-BPL15/B 0.00
(excl. VAT)
0 (incl. VAT)
Sony VGP-BPS15/B नोटबुक अतिरिक्त पुर्ज़ा बैटरी Sony VGP-BPS15/B नोटबुक अतिरिक्त पुर्ज़ा बैटरी
(show image)
VGP-BPS15/B VGP-BPS15/B 0.00
(excl. VAT)
0 (incl. VAT)
Sony VGP-BPL14/B नोटबुक अतिरिक्त पुर्ज़ा बैटरी Sony VGP-BPL14/B नोटबुक अतिरिक्त पुर्ज़ा बैटरी
(show image)
VGP-BPL14/B VGP-BPL14/B 0.00
(excl. VAT)
0 (incl. VAT)
Sony VGP-BPS14/B नोटबुक अतिरिक्त पुर्ज़ा बैटरी Sony VGP-BPS14/B नोटबुक अतिरिक्त पुर्ज़ा बैटरी
(show image)
VGP-BPS14/B VGP-BPS14/B 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO Large Capacity Battery बैटरी Sony VAIO Large Capacity Battery बैटरी
(show image)
VGP-BPL12 VAIO Large Capacity Battery 0.00
(excl. VAT)
0 (incl. VAT)
Sony VGP-BPS12 Z series Battery Pack बैटरी Sony VGP-BPS12 Z series Battery Pack बैटरी
(show image)
VGP-BPS12 VGP-BPS12 Z series Battery Pack 0.00
(excl. VAT)
0 (incl. VAT)
Sony VGP-BPL13 Extended Battery Pack for BZ, FW and SR Series बैटरी Sony VGP-BPL13 Extended Battery Pack for BZ, FW and SR Series बैटरी
(show image)
VGP-BPL13 VGP-BPL13 Extended Battery Pack for BZ, FW and SR Series 0.00
(excl. VAT)
0 (incl. VAT)
Sony VGP-BPS13A/B Battery Pack for BZ and SR series बैटरी Sony VGP-BPS13A/B Battery Pack for BZ and SR series बैटरी
(show image)
VGP-BPS13A/B VGP-BPS13A/B Battery Pack for BZ and SR series 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)