location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO NR21S/S Intel® Core™2 Duo T5450 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M GT Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VAIO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
NR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO NR21S/S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-NR21S/S show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
नोटबुक्स Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:13:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO NR21S/S Intel® Core™2 Duo T5450 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M GT Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T5450 1,66 GHz
  • - 39,1 cm (15.4") 1280 x 800 पिक्सल 16:10
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
  • - 250 GB
  • - NVIDIA GeForce 8400M GT
  • - Windows Vista Home Premium
More>>>
Short summary description Sony VAIO NR21S/S Intel® Core™2 Duo T5450 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M GT Windows Vista Home Premium:
This short summary of the Sony VAIO NR21S/S Intel® Core™2 Duo T5450 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M GT Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO NR21S/S, Intel® Core™2 Duo, 1,66 GHz, 39,1 cm (15.4"), 1280 x 800 पिक्सल, 2 GB, 250 GB

Long summary description Sony VAIO NR21S/S Intel® Core™2 Duo T5450 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M GT Windows Vista Home Premium:
This is an auto-generated long summary of Sony VAIO NR21S/S Intel® Core™2 Duo T5450 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M GT Windows Vista Home Premium based on the first three specs of the first five spec groups.

Sony VAIO NR21S/S. प्रोसेसर फैमिली: Intel® Core™2 Duo, प्रोसेसर मॉडल: T5450, प्रोसेसर की फ्रीक्वेंसी: 1,66 GHz. डिस्प्ले विकर्ण: 39,1 cm (15.4"), डिस्प्ले रिज़ॉल्यूशन: 1280 x 800 पिक्सल. इंटरनल मेमोरी: 2 GB, इंटरनल मेमोरी का प्रकार: DDR2-SDRAM. कुल स्टोरेज क्षमता: 250 GB. पृथक ग्राफिक एडैप्टर मॉडेल: NVIDIA GeForce 8400M GT. ऑपरेटिंग प्रणाली स्थापित: Windows Vista Home Premium. वजन: 2,9 kg

डिस्प्ले
डिस्प्ले विकर्ण *
39,1 cm (15.4")
डिस्प्ले रिज़ॉल्यूशन *
1280 x 800 पिक्सल
मूल अभिमुखता अनुपात
16:10
प्रोसेसर
प्रोसेसर विनिर्माता *
Intel
प्रोसेसर फैमिली *
Intel® Core™2 Duo
प्रोसेसर मॉडल *
T5450
प्रोसेसर कोर
2
प्रोसेसर थ्रेड्स
2
प्रोसेसर की फ्रीक्वेंसी *
1,66 GHz
प्रोसेसर कैशे
2 MB
प्रोसेसर कैशे का प्रकार
L2
प्रोसेसर सॉकेट
Socket 479
प्रोसेसर फ्रंट साइड बस
667 MHz
प्रोसेसर लिथोग्राफी
65 nm
प्रोसेसर ऑपरेटिंग मोड्स
64-bit
प्रोसेसर श्रृंखला
Intel Core 2 Duo T5000 Series
प्रोसेसर का कोडनाम
Merom
बस प्रकार
FSB
FSB अनूरूपता
No
स्टेपिंग
M0
थर्मल डिजाइन पावर (TDP)
35 W
टीजंक्शन
100 °C
प्रोसेसर कोर वोल्टेज (AC)
1.075 - 1.175 V
प्रसंस्करण करने वाले डाई ट्रांजिस्टरों की संख्या
291 M
प्रसंस्करण करने वाली डाई का आकार
143 mm²
CPU मल्टीप्लायर (बस / कोर अनुपात)
10
प्रोसेसर द्वारा समर्थन किया गया ECC
No
मेमोरी
इंटरनल मेमोरी *
2 GB
इंटरनल मेमोरी का प्रकार
DDR2-SDRAM
मेमोरी घड़ी की गति
667 MHz
मेमोरी लेआउट (स्लॉट्स x आकार)
2 x 1 GB
अधिकतम इंटरनल मेमोरी *
4 GB
भंडारण
कुल स्टोरेज क्षमता *
250 GB
HDD इंटरफ़ेस
SATA
HDD की गति
5400 RPM
कार्ड रीडर एकीकृत
Yes
ग्राफिक्स
पृथक ग्राफिक एडैप्टर मॉडेल *
NVIDIA GeForce 8400M GT
डिसक्रीट ग्राफिक्स एडैप्टर *
Yes
अधिकतम ग्राफिक्स ऐडाप्टर मेमोरी
0,128 GB
कैमरे
सामने का कैमरा
No
ऑप्टिकल ड्राइव
CD पठन गति
24x
सीडी लिखने की गति
24x
CD पुनर्लेखन गति
24x
CD-R पढ़ने की गति
24x
CD-R लेखन की गति
24x
CD-RW पठन गति
24x
CD-RW लेखन गति
24x
DVD-R पठन गति
8x
DVD-R लेखन गति
8x
DVD-R डबल लेयर पठन गति
6x
DVD-R डबल लेयर लेखन गति
4x
DVD-RW पठन गति
6x
DVD-RW लेखन गति
6x
DVD-RAM पठन गति
5x
DVD-RAM लेखन गति
5x
नेटवर्किंग
नेटवकर्किंग विशेषता
100 BASE-TX/10 BASE-T
ब्लूटूथ
No
पोर्ट और इंटरफेस
USB 2.0 पोर्ट की मात्रा *
4
ईथरनेट LAN (RJ-45) पोर्ट्स
1
DVI पोर्ट
No
VGA (D-Sub) पोर्ट्स की मात्रा
1
फायरवायर (IEEE 1394) पोर्ट्स
1
हेडफोन आउटपुट्स
1
S/PDIF आउट पोर्ट
No
पोर्ट और इंटरफेस
माइक्रोफोन इन
Yes
डॉकिंग कनेक्टर
No
चार्जिंग पोर्ट प्रकार
डीसी-इन जैक
एक्सप्रेसकार्ड स्लॉट
Yes
कार्डबस PCMCIA स्लॉट का प्रकार
No
स्मार्टकार्ड स्लॉट
No
मोडेम (RJ-11) पोर्ट्स
1
TV आउटपुट
No
कीबोर्ड
संकेत यंत्र
टचपैड
अनेक साफ्टवेयर
ऑपरेटिंग प्रणाली स्थापित *
Windows Vista Home Premium
प्रोसेसर की विशेष सुविधाएँ
Intel® वायरलेस डिस्प्ले (Intel® WiDi)
No
इन्टेल® माय वाईफ़ाई टेक्नोलॉजी (इन्टेल® एमडब्ल्यूटी)
No
इन्टेल® एंटी-थेफ्ट टेक्नोलॉजी (इन्टेल® एटी)
No
इन्टेल® हाइपर थ्रेडिंग टेक्नोलॉजी (इन्टेल® एचटी टेक्नोलॉजी)
No
इन्टेल® टर्बो बूस्ट टेक्नोलॉजी
No
इनहांस्ड इन्टेल स्पीडस्टेप टेक्नोलॉजी
Yes
इन्टेल® क्लीयर वीडियो एचडी टेक्नोलॉजी (इन्टेल® सीवीटी एचडी)
No
इन्टेल क्लीयर वीडियो टेक्नोलॉजी
No
इन्टेल® इनट्रू™ 3डी टेक्नोलॉजी
No
इन्टेल® इनसाइडर™
No
इन्टेल® क्विक सिंक वीडियो टेक्नोलॉजी
No
इन्टेल फ्लेक्स मेमोरी एक्ससेस
No
इन्टेल® एईएस न्यू इंस्ट्रक्शन (इन्टेल® एईएस एनआई)
No
इन्टेल ट्रस्टेड एक्जीक्यूशन टेक्नोलॉजी
No
इन्टेल इनहान्स्ड हाल्ट स्टेट
No
इन्टेल वीटी-एक्स विद एक्सटेंडेड पेज टेबल्स (ईपीटी)
No
इंटेल डिमांड आधारित स्विचिंग
No
इन्टेल® क्लीयर वीडियो टेक्नोलॉजी फॉर मोबाइल इंटरनेट डिवाइसेस (इन्टेल सीवीटी फॉर एमआईडी)
No
इन्टेल 64
Yes
एग्ज़िक्यूट डिसेबल बिट
Yes
थर्मल मॉनिटरिंग टेक्नोलॉजीज
No
प्रोसेसर पैकेज का आकार
35 x 35 mm
अंतःस्थापित विकल्प उपलब्ध है
No
इंटेल वर्चुअलाइजेशन टेक्नोलॉजी फॉर डायरेक्टेड आई/ओ (वीटी-डी)
No
इन्टेल वर्चुअलाइजेशन टेक्नोलॉजी (वीटी-एक्स)
No
इंटेल ड्युअल डिस्प्ले कैपेबल टेक्नोलॉजी
No
इन्टेल® एफडीआई प्रौद्योगिकी
No
इन्टेल रैपिड स्टोरेज टेक्नोलॉजी
No
इन्टेल फास्ट मेमोरी एक्ससेस
No
प्रोसेसर ARK ID
30787
संघर्ष मुक्त प्रोसेसर
No
अनेक सुरक्षा
केबल लॉक स्थान
Yes
केबल ताला खांचों के प्रकार
Kensington
वजन और आयाम
चौड़ाई
360 mm
गहराई
269,1 mm
ऊंचाई
31,4 mm
वजन *
2,9 kg
अन्य विशेषताएँ
वायरलेस तकनीक
802.11a/b/g Draft n
एसी ऐडाप्टर शामिल
Yes
इन्फ्रारेड डेटा पोर्ट
No
डिस्प्ले
LCD
पोर्ट में TV
No
इंटरनल मॉडम
Yes
मोडम का प्रकार
V92/V.90
Country Distributor
United Kingdom 1 distributor(s)