location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO Z1RSP CENT-1.7G 35,8 cm (14.1") 0,5 GB 60 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO Z1RSP CENT-1.7G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCGZ1RSP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
नोटबुक्स Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO Z1RSP CENT-1.7G 35,8 cm (14.1") 0,5 GB 60 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,7 GHz
  • - 35,8 cm (14.1") 1400 x 1050 पिक्सल 4:3
  • - 0,5 GB
  • - 60 GB
  • - 4,2 h
More>>>
Short summary description Sony VAIO Z1RSP CENT-1.7G 35,8 cm (14.1") 0,5 GB 60 GB:
This short summary of the Sony VAIO Z1RSP CENT-1.7G 35,8 cm (14.1") 0,5 GB 60 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO Z1RSP CENT-1.7G, 1,7 GHz, 35,8 cm (14.1"), 1400 x 1050 पिक्सल, 0,5 GB, 60 GB

Long summary description Sony VAIO Z1RSP CENT-1.7G 35,8 cm (14.1") 0,5 GB 60 GB:
This is an auto-generated long summary of Sony VAIO Z1RSP CENT-1.7G 35,8 cm (14.1") 0,5 GB 60 GB based on the first three specs of the first five spec groups.

Sony VAIO Z1RSP CENT-1.7G. प्रोसेसर की फ्रीक्वेंसी: 1,7 GHz. डिस्प्ले विकर्ण: 35,8 cm (14.1"), डिस्प्ले रिज़ॉल्यूशन: 1400 x 1050 पिक्सल. इंटरनल मेमोरी: 0,5 GB. कुल स्टोरेज क्षमता: 60 GB. वजन: 2,1 kg

डिस्प्ले
डिस्प्ले विकर्ण *
35,8 cm (14.1")
डिस्प्ले रिज़ॉल्यूशन *
1400 x 1050 पिक्सल
मूल अभिमुखता अनुपात
4:3
कंट्रास्ट अनुपात (विशिष्ट)
750:1
प्रोसेसर
प्रोसेसर की फ्रीक्वेंसी *
1,7 GHz
मेमोरी
इंटरनल मेमोरी *
0,5 GB
भंडारण
कुल स्टोरेज क्षमता *
60 GB
ग्राफिक्स
अधिकतम ग्राफिक्स ऐडाप्टर मेमोरी
0,016 GB
ऑडियो
ऑडियो सिस्टम
Stereo 16-bit
ऑप्टिकल ड्राइव
DVD पठन गति
12x
DVD लेखन गति
4x
DVD पुनर्लेखन गति
4x
CD पठन गति
24x
सीडी लिखने की गति
8x
CD पुनर्लेखन गति
4x
नेटवर्किंग
नेटवकर्किंग विशेषता
Ethernet/Fast Ethernet/IEEE 802.11b/Bluetooth
पोर्ट और इंटरफेस
I/O पोर्ट्स
USB, parallel, RJ-11, RJ-45, IEEE 1394
अनेक साफ्टवेयर
साफ्टवेयर की गठरी
Adobe Acrobat Reader 5.1, Adobe Photoshop Elements 2.0, Adobe Premiere 6.0 LE, BlueSpace NE, Dvgate, EverQuest (link to website), HotKey Utility, ISP Selector, Network Smart Capture, Norton AntiVirus installer, PictureGear Studio, PowerPanel, QuickTime 5.0, RealOne Player, SonicStage, Sony Notebook Setup, Sony Style Imaging (icon on desktop), UI Design Selector, VAIO Edit Components, WinDVD for VAIO
बैटरी
बैटरी का कार्यकाल (अधिकतम)
4,2 h
वजन और आयाम
चौड़ाई
316 mm
गहराई
274 mm
वजन *
2,1 kg
अन्य विशेषताएँ
प्रकार
स्मरण पुस्तक
आयाम (चौड़ाईxगहराईxऊँचाई)
316 x 247 x 39 mm
संगत ऑपरेटिंग सिस्टम
Microsoft Windows XP Professional
इंटरनल मॉडम
Yes
मोडम की गति
56 Kbit/सेकंड
Brand Image Product code Product Stock Price from
Sony PCGZ1RMP.CEK-BU नोटबुक 35,8 cm (14.1") 0,5 GB DDR-SDRAM 40 GB AMD Mobility Radeon Sony PCGZ1RMP.CEK-BU नोटबुक 35,8 cm (14.1") 0,5 GB DDR-SDRAM 40 GB AMD Mobility Radeon
(show image)
PCGZ1RMP.CEK-BU PCGZ1RMP.CEK-BU 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO Z1RMP PM 1500 512MB 40GB QW-EN 35,8 cm (14.1") 0,5 GB DDR-SDRAM AMD Mobility Radeon Sony VAIO Z1RMP PM 1500 512MB 40GB QW-EN 35,8 cm (14.1") 0,5 GB DDR-SDRAM AMD Mobility Radeon
(show image)
PCGZ1RMP.CEK?KIT VAIO Z1RMP PM 1500 512MB 40GB QW-EN 0.00
(excl. VAT)
0 (incl. VAT)