location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-W170 + MS Pro Duo 4GB 1/2.3" कॉम्पैक्ट कैमरा 10,1 MP CCD 3648 x 2736 पिक्सल काला

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W170 + MS Pro Duo 4GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W170B4GBDN.YD
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
डिजिटल कैमरे Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-W170 + MS Pro Duo 4GB 1/2.3" कॉम्पैक्ट कैमरा 10,1 MP CCD 3648 x 2736 पिक्सल काला
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - कॉम्पैक्ट कैमरा 10,1 MP CCD काला
  • - छवि संवेदक का आकार: 1/2.3"
  • - ऑप्टिकल ज़ूम: 5x डिजिटल ज़ूम: 10x
  • - ± 2EV (1/3EV step)
  • - वीडियो रिकॉर्डिंग 640 x 480 पिक्सल
  • - पिक्टब्रिज
  • - लिथियम
More>>>
Short summary description Sony DSC-W170 + MS Pro Duo 4GB 1/2.3" कॉम्पैक्ट कैमरा 10,1 MP CCD 3648 x 2736 पिक्सल काला:
This short summary of the Sony DSC-W170 + MS Pro Duo 4GB 1/2.3" कॉम्पैक्ट कैमरा 10,1 MP CCD 3648 x 2736 पिक्सल काला data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-W170 + MS Pro Duo 4GB, 10,1 MP, 3648 x 2736 पिक्सल, 1/2.3", CCD, 5x, काला

Long summary description Sony DSC-W170 + MS Pro Duo 4GB 1/2.3" कॉम्पैक्ट कैमरा 10,1 MP CCD 3648 x 2736 पिक्सल काला:
This is an auto-generated long summary of Sony DSC-W170 + MS Pro Duo 4GB 1/2.3" कॉम्पैक्ट कैमरा 10,1 MP CCD 3648 x 2736 पिक्सल काला based on the first three specs of the first five spec groups.

Sony DSC-W170 + MS Pro Duo 4GB. कैमरे प्रकार: कॉम्पैक्ट कैमरा, मेगापिक्सेल: 10,1 MP, छवि संवेदक का आकार: 1/2.3", संवेदक प्रकार: CCD, अधिकतम छवि रेज़ॉल्यूशन: 3648 x 2736 पिक्सल. ऑप्टिकल ज़ूम: 5x, डिजिटल ज़ूम: 10x, फोकल लंबाई सीमा: 5 - 25 mm. अधिकतम विडियो रिजोल्यूशन: 640 x 480 पिक्सल. डिस्प्ले विकर्ण: 6,86 cm (2.7"). इंटरनल मेमोरी: 4096 MB. दृश्यदर्शी प्रकार: प्रकाशित. पिक्टब्रिज. वजन: 142 g. उत्पाद का रंग: काला

चित्र की गुणवत्ता
छवि संवेदक का आकार *
1/2.3"
कैमरे प्रकार *
कॉम्पैक्ट कैमरा
मेगापिक्सेल *
10,1 MP
संवेदक प्रकार *
CCD
अधिकतम छवि रेज़ॉल्यूशन *
3648 x 2736 पिक्सल
स्टिल इमेज रेज़ॉल्यूशन *
640 x 480,2048 x 1536,2592 x 1944,3648 x 2432,3648 x 2736
इमेज स्टेब्लाइजर *
No
समर्थित आयाम अनुपात
3:2
छवि प्रारूप का समर्थन *
JPG
लेंस प्रणाली
ऑप्टिकल ज़ूम *
5x
डिजिटल ज़ूम *
10x
फोकल लंबाई सीमा
5 - 25 mm
अतिरिक्त / स्मार्ट ज़ूम
28x
फ़िल्टर का आकार
4,6 cm
अनेक फोकसिंग
फोकस अनुकूलन *
ऑटो
स्वचालित फोकस (एएफ) मोड *
केंद्र को भारित किया हुआ ऑटो फोकस, ऑटो फोकस की निगरानी, मल्टी प्वाइंट ऑटो फोकस, एकल ऑटो फ़ोकस, ऑटो फ़ोकस देखें
मैक्रो फोकस की सीमा (टेली)
0.5- ∞
मैक्रो फोकस की सीमा (विस्तृत)
0.1- ∞
लाइट एक्सपोज़र
आईएसओ संवेदनशीलता
80, 100, 200, 400, 800, 1600, 3200, ऑटो
लाइट एक्सपोजर मोड *
ऑटो
लाइट एक्सपोजर नियंत्रण
कार्यक्रम ए.ई.
लाइट एक्सपोजर सुधार *
± 2EV (1/3EV step)
लाइट मीटरिंग *
केंद्र भारित, स्थान
अनेक फ्लैश
फ्लैश मोड्स *
ऑटो, फ्लैश बंद, फ्लैश खुला, Forced off, Forced on, पूर्व फ्लैश, आँख में लाल रंग कम करना, मंद वर्णनात्मकता
फ्लैश की सीमा (विस्तृत)
0,1 - 4,2 m
फ्लैश की सीमा (टेली)
0,5 - 2,7 m
वीडियो
वीडियो रिकॉर्डिंग *
Yes
अधिकतम विडियो रिजोल्यूशन *
640 x 480 पिक्सल
वीडियो रेज़ॉल्यूशन
320 x 240, 640 x 480 पिक्सल
मोशन JPEG फ्रेम दर
30 fps
समर्थन किए गए वीडियो फॉर्मेट्स
MPEG1
मेमोरी
इंटरनल मेमोरी
4096 MB
संगत मेमोरी कार्ड *
MS Duo, MS PRO Duo, MS Pro-HG
मेमोरी स्लॉट्स
1
डिस्प्ले
डिस्प्ले *
LCD
डिस्प्ले विकर्ण *
6,86 cm (2.7")
डिस्प्ले
डिस्प्ले रिज़ॉल्यूशन (संख्यात्मक)
230000 पिक्सल
देखने के क्षेत्र
100%
अनेक व्यूफाइंडर
दृश्यदर्शी प्रकार
प्रकाशित
पोर्ट और इंटरफेस
पिक्टब्रिज *
Yes
यूएसबी संस्करण *
2.0
कैमरे
श्वेत संतुलन *
ऑटो, धूमिल, दिन का प्रकाश, फ़्लैश, फ्लूरोसेंट, इनकैंडेसेंट
दृश्य मोड *
समुद्र तट, पटाखे, रात का चित्र, चित्र, आत्म चित्र, हिम, ट्वीलाइट, जलमग्न, परिदृश्य
कैमरा प्लेबैक
चलचित्र, एकल छवि, स्लाइड शो
एकाधिक बर्स्ट मोड
Yes
स्टार्टअप का समय
1,5 ms
हिस्टोग्राम
Yes
छवि संपादन
घूर्णन
स्क्रीन पर डिस्प्ले (OCD) की भाषाएं
चेक, डेनिश, जर्मन, डच, अंग्रेज़ी, स्पेनिश, फिनिश, फ़्रांसीसी, ग्रीक, हंगेरियन, इटैलियन, नार्वेजियन, पोलिश, पुर्तगाली, स्वीडिश, तुर्क
कैमरे की फाइल प्रणालियां
DCF 2.0, DPOF 1.1
डिज़ाइन
उत्पाद का रंग *
काला
सामग्री
एल्यूमीनियम
बैटरी
बैटरी तकनीक *
लिथियम
बैटरी जीवन
390 शॉट्स
बैटरी का कार्यकाल (अधिकतम)
3,15 h
बैटरी का प्रकार
NP-BG1
समर्थित बैटरियों की संख्या
1
वजन और आयाम
चौड़ाई
93,7 mm
गहराई
24 mm
ऊंचाई
58 mm
वजन
142 g
वजन (बैटरी सहित)
175 g
पैकेजिंग सामग्रियाँ
हाथ का पट्टा
Yes
बैटरी चार्जर शामिल हैं
Yes
बैटरियाँ शामिल हैं
Yes
साफ्टवेयर की गठरी
Picture Motion Browser 3.0 + USB Driver + Picture Package Music Transfer
अन्य विशेषताएँ
वीडियो क्षमता
Yes
इंटरफेस
USB 2.0
ऐपर्चर सीमा (एफ-एफ)
3,3 - 5,2
अंदर निर्मित फ़्लैश
Yes
कैमरा शटर गति
1/4 - 1/1600 सेकंड
फोकल लंबाई (35 मिमी फिल्म समकक्ष)
28 - 140 mm
बिजली स्रोत प्रकार
बैटरी
Brand Image Product code Product Stock Price from
Sony Cyber-shot DSC-W170 1/2.3" कॉम्पैक्ट कैमरा 10,1 MP CCD 3648 x 2736 पिक्सल चांदी Sony Cyber-shot DSC-W170 1/2.3" कॉम्पैक्ट कैमरा 10,1 MP CCD 3648 x 2736 पिक्सल चांदी
(show image)
DSC-W170S DSC-W170 0.00
(excl. VAT)
0 (incl. VAT)
Sony Cyber-shot DSC-W170 1/2.3" कॉम्पैक्ट कैमरा 10,1 MP CCD 3648 x 2736 पिक्सल सोना Sony Cyber-shot DSC-W170 1/2.3" कॉम्पैक्ट कैमरा 10,1 MP CCD 3648 x 2736 पिक्सल सोना
(show image)
DSC-W170N DSC-W170 0.00
(excl. VAT)
0 (incl. VAT)
Sony Cyber-shot DSC-W170 1/2.3" कॉम्पैक्ट कैमरा 10,1 MP CCD 3648 x 2736 पिक्सल लाल Sony Cyber-shot DSC-W170 1/2.3" कॉम्पैक्ट कैमरा 10,1 MP CCD 3648 x 2736 पिक्सल लाल
(show image)
DSC-W170R DSC-W170 0.00
(excl. VAT)
0 (incl. VAT)