location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Camcorder MiniDV DCR-HC22E 0,8 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camcorder MiniDV DCR-HC22E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-HC22E show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
कैमकॉर्डर्स Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:51:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Camcorder MiniDV DCR-HC22E 0,8 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,8 MP CCD 25,4 / 6 mm (1 / 6")
  • - ऑप्टिकल ज़ूम: 20x डिजिटल ज़ूम: 800x
  • - LCD 6,35 cm (2.5")
  • - बिल्ट-इन माइक्रोफोन बिल्ट-इन स्पीकर
More>>>
Short summary description Sony Camcorder MiniDV DCR-HC22E 0,8 MP CCD:
This short summary of the Sony Camcorder MiniDV DCR-HC22E 0,8 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Camcorder MiniDV DCR-HC22E, 0,8 MP, CCD, 25,4 / 6 mm (1 / 6"), 6,35 cm (2.5"), LCD, 400 g

Long summary description Sony Camcorder MiniDV DCR-HC22E 0,8 MP CCD:
This is an auto-generated long summary of Sony Camcorder MiniDV DCR-HC22E 0,8 MP CCD based on the first three specs of the first five spec groups.

Sony Camcorder MiniDV DCR-HC22E. कुल मेगापिक्सल: 0,8 MP, संवेदक प्रकार: CCD, ऑप्टिकल संवेदक का आकार: 25,4 / 6 mm (1 / 6"). ऑप्टिकल ज़ूम: 20x, डिजिटल ज़ूम: 800x, फोकल लंबाई सीमा: 2.3 - 46 mm. कैमकॉर्डर टेप प्रकार: Mini-DV. कैमरा शटर गति: 1/50-1/3500 सेकंड. डिस्प्ले विकर्ण: 6,35 cm (2.5"), डिस्प्ले: LCD

अनेक इमेज़ सेंसर
कुल मेगापिक्सल *
0,8 MP
संवेदक प्रकार *
CCD
ऑप्टिकल संवेदक का आकार *
25,4 / 6 mm (1 / 6")
लेंस प्रणाली
फोकल लंबाई सीमा
2.3 - 46 mm
ऑप्टिकल ज़ूम *
20x
फ़िल्टर का आकार
2,5 cm
डिजिटल ज़ूम *
800x
भंडारण
कैमकॉर्डर टेप प्रकार
Mini-DV
शटर
कैमरा शटर गति
1/50-1/3500 सेकंड
डिस्प्ले
डिस्प्ले विकर्ण *
6,35 cm (2.5")
डिस्प्ले
LCD
डिस्प्ले रिज़ॉल्यूशन
123200
कैमरे
न्यूनतम चमक
5 lx
वीडियो
समर्थन किए गए वीडियो फॉर्मेट्स
DV
ऑडियो
बिल्ट-इन माइक्रोफोन *
Yes
बिल्ट-इन स्पीकर
Yes
पोर्ट और इंटरफेस
डीवी पोर्ट
Yes
S-वीडियो इन
No
S-वीडियो आउट
Yes
वजन और आयाम
चौड़ाई
55 mm
गहराई
112 mm
ऊंचाई
90 mm
वजन *
400 g
अन्य विशेषताएँ
I/O पोर्ट्स
Audio Out, i.LINK (DV) In/Out, S-Video Out, USB, Video Out
लाइट एक्सपोजर नियंत्रण
Portrait / Beach & Ski / Sports Lesson /Landscape / Spotlight / Sunset & Moon
लेंस प्रणाली
Carl Zeiss Vario-Tessar
फेडर
Black, White, Mosaic, Monotone
Brand Image Product code Product Stock Price from
Sony MiniDV Camcorder DCR-HC94E 3,3 MP CCD Sony MiniDV Camcorder DCR-HC94E 3,3 MP CCD
(show image)
DCR-HC94E MiniDV Camcorder DCR-HC94E 0.00
(excl. VAT)
0 (incl. VAT)
Sony MiniDV Camcorder DCR-HC96E 3,3 MP CCD Sony MiniDV Camcorder DCR-HC96E 3,3 MP CCD
(show image)
DCR-HC96E MiniDV Camcorder DCR-HC96E 0.00
(excl. VAT)
0 (incl. VAT)
Sony MiniDV 1.07 Megapixel Compact DV camcorder DCR-HC46E 1,07 MP CCD Sony MiniDV 1.07 Megapixel Compact DV camcorder DCR-HC46E 1,07 MP CCD
(show image)
DCR-HC46E MiniDV 1.07 Megapixel Compact DV camcorder DCR-HC46E 0.00
(excl. VAT)
0 (incl. VAT)
Sony MiniDV Camcorder DCR-HC35E 0,8 MP CCD Sony MiniDV Camcorder DCR-HC35E 0,8 MP CCD
(show image)
DCR-HC35E MiniDV Camcorder DCR-HC35E 0.00
(excl. VAT)
0 (incl. VAT)
Sony MiniDV Camcorder DCR-HC24E 0,8 MP CCD Sony MiniDV Camcorder DCR-HC24E 0,8 MP CCD
(show image)
DCR-HC24E MiniDV Camcorder DCR-HC24E 0.00
(excl. VAT)
0 (incl. VAT)
Sony MiniDV Camcorder DCR-HC23E 0,8 MP CCD Sony MiniDV Camcorder DCR-HC23E 0,8 MP CCD
(show image)
DCR-HC23E MiniDV Camcorder DCR-HC23E 0.00
(excl. VAT)
0 (incl. VAT)
Sony MiniDV Camcorder DCR-HC44E 1,07 MP CCD Sony MiniDV Camcorder DCR-HC44E 1,07 MP CCD
(show image)
DCR-HC44E MiniDV Camcorder DCR-HC44E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)