location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HR2027/75 ब्लेंडर 1,75 L टेबलटॉप ब्लेंडर 400 W नीला, सफ़ेद

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR2027/75
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2027/75 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103354581 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
ब्लेंडर Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HR2027/75 ब्लेंडर 1,75 L टेबलटॉप ब्लेंडर 400 W नीला, सफ़ेद
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - टेबलटॉप ब्लेंडर 1,75 L नीला, सफ़ेद
  • - मिल
  • - 400 W
More>>>
Short summary description Philips HR2027/75 ब्लेंडर 1,75 L टेबलटॉप ब्लेंडर 400 W नीला, सफ़ेद:
This short summary of the Philips HR2027/75 ब्लेंडर 1,75 L टेबलटॉप ब्लेंडर 400 W नीला, सफ़ेद data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HR2027/75, टेबलटॉप ब्लेंडर, 1,75 L, 400 W, नीला, सफ़ेद

Long summary description Philips HR2027/75 ब्लेंडर 1,75 L टेबलटॉप ब्लेंडर 400 W नीला, सफ़ेद:
This is an auto-generated long summary of Philips HR2027/75 ब्लेंडर 1,75 L टेबलटॉप ब्लेंडर 400 W नीला, सफ़ेद based on the first three specs of the first five spec groups.

Philips HR2027/75. बोल (कटोरा) क्षमता: 1,75 L. प्रकार: टेबलटॉप ब्लेंडर, उत्पाद का रंग: नीला, सफ़ेद. घर निर्माण की सामग्री: प्लास्टिक, ब्लेड सामग्री: स्टेनलेस स्टील, सामग्री जार (जार्स): SAN. पॉवर: 400 W, AC इनपुट वोल्टेज: 220 - 240 V, AC इनपुट आवृत्ति: 50 - 60 Hz

प्रदर्शन
बोल (कटोरा) क्षमता *
1,75 L
मिल
Yes
डिज़ाइन
रिमूवेबल बाउल
Yes
प्रकार *
टेबलटॉप ब्लेंडर
उत्पाद का रंग *
नीला, सफ़ेद
कॉर्ड भंडारण
Yes
अलग करने योग्य ब्लेड यूनिट
Yes
फिलिंग छिद्र सहित लिड
Yes
साफ करने में आसान
Yes
डिज़ाइन
डिशवॉशर-प्रूफ पुर्जे
Yes
सामग्रियां
घर निर्माण की सामग्री
प्लास्टिक
ब्लेड सामग्री
स्टेनलेस स्टील
सामग्री जार (जार्स)
SAN
पावर
पॉवर *
400 W
AC इनपुट वोल्टेज
220 - 240 V
AC इनपुट आवृत्ति
50 - 60 Hz
पैकेजिंग सामग्रियाँ
मापन कप
Yes