location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lite-On 160GB HDD+DVD Recorder डी वी डी रिकॉर्डर

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lite-On Check ‘Lite-On’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
160GB HDD+DVD Recorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD-A740GXB-216SCBEL
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
डीवीडी / ब्लू-रे प्लेयर Check ‘Lite-On’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lite-On: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lite-On 160GB HDD+DVD Recorder डी वी डी रिकॉर्डर
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - डी वी डी रिकॉर्डर
  • - ऑडियो प्रारूप समर्थित: MP3, WAV, WMA
  • - प्रगतिशील स्कैन आउटपुट
More>>>
Short summary description Lite-On 160GB HDD+DVD Recorder डी वी डी रिकॉर्डर:
This short summary of the Lite-On 160GB HDD+DVD Recorder डी वी डी रिकॉर्डर data-sheet is auto-generated and uses the product title and the first six key specs.

Lite-On 160GB HDD+DVD Recorder, MP3, WAV, WMA, DVD+R DL, 50 W, 4,5 kg, 6 h, 160 GB

Long summary description Lite-On 160GB HDD+DVD Recorder डी वी डी रिकॉर्डर:
This is an auto-generated long summary of Lite-On 160GB HDD+DVD Recorder डी वी डी रिकॉर्डर based on the first three specs of the first five spec groups.

Lite-On 160GB HDD+DVD Recorder. ऑडियो प्रारूप समर्थित: MP3, WAV, WMA. डिस्क के प्रकार समर्थित हैं: DVD+R DL. बिजली खपत (विशिष्ट): 50 W. वजन: 4,5 kg. DVD रिकार्डिंग का अधिकतम समय: 6 h

Brand Image Product code Product Stock Price from
Lite-On

Lite-On HDD+DVD Recorder डी वी डी रिकॉर्डर
(show image)
LVW-5045 HDD+DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Lite-On

Lite-On 250GB HDD+DVD Recorder डी वी डी रिकॉर्डर
(show image)
HD-A760GXB-216SCNL 250GB HDD+DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Lite-On

Lite-On HDD+DVD Recorder डी वी डी रिकॉर्डर
(show image)
LVW5045GDL+ HDD+DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Lite-On

Lite-On HDD+DVD Recorder डी वी डी रिकॉर्डर
(show image)
LVW-5055GDL+ HDD+DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)
Lite-On

Lite-On HDD+DVD Recorder डी वी डी रिकॉर्डर
(show image)
LVW5025GHC+ HDD+DVD Recorder 0.00
(excl. VAT)
0 (incl. VAT)