location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Slim 5 Intel® Core™ i7 i7-13620H स्मरण पुस्तक 40,6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home धूसर

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82XF00ADMB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154007935 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
नोटबुक्स Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2024 09:38:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad Slim 5 Intel® Core™ i7 i7-13620H स्मरण पुस्तक 40,6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home धूसर
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - स्मरण पुस्तक क्लैमशेल धूसर
  • - Intel® Core™ i7 i7-13620H
  • - 40,6 cm (16") WUXGA 1920 x 1200 पिक्सल IPS LCD बैकलाइट 16:10
  • - 16 GB LPDDR5-SDRAM 5200 MHz
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) ब्लूटूथ 5.2
  • - लिथियम पॉलिमर (ली पो ) 56,6 Wh 65 W
  • - Windows 11 Home 64-bit
More>>>
Short summary description Lenovo IdeaPad Slim 5 Intel® Core™ i7 i7-13620H स्मरण पुस्तक 40,6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home धूसर:
This short summary of the Lenovo IdeaPad Slim 5 Intel® Core™ i7 i7-13620H स्मरण पुस्तक 40,6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home धूसर data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Slim 5, Intel® Core™ i7, 40,6 cm (16"), 1920 x 1200 पिक्सल, 16 GB, 512 GB, Windows 11 Home

Long summary description Lenovo IdeaPad Slim 5 Intel® Core™ i7 i7-13620H स्मरण पुस्तक 40,6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home धूसर:
This is an auto-generated long summary of Lenovo IdeaPad Slim 5 Intel® Core™ i7 i7-13620H स्मरण पुस्तक 40,6 cm (16") WUXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home धूसर based on the first three specs of the first five spec groups.

Lenovo IdeaPad Slim 5. उत्पाद का प्रकार: स्मरण पुस्तक, रूप गुणक: क्लैमशेल. प्रोसेसर फैमिली: Intel® Core™ i7, प्रोसेसर मॉडल: i7-13620H. डिस्प्ले विकर्ण: 40,6 cm (16"), HD प्रकार: WUXGA, डिस्प्ले रिज़ॉल्यूशन: 1920 x 1200 पिक्सल. इंटरनल मेमोरी: 16 GB, इंटरनल मेमोरी का प्रकार: LPDDR5-SDRAM. कुल स्टोरेज क्षमता: 512 GB, भंडारण मीडिया: SSD. ऑन-बोर्ड ग्राफिक्स एडैप्टर मॉडल: Intel® UHD Graphics. ऑपरेटिंग प्रणाली स्थापित: Windows 11 Home. उत्पाद का रंग: धूसर. वजन: 1,89 kg

डिज़ाइन
रंग का नाम
Cloud Grey
उत्पाद का प्रकार *
स्मरण पुस्तक
उत्पाद का रंग *
धूसर
रूप गुणक *
क्लैमशेल
घर निर्माण की सामग्री
एक्रिलोनिट्राइल ब्यूटाडीन स्टाइलिन (ए बी ऐस), एल्यूमीनियम, पॉलीकार्बोनेट (PC)
डिस्प्ले
डिस्प्ले विकर्ण *
40,6 cm (16")
डिस्प्ले रिज़ॉल्यूशन *
1920 x 1200 पिक्सल
टच स्क्रीन *
No
HD प्रकार
WUXGA
पैनल का प्रकार
IPS
LCD बैकलाइट
Yes
मूल अभिमुखता अनुपात
16:10
एंटी-ग्लेयर स्क्रीन
Yes
डिस्प्ले चमक
300 cd/m²
RGB रंग स्पेस
NTSC
रंगों का विस्तार
45%
ताज़ा करने की अधिकतम दर
60 Hz
कंट्रास्ट अनुपात (विशिष्ट)
1000:1
प्रोसेसर
प्रोसेसर विनिर्माता *
Intel
प्रोसेसर फैमिली *
Intel® Core™ i7
प्रोसेसर जेनरेशन
13th gen Intel® Core™ i7
प्रोसेसर मॉडल *
i7-13620H
प्रोसेसर कोर
10
प्रोसेसर थ्रेड्स
16
प्रोसेसर बूस्ट फ्रीक्वेंसी
4,9 GHz
प्रदर्शन कोर
6
कुशल कोर
4
प्रदर्शन-कोर मैक्स टर्बो फ्रीक्वेंसी
4,9 GHz
दक्ष-कोर मैक्स टर्बो फ्रीक्वेंसी
3,6 GHz
प्रोसेसर कैशे
24 MB
प्रोसेसर कैशे का प्रकार
Smart Cache
प्रोसेसर बेस पावर
45 W
अधिकतम टर्बो पावर
115 W
मेमोरी
इंटरनल मेमोरी *
16 GB
इंटरनल मेमोरी का प्रकार
LPDDR5-SDRAM
मेमोरी घड़ी की गति
5200 MHz
मेमोरी फ़ॉर्म फ़ैक्टर
सवार
अधिकतम इंटरनल मेमोरी *
16 GB
मेमोरी चैनेल्स
दोहरा-चैनल
भंडारण
कुल स्टोरेज क्षमता *
512 GB
भंडारण मीडिया *
SSD
कुल SSDs क्षमता
512 GB
एसएसडी की स्थापित संख्या
1
SSD की क्षमता
512 GB
SSD इंटरफ़ेस
PCI Express 4.0
NVMe
Yes
SSD फॉर्म फैक्टर
M.2
ऑप्टिकल ड्राइव का प्रकार *
No
कार्ड रीडर एकीकृत
Yes
संगत मेमोरी कार्ड
MicroSD (TransFlash)
ग्राफिक्स
पृथक ग्राफिक एडैप्टर मॉडेल *
अनुपलब्ध
ऑन-बोर्ड ग्राफिक्स ऐडाप्टर *
Yes
ऑन-बोर्ड GPU निर्माता
Intel
डिसक्रीट ग्राफिक्स एडैप्टर *
No
ओन-बोर्ड ग्राफ़िक्स ऐडाप्टर परिवार
Intel® UHD Graphics
ऑन-बोर्ड ग्राफिक्स एडैप्टर मॉडल *
Intel® UHD Graphics
ऑडियो
ऑडियो सिस्टम
डॉल्बी ऑडियो
इन-बिल्ट स्पीकर्स की संख्या
2
स्पीकर पावर
2 W
बिल्ट-इन माइक्रोफोन
Yes
माइक्रोफोन की संख्या
2
कैमरे
सामने का कैमरा
Yes
फ्रंट कैमरा रिज़ॉल्यूशन
1920 x 1080 पिक्सल
फ्रंट कैमरा HD का प्रकार
Full HD
इन्फ्रारेड (IR) कैमरा
Yes
गोपनीयता कैमरा
Yes
गोपनीयता का प्रकार
गोपनीयता शटर
नेटवर्किंग
टॉप वाईफाई स्टैण्डर्ड *
Wi-Fi 6 (802.11ax)
वाई-फाई मानक
Wi-Fi 6 (802.11ax)
मोबाइल नेटवर्क कनेक्शन *
No
एंटीना के प्रकार
2x2
इथरनेट LAN
No
ब्लूटूथ
Yes
ब्लूटूथ संस्करण
5.2
WWAN
स्थापित नहीं
पोर्ट और इंटरफेस
USB 3.2 (3.1 जनरल 1) टाइप-A पोर्ट्स की मात्रा *
2
USB 3.2 (3.1 जनरल 1) टाइप-C पोर्ट्स की मात्रा *
2
HDMI पोर्ट की संख्या *
1
HDMI संस्करण
1.4b
कॉम्बो हेडफोन/माइक पोर्ट
Yes
USB टाइप-C डिस्प्लेपोर्ट वैकल्पिक मोड
Yes
USB पावर डिलिवरी (संशोधन 2.0)
Yes
USB स्लीप-एंड-चार्ज
Yes
USB स्लीप-एंड-चार्ज पोर्ट्स
1
प्रदर्शन
मदरबोर्ड चिपसेट
Intel SoC
कीबोर्ड
कीबोर्ड भाषा
बेल्जियन
संख्यात्मक कीपैड *
Yes
कीबोर्ड बैकलिट
Yes
अनेक साफ्टवेयर
ऑपरेटिंग सिस्टम आर्किटेक्चर
64-bit
ऑपरेटिंग सिस्टम भाषा
जर्मन, डच, अंग्रेज़ी, फ़्रांसीसी
ट्रायल सॉफ्टवेयर
Office
ऑपरेटिंग प्रणाली स्थापित *
Windows 11 Home
बैटरी
बैटरी तकनीक
लिथियम पॉलिमर (ली पो )
बैटरी की क्षमता (Watt घंटे) *
56,6 Wh
क्विक चार्ज
Yes
पावर
AC एडेप्टर की पावर
65 W
AC एडेप्टर की आवृत्ति
50/60 Hz
AC एडेप्टर की इनपुट वोल्टेज
100 - 240 V
अनेक सुरक्षा
फिंगरप्रिंट रीडर
No
विंडोज हैलो
Yes
ट्रस्टेड प्लेटफॉर्म मॉड्यूल (TPM)
Yes
ट्रस्टेड प्लेटफ़ार्म मोड्यूल (TPM) संस्करण
2.0
पासवर्ड सुरक्षा
Yes
पासवर्ड सुरक्षा का प्रकार
BIOS, HDD, पर्यवेक्षक, उपयोगकर्ता
संचालन की स्थिति
ऑपरेटिंग तापमान (T-T)
5 - 35 °C
स्टोरेज तापमान (टी-टी)
5 - 43 °C
ऑपरेटिंग सापेक्ष आर्द्रता (H-H)
8 - 95%
स्टोरेज सापेक्ष आर्द्रता (H-H)
5 - 95%
अधिकतम शिपिंग ऊंचाई
3048 m
वहनीयता
संधारणीयता अनुपालन
Yes
स्थिरता प्रमाण पत्र
ऊर्जा स्टार, EPEAT Gold, RoHS
वजन और आयाम
चौड़ाई
356 mm
गहराई
251 mm
ऊंचाई
17,9 mm
वजन *
1,89 kg
Brand Image Product code Product Stock Price from
Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung Lenovo Go Wireless ANC Headset - Headset - Rausch-Unterdrückung
(show image)
GXD1C99239 Go Wireless ANC Headset - Headset - Rausch-Unterdrückung 0.00
(excl. VAT)
0 (incl. VAT)