location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H स्मरण पुस्तक 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home काला

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gaming 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81Y4018CMH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195890358017 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
नोटबुक्स Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H स्मरण पुस्तक 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home काला
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - गेमिंग स्मरण पुस्तक क्लैमशेल काला
  • - Intel® Core™ i5 i5-10300H 2,5 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 पिक्सल IPS LCD बैकलाइट 16:9
  • - 8 GB DDR4-SDRAM 2933 MHz 2 x 4 GB
  • - 512 GB SSD
  • - NVIDIA® GeForce® GTX 1650 Ti 4 GB Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) इथरनेट LAN 10,100,1000 Mbit/सेकंड ब्लूटूथ 5.0
  • - लिथियम पॉलिमर (ली पो ) 45 Wh 9,7 h 135 W
  • - Windows 10 Home 64-bit
More>>>
Short summary description Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H स्मरण पुस्तक 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home काला:
This short summary of the Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H स्मरण पुस्तक 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home काला data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Gaming 3, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 पिक्सल, 8 GB, 512 GB

Long summary description Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H स्मरण पुस्तक 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home काला:
This is an auto-generated long summary of Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H स्मरण पुस्तक 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) Windows 10 Home काला based on the first three specs of the first five spec groups.

Lenovo IdeaPad Gaming 3. उत्पाद का प्रकार: स्मरण पुस्तक, रूप गुणक: क्लैमशेल. प्रोसेसर फैमिली: Intel® Core™ i5, प्रोसेसर मॉडल: i5-10300H, प्रोसेसर की फ्रीक्वेंसी: 2,5 GHz. डिस्प्ले विकर्ण: 39,6 cm (15.6"), HD प्रकार: Full HD, डिस्प्ले रिज़ॉल्यूशन: 1920 x 1080 पिक्सल. इंटरनल मेमोरी: 8 GB, इंटरनल मेमोरी का प्रकार: DDR4-SDRAM. कुल स्टोरेज क्षमता: 512 GB, भंडारण मीडिया: SSD. ऑन-बोर्ड ग्राफिक्स एडैप्टर मॉडल: Intel® UHD Graphics. ऑपरेटिंग प्रणाली स्थापित: Windows 10 Home. उत्पाद का रंग: काला

डिज़ाइन
रंग का नाम
Onyx black
उत्पाद का प्रकार *
स्मरण पुस्तक
उत्पाद का रंग *
काला
रूप गुणक *
क्लैमशेल
घर निर्माण की सामग्री
एक्रिलोनिट्राइल ब्यूटाडीन स्टाइलिन (ए बी ऐस), पॉलीकार्बोनेट (PC)
बाजार की स्थिति
गेमिंग
डिस्प्ले
डिस्प्ले विकर्ण *
39,6 cm (15.6")
डिस्प्ले रिज़ॉल्यूशन *
1920 x 1080 पिक्सल
टच स्क्रीन *
No
HD प्रकार
Full HD
पैनल का प्रकार
IPS
LCD बैकलाइट
Yes
मूल अभिमुखता अनुपात
16:9
एंटी-ग्लेयर स्क्रीन
Yes
डिस्प्ले चमक
250 cd/m²
RGB रंग स्पेस
NTSC
रंगों का विस्तार
45%
ताज़ा करने की अधिकतम दर
60 Hz
प्रोसेसर
प्रोसेसर विनिर्माता *
Intel
प्रोसेसर फैमिली *
Intel® Core™ i5
प्रोसेसर जेनरेशन
10th gen Intel® Core™ i5
प्रोसेसर मॉडल *
i5-10300H
प्रोसेसर कोर
4
प्रोसेसर बूस्ट फ्रीक्वेंसी
4,5 GHz
प्रोसेसर की फ्रीक्वेंसी *
2,5 GHz
प्रोसेसर कैशे
8 MB
प्रोसेसर कैशे का प्रकार
Smart Cache
कन्फिगर-करने-योग्य TDP-डाउन
35 W
मेमोरी
इंटरनल मेमोरी *
8 GB
इंटरनल मेमोरी का प्रकार
DDR4-SDRAM
मेमोरी घड़ी की गति
2933 MHz
मेमोरी फ़ॉर्म फ़ैक्टर
SO-DIMM
मेमोरी लेआउट (स्लॉट्स x आकार)
2 x 4 GB
मेमोरी स्लॉट्स
2x SO-DIMM
अधिकतम इंटरनल मेमोरी *
16 GB
ECC
No
भंडारण
कुल स्टोरेज क्षमता *
512 GB
भंडारण मीडिया *
SSD
कुल SSDs क्षमता
512 GB
एसएसडी की स्थापित संख्या
1
SSD की क्षमता
512 GB
SSD इंटरफ़ेस
NVMe, PCI Express 3.0
NVMe
Yes
SSD फॉर्म फैक्टर
M.2
ऑप्टिकल ड्राइव का प्रकार *
No
कार्ड रीडर एकीकृत
No
ग्राफिक्स
पृथक ग्राफिक एडैप्टर मॉडेल *
NVIDIA® GeForce® GTX 1650 Ti
असतत ग्राफिक्स ऐडाप्टर मेमोरी
4 GB
डिस्क्रीट ग्राफ़िक मेमोरी प्रकार
GDDR6
ऑन-बोर्ड ग्राफिक्स ऐडाप्टर *
Yes
डिसक्रीट ग्राफिक्स एडैप्टर *
Yes
ऑन-बोर्ड ग्राफिक्स एडैप्टर मॉडल *
Intel® UHD Graphics
ऑडियो
ऑडियो सिस्टम
डॉल्बी ऑडियो
इन-बिल्ट स्पीकर्स की संख्या
2
स्पीकर पावर
1,5 W
बिल्ट-इन माइक्रोफोन
Yes
माइक्रोफोन की संख्या
2
कैमरे
सामने का कैमरा
Yes
सामने के कैमरा का रिजोल्यूशन (संख्यात्मक)
1 MP
फ्रंट कैमरा HD का प्रकार
HD
गोपनीयता कैमरा
Yes
गोपनीयता का प्रकार
गोपनीयता शटर
नेटवर्किंग
टॉप वाईफाई स्टैण्डर्ड *
Wi-Fi 6 (802.11ax)
वाई-फाई मानक
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
मोबाइल नेटवर्क कनेक्शन *
No
नेटवर्किंग
एंटीना के प्रकार
2x2
इथरनेट LAN
Yes
इथरनेट लैन डाटा की दरें
10, 100, 1000 Mbit/सेकंड
ब्लूटूथ
Yes
ब्लूटूथ संस्करण
5.0
पोर्ट और इंटरफेस
USB 3.2 (3.1 जनरल 1) टाइप-A पोर्ट्स की मात्रा *
2
USB 3.2 (3.1 जनरल 1) टाइप-C पोर्ट्स की मात्रा *
1
ईथरनेट LAN (RJ-45) पोर्ट्स
1
HDMI पोर्ट की संख्या *
1
HDMI संस्करण
2.0
कॉम्बो हेडफोन/माइक पोर्ट
Yes
चार्जिंग पोर्ट प्रकार
डीसी-इन जैक
प्रदर्शन
मदरबोर्ड चिपसेट
Intel HM470
कीबोर्ड
संकेत यंत्र
टचपैड
कीबोर्ड भाषा
अंग्रेज़ी
संख्यात्मक कीपैड *
Yes
कीबोर्ड बैकलिट
Yes
कीबोर्ड बैकलिट रंग
नीला
अनेक साफ्टवेयर
ऑपरेटिंग सिस्टम आर्किटेक्चर
64-bit
ऑपरेटिंग सिस्टम भाषा
जर्मन, डच, अंग्रेज़ी, फ़्रांसीसी
ऑपरेटिंग प्रणाली स्थापित *
Windows 10 Home
प्रोसेसर की विशेष सुविधाएँ
इनहांस्ड इन्टेल स्पीडस्टेप टेक्नोलॉजी
Yes
इन्टेल फ्लेक्स मेमोरी एक्ससेस
Yes
इन्टेल ट्रस्टेड एक्जीक्यूशन टेक्नोलॉजी
No
इन्टेल वीटी-एक्स विद एक्सटेंडेड पेज टेबल्स (ईपीटी)
Yes
इंटेल स्टेबल इमेज प्लेटफॉर्म प्रोग्राम (SIPP)
No
इन्टेल साफ्टवेयर गार्ड एक्सटेंशन्स (इन्टेल एसजीएक्स)
Yes
इन्टेल 64
Yes
एग्ज़िक्यूट डिसेबल बिट
Yes
निष्क्रिय अवस्थाएँ
Yes
CPU कॉन्फ़िगरेशन (अधिकतम)
1
अंतःस्थापित विकल्प उपलब्ध है
No
इंटेल वर्चुअलाइजेशन टेक्नोलॉजी फॉर डायरेक्टेड आई/ओ (वीटी-डी)
Yes
इन्टेल वर्चुअलाइजेशन टेक्नोलॉजी (वीटी-एक्स)
Yes
बैटरी
बैटरी तकनीक
लिथियम पॉलिमर (ली पो )
बैटरी की क्षमता (Watt घंटे) *
45 Wh
बैटरी का कार्यकाल (अधिकतम)
9,7 h
क्विक चार्ज
Yes
पावर
AC एडेप्टर की पावर
135 W
अनेक सुरक्षा
फिंगरप्रिंट रीडर
No
ट्रस्टेड प्लेटफॉर्म मॉड्यूल (TPM)
Yes
पासवर्ड सुरक्षा
Yes
पासवर्ड सुरक्षा का प्रकार
HDD, पावर ऑन, पर्यवेक्षक
संचालन की स्थिति
ऑपरेटिंग तापमान (T-T)
5 - 35 °C
स्टोरेज तापमान (टी-टी)
5 - 43 °C
ऑपरेटिंग सापेक्ष आर्द्रता (H-H)
8 - 95%
स्टोरेज सापेक्ष आर्द्रता (H-H)
5 - 95%
अनेक सर्टिफिकेट
प्रमाणीकरण
ErP lot3
वहनीयता
स्थिरता प्रमाण पत्र
ऊर्जा स्टार, GREENGUARD, RoHS
वजन और आयाम
चौड़ाई
359 mm
गहराई
249,6 mm
ऊंचाई
24,9 mm
वजन *
2,2 kg