location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Wasgij Original 8: High Tide! 2x 1000 pcs जिगसॉ पज़ल 1000 नग कॉमिक्स

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Wasgij
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Original
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Original 8: High Tide! 2x 1000 pcs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81508
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126815083
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
पहेलियां Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wasgij Original 8: High Tide! 2x 1000 pcs जिगसॉ पज़ल 1000 नग कॉमिक्स
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - जिगसॉ पज़ल
  • - कॉमिक्स
  • - वयस्क
  • - कोई भी लिंग
  • - अनुमोदित उम्र (न्यूनतम): 12 साल
  • - सामग्री: गत्ता
  • - 1000 नग
More>>>
Short summary description Wasgij Original 8: High Tide! 2x 1000 pcs जिगसॉ पज़ल 1000 नग कॉमिक्स:
This short summary of the Wasgij Original 8: High Tide! 2x 1000 pcs जिगसॉ पज़ल 1000 नग कॉमिक्स data-sheet is auto-generated and uses the product title and the first six key specs.

Wasgij Original 8: High Tide! 2x 1000 pcs, 1000 नग, कॉमिक्स, 12 साल

Long summary description Wasgij Original 8: High Tide! 2x 1000 pcs जिगसॉ पज़ल 1000 नग कॉमिक्स:
This is an auto-generated long summary of Wasgij Original 8: High Tide! 2x 1000 pcs जिगसॉ पज़ल 1000 नग कॉमिक्स based on the first three specs of the first five spec groups.

Wasgij Original 8: High Tide! 2x 1000 pcs. पहेली टुकड़ों की संख्या: 1000 नग. शैली: कॉमिक्स, थीम: Wasgij, अनुमोदित उम्र (न्यूनतम): 12 साल

विशेषताएँ
उत्पाद का प्रकार *
जिगसॉ पज़ल
शैली *
कॉमिक्स
थीम
Wasgij
आयु समूह सिफारिश *
वयस्क
सुझाव दिया गया लिंग *
कोई भी लिंग
अनुमोदित उम्र (न्यूनतम) *
12 साल
सामग्री
गत्ता
क्यूआर कोड
No
मूल देश
नीदरलैंड
जारी करने का दिनांक (DD/MM/YYYY)
03,10,2016
अनेक पैकेजिंग डेटा
पैकेजों के प्रकार
पेटी
पैकेज की चौडाई
370 mm
पैकेज की गहराई
70 mm
पैकेज की ऊंचाई
270 mm
पैकेज का वजन
1,28 kg
पैकेज का आयतन
6993 cm³
पैकेजिंग सामग्रियाँ
पहेलियों की संख्या *
2
पैकेजिंग सामग्रियाँ
पहेली टुकड़ों की संख्या *
1000 नग
पहेली 2 टुकड़ों की संख्या
1000 नग
लॉजिस्टिक डेटा
रंग-पट्टिका चौडाई
100 cm
रंग-पट्टिका लंबाई
120 cm
रंग-पट्टिका ऊंचाई
2 m
रंग-पट्टिका भार
319,2 kg
प्रति पैलेट कार्टन की संख्या
20 नग
प्रति रंग-पट्टिका स्तर पर डिब्बों की संख्या
5 नग
प्रति पैलट परतों की संख्या
4 नग
मात्रा प्रति पैलेट
240 नग
प्रति मास्टर (आउटर) केस की संख्या
12 नग
मास्टर कार्टन की चौड़ाई
410 mm
मास्टर (बाहरी) केस की लंबाई
560 mm
मास्टर कार्टन की ऊँचाई
380 mm
मास्टर कार्टन का वजन
16 kg
मास्टर (बाहरी) केस का खाली वजन
196 g
मास्टर कार्टन का आयतन
87248 cm³