location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Advanced Glossy Photo Paper-50 sht/A4/210 x 297 mm फ़ोटो पेपर

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced Glossy Photo Paper-50 sht/A4/210 x 297 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7865A
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
फ़ोटो पेपर्स Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2023 15:50:45
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP Advanced Glossy Photo Paper-50 sht/A4/210 x 297 mm फ़ोटो पेपर:
This short summary of the HP Advanced Glossy Photo Paper-50 sht/A4/210 x 297 mm फ़ोटो पेपर data-sheet is auto-generated and uses the product title and the first six key specs.

HP Advanced Glossy Photo Paper-50 sht/A4/210 x 297 mm, 226,1 mm, 20,6 mm, 312,4 mm, 780 g, 1 नग, 226,1 mm

Long summary description HP Advanced Glossy Photo Paper-50 sht/A4/210 x 297 mm फ़ोटो पेपर:
This is an auto-generated long summary of HP Advanced Glossy Photo Paper-50 sht/A4/210 x 297 mm फ़ोटो पेपर based on the first three specs of the first five spec groups.

HP Advanced Glossy Photo Paper-50 sht/A4/210 x 297 mm. चौड़ाई: 226,1 mm, गहराई: 20,6 mm, ऊंचाई: 312,4 mm. मात्रा प्रति पैक: 1 नग, पैकेज की चौडाई: 226,1 mm, पैकेज की गहराई: 20,6 mm. रंग-पट्टिका भार: 615 g, पैलेट के आयाम (चौ. xग.xऊँ.): 1228,39 x 980,14 x 1113,79 mm

वजन और आयाम
चौड़ाई
226,1 mm
गहराई
20,6 mm
ऊंचाई
312,4 mm
वजन
780 g
अनेक पैकेजिंग डेटा
मात्रा प्रति पैक
1 नग
अनेक पैकेजिंग डेटा
पैकेज की चौडाई
226,1 mm
पैकेज की गहराई
20,6 mm
पैकेज की ऊंचाई
312,4 mm
पैकेज का वजन
870 g
लॉजिस्टिक डेटा
रंग-पट्टिका भार
615 g
पैलेट के आयाम (चौ. xग.xऊँ.)
1228,39 x 980,14 x 1113,79 mm