location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet G510h थर्मल इंकजेट A4 4800 x 1200 DPI 6 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G510h
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB868A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962535882 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
मल्टीफंक्शनल प्रिंटर्स Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2012
Product end of life date
Bullet Points HP OfficeJet G510h थर्मल इंकजेट A4 4800 x 1200 DPI 6 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - घर और कार्यालय थर्मल इंकजेट रंगीन छपाई
  • - 4800 x 1200 DPI
  • - मुद्रण रंग: काला, हरिनील, मैजेंटा, पीला
  • - A4 6 ppm
  • - रंगीन कॉपी करना रंगीन स्कैनिंग रंगीन फिक्सिंग
  • - यूएसबी पोर्ट इथरनेट LAN
  • - इंटरनल मेमोरी: 64 MB अंतर्निहित प्रोसेसर 192 MHz
  • - 5,9 kg
Long product name HP OfficeJet G510h थर्मल इंकजेट A4 4800 x 1200 DPI 6 ppm :
The short editorial description of HP OfficeJet G510h थर्मल इंकजेट A4 4800 x 1200 DPI 6 ppm

HP Officejet 4500 All-in-One Printer - G510h
More>>>
HP OfficeJet G510h थर्मल इंकजेट A4 4800 x 1200 DPI 6 ppm:
The official marketing text of HP OfficeJet G510h थर्मल इंकजेट A4 4800 x 1200 DPI 6 ppm as supplied by the manufacturer

These affordable all-in-ones print professional quality colour at a low cost per page. Productive and reliable, they can help you stay on task at work or home. The HP Officejet 4500 All-in-One includes Ethernet and an ADF for enhanced productivity.

Short summary description HP OfficeJet G510h थर्मल इंकजेट A4 4800 x 1200 DPI 6 ppm:
This short summary of the HP OfficeJet G510h थर्मल इंकजेट A4 4800 x 1200 DPI 6 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet G510h, थर्मल इंकजेट, रंगीन छपाई, 4800 x 1200 DPI, रंगीन कॉपी करना, A4, काला

Long summary description HP OfficeJet G510h थर्मल इंकजेट A4 4800 x 1200 DPI 6 ppm:
This is an auto-generated long summary of HP OfficeJet G510h थर्मल इंकजेट A4 4800 x 1200 DPI 6 ppm based on the first three specs of the first five spec groups.

HP OfficeJet G510h. मुद्रण तकनीक: थर्मल इंकजेट, मुद्रण: रंगीन छपाई, अधिकतम रेसोल्यूशन: 4800 x 1200 DPI, प्रिंट गति (रंगीन, सामान्य गुणवत्ता,A4/US लेटर): 4 ppm. प्रतिलिपि करना: रंगीन कॉपी करना, अधिकतम कॉपी रिज़ॉल्यूशन: 1200 x 1200 DPI. स्कैनिंग: रंगीन स्कैनिंग, ऑप्टिकल स्कैनिंग रिज़ॉल्यूशन: 1200 x 2400 DPI. फ़ैक्स करना: रंगीन फिक्सिंग. अधिकतम ISO A-सीरीज कागज आकार: A4. उत्पाद का रंग: काला

प्रिंट
मुद्रण तकनीक *
थर्मल इंकजेट
मुद्रण *
रंगीन छपाई
डुप्लेक्स प्रिंटिंग *
No
अधिकतम रेसोल्यूशन *
4800 x 1200 DPI
प्रिंट गति (काला, तेज सामान्य गुणवत्ता, A4/US लेटर) *
6 ppm
प्रिंट गति (रंगीन, सामान्य गुणवत्ता,A4/US लेटर)
4 ppm
प्रिंट गति (काला, ड्राफ्ट गुणवत्ता, A4/US लेटर)
28 ppm
प्रिंट गति (रंगीन, ड्राफ्ट गुणवत्ता, A4/US लेटर)
22 ppm
प्रिंट मार्जिन्स (शीर्ष, निचला, दाएँ, बाएँ)
3,3 mm
प्रतिलिपि बनाना
डुप्लेक्स कॉपी करना *
No
प्रतिलिपि करना *
रंगीन कॉपी करना
अधिकतम कॉपी रिज़ॉल्यूशन *
1200 x 1200 DPI
कॉपी गति (सामान्य गुणवत्ता, काला, A4)
4,5 cpm
कॉपी गति (सामान्य गुणवत्ता, रंगीन, A4)
2 cpm
प्रतियों की अधिकतम संख्या
90 प्रतियां
कॉपियर का आकार परिवर्तन
25 - 400%
PC मुक्त प्रतिलिपि
Yes
स्कैनिंग
डुप्लेक्स स्कैनिंग *
No
स्कैनिंग *
रंगीन स्कैनिंग
ऑप्टिकल स्कैनिंग रिज़ॉल्यूशन *
1200 x 2400 DPI
स्कैनर प्रकार *
फ्लेटबेड एवं ADF स्कैनर
स्कैन तकनीक
CIS
छवि प्रारूप का समर्थन
BMP, JPEG, PNG, TIFF
दस्तावेज़ फॉर्मेट्स समर्थित है
DOC, HTML, PDF, RTF, TXT, XLS, XML, XPS
ग्रे स्केल लेवल
256
स्कैन ड्राइवर्स
TWAIN
TWAIN संस्करण
13
फैक्स
डुप्लेक्स फैक्स करना
No
फ़ैक्स करना *
रंगीन फिक्सिंग
फ़ैक्स रिज़ॉल्यूशन (काला और सफ़ेद)
300 x 300 DPI
फ़ैक्स रिज़ॉल्यूशन (रंगीन)
300 x 300 DPI
फैक्स संचरण की गति
3 सेकंड/पेज
मोडम की गति
33,6 Kbit/सेकंड
फैक्स मेमोरी
100 पृष्ठ
स्वत: रिडायलिंग
Yes
स्पीड डायलिंग
Yes
फैक्स स्पीड डायलिंग (अधिकतम संख्या)
99
फैक्स अग्रेषण
Yes
फैक्स प्रसारण
48 स्थान
फैक्स भेजने में देरी
Yes
स्वत: कम करना
Yes
विशिष्ट वलय
Yes
विशेषताएँ
अनुमोदित कार्य चक्र
350 - 600 पृष्ठ प्रति माह
अधिकतम कार्य चक्र *
3000 पृष्ठ प्रति माह
प्रिंट कार्टिज की संख्या *
2
मुद्रण रंग *
काला, हरिनील, मैजेंटा, पीला
पृष्ठ विवरण भाषाएँ
PCL 3
ऑल-इन-वन-मल्टीटास्किंग
Yes
इनपुट और आउटपुट क्षमता
इनपुट ट्रे की कुल संख्या *
1
कुल इनपुट क्षमता *
100 शीट्स
कुल आउटपुट क्षमता *
20 शीट्स
पेपर इनपुट प्रकार
कागज़ की ट्रे
स्वतः दस्तावेज़ फ़ीडर (ADF)
Yes
स्वचालित दस्तावेज फीडर (एडीएफ) इनपुट क्षमता
20 शीट्स
इनपुट ट्रे की अधिकतम संख्या
1
कागज प्रबंधन
अधिकतम ISO A-सीरीज कागज आकार *
A4
पेपर ट्रे मीडिया के प्रकार *
लिफ़ाफ़े, Iron-On Transfers, फोटो पेपर, कोरा कागज़
आईएसओ ए-सीरीज़ आकार (ए 0 ... ए 9) *
A4, A5
ISO C-सीरीज आकार (C0...C9)
C6
गैर-ISO प्रिंट मीडिया के आकार
हागकी कार्ड
JIS B-सीरीज आकार (B0...B9)
B5
लिफाफों का आकार
DL
पोर्ट और इंटरफेस
मानक इंटरफ़ेस
Ethernet, USB
सीधी मुद्रण *
No
यूएसबी पोर्ट
Yes
USB 2.0 पोर्ट की मात्रा
1
नेटवर्किंग
वाई-फाई *
No
इथरनेट LAN *
Yes
कैबलिंग तकनीक
10/100Base-T(X)
इथरनेट लैन डाटा की दरें
10,100 Mbit/सेकंड
समर्थित नेटवर्क प्रोटोकॉल (IPv4)
TCP/IP
मोबाइल मुद्रण तकनीकें
असमर्थित
प्रदर्शन
कार्ड रीडर एकीकृत
No
इंटरनल मेमोरी *
64 MB
अंतर्निहित प्रोसेसर
Yes
प्रोसेसर की फ्रीक्वेंसी
192 MHz
डिज़ाइन
उत्पाद का रंग *
काला
बाजार की स्थिति *
घर और कार्यालय
अंदर निर्मित डिस्प्ले *
Yes
डिस्प्ले
LCD
पावर
बिजली की खपत (औसत परिचालन)
17 W
बिजली की खपत (स्टैंडबाय)
3 W
बिजली की खपत (स्लीप)
2,8 W
बिजली की खपत (बंद)
0,4 W
ब्रांड-विशिष्ट विशेषताएँ
HP ई-प्रिंट
No
HP सॉफ्टवेयर प्रदान किए गए
HP Solution Center, HP Smart Web Printing, HP Document Manager 2.0
सिस्टम आवश्यकताएं
विंडोज संचालन प्रणाली समर्थित
Windows 7, Windows Vista
न्यूनतम रैम
1024 MB
न्यूनतम संग्रहण ड्राइव की जगह
1100 MB
न्यूनतम प्रोसेसर
1 GHz
संचालन की स्थिति
ऑपरेटिंग सापेक्ष आर्द्रता (H-H)
15 - 85%
ऑपरेटिंग तापमान (T-T)
5 - 40 °C
वहनीयता
स्थिरता प्रमाण पत्र
ऊर्जा स्टार
वजन और आयाम
चौड़ाई
433,5 mm
गहराई
401,5 mm
ऊंचाई
216,7 mm
वजन
5,9 kg
अनेक पैकेजिंग डेटा
पैकेज की चौडाई
475 mm
पैकेज की गहराई
250 mm
पैकेज की ऊंचाई
345 mm
पैकेज का वजन
7,64 kg
पैकेजिंग सामग्रियाँ
कार्ट्रिज शामिल
Yes
पावर कॉर्ड शामिल
Yes
त्वरित स्थापना गाइड
Yes
अन्य विशेषताएँ
सॉफ्टवेयर सी.डी.
Yes
Source Review comments Score
pcquest.com
Updated:
2016-12-27 23:40:03
The HP OfficeJet 4500 is an entry level MFD aimed at small offices with low to moderate printing needs. Hence it has all the basic features that would be required by this audience, such as printing, scanning, fax and photocopy functions. Being compact...
Bottom line Recommended for budget conscious users requiring an MFD with focus on document printing. Ankush MahajanPage(s) 1 PrintCommentEmailDiggDel.icio.usRedditTwitter HP Pavilion dv6-2005ax NotebookMeasuring the Power of a GPUAMD Phenom X6 1090T Process...
0%