location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t630 Thin Client 1,52 kg

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP t630 Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9VR03PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850118241 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
थिन क्लाइंट्स Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Warranty: 3 year (3-3-0) limited warranty and service offering includes 3 year of unit exchange with no on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP t630 Thin Client 1,52 kg :
The short editorial description of HP t630 Thin Client 1,52 kg

t630 Thin Client
More>>>
HP t630 Thin Client 1,52 kg:
The official marketing text of HP t630 Thin Client 1,52 kg as supplied by the manufacturer

The perfect partner to take your business to the cloud
Optimize your cloud-based deployments with the powerful, highly configurable, and long lifecycle HP t630 Thin Client. Support your business now and in the future with quad-core processing[1], dual UHD/4K display compatibility, and options for device and network connectivity and local storage.[2]

Short summary description HP t630 Thin Client 1,52 kg:
This short summary of the HP t630 Thin Client 1,52 kg data-sheet is auto-generated and uses the product title and the first six key specs.

HP t630 Thin Client, 120 mm, 220 mm, 251 mm, 1,52 kg

Long summary description HP t630 Thin Client 1,52 kg:
This is an auto-generated long summary of HP t630 Thin Client 1,52 kg based on the first three specs of the first five spec groups.

HP t630 Thin Client. चौड़ाई: 120 mm, गहराई: 220 mm, ऊंचाई: 251 mm

Designed to go above and beyond

Speed performance with an expertly engineered thin client driven by an embedded x86 quad-core[1] system-on-a-chip. The integrated AMD Radeon graphics engine supports up to two UHD/4K displays[2] for a fantastic media experience.

Bridge the gap with expansive connectivity

Configure a precise deployment with legacy ports for your reliable peripherals, dual-channel DDR4 system memory, wired or optional wireless or fiber connectivity[2], and optional local dual flash memory[2] up to 128 GB for separate, discrete storage.

Software with all the extras, minus the extra cost

Tailor your OS environment, remotely set up and deploy, boost Wi-Fi and network performance, and get local-quality multimedia on the cloud with exclusive HP value-added software: HP Device Manager, HP Velocity, HP True Graphics[3], and HP Easy Shell.[4]

Pro-class collaboration

Stay in contact with colleagues with support for unified communications (UC) solutions.[2]

If it’s a network, you can connect to it

Go wired with standard RJ-45, wireless with an optional Wi-Fi/Bluetooth®[2] or external Wi-Fi antenna system, or connect to fiber with an optional Fiber Optic network adapter.[2]

Next-level security

Protect data with VDI and cloud hosting, certified TPM, a BIOS designed to National Institute of Standards and Technology (NIST) specs, and Windows with Write Filter protection.

Legacy and future peripheral support

Keep the peripherals you know and trust and plan ahead with connections that include PS/2 and serial ports, an optional VGA output or second serial port[2], and convenient front and rear USB 3.0 and USB 2.0 ports.

Add your favorite OS

Pick a familiar and reliable Windows® or Linux® OS and pair with your own ISV.

Ready for browser-based productivity

Work with your choice of subscription-based SaaS solutions like Office 365.[5]

Long lifecycle and world-class support

Rest easy with a three-year limited warranty, and HP Care service options.[7]

Reduce your impact

Help decrease power consumption, cooling requirements, and distractions with a zero noise, low halogen[6] design with HP Active Thermal Management.

वजन और आयाम
चौड़ाई
120 mm
गहराई
220 mm
वजन और आयाम
ऊंचाई
251 mm
वजन
1,52 kg
Disclaimer HP t630 Thin Client 1,52 kg:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[2] Optional features sold separately or as add-on features.
[3] HP True Graphics requires an HP Thin Client with an HP ThinPro 5.0 or higher operating system (combo OS with HP Smart Zero Core begins at v5.0), AMD processing technology, and a Citrix® virtual desktop infrastructure—XenApp® or XenDesktop® v7.0 or higher or WES 7E 32-bit/Windows 10 IoT with a Citrix® 4.4 receiver and Citrix® virtual desktop infrastructure—XenApp® or XenDesktop® v7.0 or higher. HP True Graphics is preinstalled on the OS starting with HP ThinPro 5.2. See product QuickSpecs for exact compatibility.
[4] HP Easy Shell is currently available on HP Thin Clients with a Windows Embedded OS. [5] Office 365 sold separately. Internet service required for cloud and app access and sold separately.
[6] External power supplies, power cords, cables, and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
[7] HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.