location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Easypix SmartPad EP772 NEO Rockchip 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android बैंगनी

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Easypix Check ‘Easypix’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP772 NEO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1540
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260041683563
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
टैब्लेट्स Check ‘Easypix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Easypix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 10:14:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Easypix SmartPad EP772 NEO Rockchip 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android बैंगनी
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - स्लेट मोबाइल टैबलेट बैंगनी
  • - 17,8 cm (7") 1024 x 600 पिक्सल
  • - Rockchip RK3168 1,2 GHz
  • - 8 GB फ़्लैश कार्ड रीडर एकीकृत
  • - सामने का कैमरा 0,3 MP
  • - Wi-Fi 4 (802.11n)
  • - लिथियम-आयन (ली-आयन) 2500 mAh
  • - Android
More>>>
Short summary description Easypix SmartPad EP772 NEO Rockchip 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android बैंगनी:
This short summary of the Easypix SmartPad EP772 NEO Rockchip 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android बैंगनी data-sheet is auto-generated and uses the product title and the first six key specs.

Easypix SmartPad EP772 NEO, 17,8 cm (7"), 1024 x 600 पिक्सल, 8 GB, 1 GB, Android, बैंगनी

Long summary description Easypix SmartPad EP772 NEO Rockchip 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android बैंगनी:
This is an auto-generated long summary of Easypix SmartPad EP772 NEO Rockchip 8 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android बैंगनी based on the first three specs of the first five spec groups.

Easypix SmartPad EP772 NEO. डिस्प्ले विकर्ण: 17,8 cm (7"), डिस्प्ले रिज़ॉल्यूशन: 1024 x 600 पिक्सल. आंतरिक भंडारण क्षमता: 8 GB. प्रोसेसर की फ्रीक्वेंसी: 1,2 GHz, प्रोसेसर फैमिली: Rockchip, प्रोसेसर मॉडल: RK3168. इंटरनल मेमोरी: 1 GB. सामने के कैमरा का रिजोल्यूशन (संख्यात्मक): 0,3 MP, सामने का कैमरा. टॉप वाईफाई स्टैण्डर्ड: Wi-Fi 4 (802.11n). कार्ड रीडर एकीकृत. ऑपरेटिंग प्रणाली स्थापित: Android. उत्पाद का रंग: बैंगनी