location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi VVX1460 1400 W 0,850 L स्टेनलेस स्टील सोलप्लेट

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VVX1460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VVX 1460 show
Show alternative article codes used in the online market place
Category:
These are places where steam irons are placed to produce the steam.
भाप इस्त्री करने की जगहें Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description De’Longhi VVX1460 1400 W 0,850 L स्टेनलेस स्टील सोलप्लेट:
This short summary of the De’Longhi VVX1460 1400 W 0,850 L स्टेनलेस स्टील सोलप्लेट data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi VVX1460, 1400 W, स्टेनलेस स्टील सोलप्लेट, 0,850 L, 90 g/min, 4,5 बार, 3,8 kg

Long summary description De’Longhi VVX1460 1400 W 0,850 L स्टेनलेस स्टील सोलप्लेट:
This is an auto-generated long summary of De’Longhi VVX1460 1400 W 0,850 L स्टेनलेस स्टील सोलप्लेट based on the first three specs of the first five spec groups.

De’Longhi VVX1460. आयरन पॉवर: 1400 W, सोलप्लेट का प्रकार: स्टेनलेस स्टील सोलप्लेट, पानी की टंकियों की क्षमता: 0,850 L. वजन: 3,8 kg. अधिकतम पावर: 2200 W

Brand Image Product code Product Stock Price from
De’Longhi

De’Longhi Stirella VVX1655 800 W 0,8 L दोहरी थर्मोलोन सोलप्लेट भूरा, सफ़ेद
(show image)
VVX 1655 Stirella VVX1655 0.00
(excl. VAT)
0 (incl. VAT)