location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A470 1/2.5" 7,1 MP CCD चांदी

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2503B015 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
डिजिटल कैमरे Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:32:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A470 1/2.5" 7,1 MP CCD चांदी
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7,1 MP CCD चांदी
  • - छवि संवेदक का आकार: 1/2.5"
  • - ऑप्टिकल ज़ूम: 3,4x डिजिटल ज़ूम: 4x
  • - TTL
  • - वीडियो रिकॉर्डिंग 640 x 480 पिक्सल
  • - बिल्ट-इन माइक्रोफोन वॉयस रिकॉर्डिंग
  • - खार के गुण वाला
More>>>
Short summary description Canon PowerShot A470 1/2.5" 7,1 MP CCD चांदी:
This short summary of the Canon PowerShot A470 1/2.5" 7,1 MP CCD चांदी data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A470, 7,1 MP, 1/2.5", CCD, 3,4x, 165 g, चांदी

Long summary description Canon PowerShot A470 1/2.5" 7,1 MP CCD चांदी:
This is an auto-generated long summary of Canon PowerShot A470 1/2.5" 7,1 MP CCD चांदी based on the first three specs of the first five spec groups.

Canon PowerShot A470. मेगापिक्सेल: 7,1 MP, छवि संवेदक का आकार: 1/2.5", संवेदक प्रकार: CCD. ऑप्टिकल ज़ूम: 3,4x, डिजिटल ज़ूम: 4x, फोकल लंबाई सीमा: 6.3 - 21.6 mm. अधिकतम विडियो रिजोल्यूशन: 640 x 480 पिक्सल. डिस्प्ले विकर्ण: 6,35 cm (2.5"). इंटरनल मेमोरी: 32 MB. वजन: 165 g. उत्पाद का रंग: चांदी

चित्र की गुणवत्ता
छवि संवेदक का आकार *
1/2.5"
मेगापिक्सेल *
7,1 MP
संवेदक प्रकार *
CCD
लेंस प्रणाली
ऑप्टिकल ज़ूम *
3,4x
डिजिटल ज़ूम *
4x
फोकल लंबाई सीमा
6.3 - 21.6 mm
अनेक फोकसिंग
फोकस *
TTL
फोकस अनुकूलन *
ऑटो
स्वचालित फोकस (एएफ) मोड *
मल्टी प्वाइंट ऑटो फोकस, एकल ऑटो फ़ोकस
ऑटो फोकस (एएफ) लॉक
Yes
स्वचालित फोकस (AF) असिस्ट बीम
Yes
लाइट एक्सपोज़र
आईएसओ संवेदनशीलता
80, 100, 200, 400, 800, 1600
लाइट मीटरिंग *
केंद्र भारित, स्थान
अनेक फ्लैश
फ्लैश मोड्स *
ऑटो, फ्लैश बंद, मैन्युअल, आँख में लाल रंग कम करना, मंद वर्णनात्मकता
फ्लैश की सीमा (विस्तृत)
0,3 - 3 m
फ्लैश की सीमा (टेली)
0,3 - 2 m
वीडियो
वीडियो रिकॉर्डिंग *
Yes
अधिकतम विडियो रिजोल्यूशन *
640 x 480 पिक्सल
मोशन JPEG फ्रेम दर
30 fps
समर्थन किए गए वीडियो फॉर्मेट्स
AVI
ऑडियो
बिल्ट-इन माइक्रोफोन *
Yes
वॉयस रिकॉर्डिंग
Yes
मेमोरी
इंटरनल मेमोरी
32 MB
संगत मेमोरी कार्ड *
mmc, ms pro, sd, xd
डिस्प्ले
डिस्प्ले *
LCD
डिस्प्ले विकर्ण *
6,35 cm (2.5")
पोर्ट और इंटरफेस
I/O पोर्ट्स
A/V
यूएसबी संस्करण *
2.0
कैमरे
श्वेत संतुलन *
ऑटो, धूमिल, मोड अनुकूलित करें, दिन का प्रकाश, फ्लूरोसेंट, टंगस्टन
दृश्य मोड *
समुद्र तट, बच्चे, क्लोज़-अप (मैक्रो), रात, party (indoor), चित्र, सूर्यास्त, जलमग्न
कैमरा प्लेबैक
चलचित्र, एकल छवि
प्लेबैक ज़ूम (अधिकतम)
2x
हिस्टोग्राम
Yes
डिज़ाइन
उत्पाद का रंग *
चांदी
बैटरी
बैटरी तकनीक *
खार के गुण वाला
बैटरी का प्रकार
AA
समर्थित बैटरियों की संख्या
2
संचालन की स्थिति
ऑपरेटिंग तापमान (T-T)
0 - 40 °C
ऑपरेटिंग सापेक्ष आर्द्रता (H-H)
10 - 90%
वजन और आयाम
चौड़ाई
104,8 mm
गहराई
40,7 mm
ऊंचाई
55,1 mm
वजन
165 g
पैकेजिंग सामग्रियाँ
साफ्टवेयर की गठरी
ZoomBrowser EX / ImageBrowser PhotoStitch
अन्य विशेषताएँ
वीडियो क्षमता
Yes
इंटरफेस
USB 2.0
लेंस फोकल रेंज
f/3.0 - f/5.8
लेंस प्रणाली
7/6
अंदर निर्मित फ़्लैश
Yes
कैमरा शटर गति
1/60 - 1/2000 सेकंड
फोकल लंबाई (35 मिमी फिल्म समकक्ष)
38 - 132 mm
संगत ऑपरेटिंग सिस्टम
Windows 2000 SP4/XP SP2/Vista Mac OS X 10.3 - 10.4
Digital SLR
No
Country Distributor
Nederland 1 distributor(s)