location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 100FX(SC) MM to 100FX (SC) SM 15km Media Converter, EU power cord नेटवर्क मीडिया कन्वर्टर 100 Mbit/सेकंड 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100FX(SC) MM to 100FX (SC) SM 15km Media Converter, EU power cord
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-MC104XL-20
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
नेटवर्क मीडिया कन्वर्टर्स Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Allied Telesis 100FX(SC) MM to 100FX (SC) SM 15km Media Converter, EU power cord नेटवर्क मीडिया कन्वर्टर 100 Mbit/सेकंड 1310 nm:
This short summary of the Allied Telesis 100FX(SC) MM to 100FX (SC) SM 15km Media Converter, EU power cord नेटवर्क मीडिया कन्वर्टर 100 Mbit/सेकंड 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 100FX(SC) MM to 100FX (SC) SM 15km Media Converter, EU power cord, 100 Mbit/सेकंड, वायर्ड, 15000 m, 1310 nm, UL-Cul, CSA/CSA, NRTL, TUV, CE, RoHS

Long summary description Allied Telesis 100FX(SC) MM to 100FX (SC) SM 15km Media Converter, EU power cord नेटवर्क मीडिया कन्वर्टर 100 Mbit/सेकंड 1310 nm:
This is an auto-generated long summary of Allied Telesis 100FX(SC) MM to 100FX (SC) SM 15km Media Converter, EU power cord नेटवर्क मीडिया कन्वर्टर 100 Mbit/सेकंड 1310 nm based on the first three specs of the first five spec groups.

Allied Telesis 100FX(SC) MM to 100FX (SC) SM 15km Media Converter, EU power cord. अधिकतम डेटा अंतरण दर: 100 Mbit/सेकंड. कनेक्टिविटी तकनीक: वायर्ड. अधिकतम स्थानांतरण दूरी: 15000 m, तरंग का आयाम: 1310 nm. सुरक्षा: UL-Cul, CSA/CSA, NRTL, TUV, CE, प्रमाणीकरण: RoHS. बिजली खपत (विशिष्ट): 6 W

नेटवर्किंग
अधिकतम डेटा अंतरण दर *
100 Mbit/सेकंड
पोर्ट और इंटरफेस
कनेक्टिविटी तकनीक
वायर्ड
प्रदर्शन
अधिकतम स्थानांतरण दूरी *
15000 m
तरंग का आयाम *
1310 nm
डिज़ाइन
LED संकेतक
Yes
सुरक्षा
UL-Cul, CSA/CSA, NRTL, TUV, CE
प्रमाणीकरण
RoHS
पावर
बिजली खपत (विशिष्ट)
6 W
वजन और आयाम
वजन
294 g
संचालन की स्थिति
ऑपरेटिंग तापमान (T-T)
0 - 40 °C
स्टोरेज तापमान (टी-टी)
-20 - 80 °C
ऑपरेटिंग सापेक्ष आर्द्रता (H-H)
5 - 95%
ऑपरेटिंग ऊँचाई
0 - 3048 m
अन्य विशेषताएँ
आयाम (चौड़ाईxगहराईxऊँचाई)
105 x 95 x 25 mm
इंटरफेस
100FX
विद्युत-चुम्बकीय उत्सर्जन
FCC Class A
कनेक्टर (रों)
SC
बिजली की आवश्यकता
120/240VAC@50/60Hz; 12VDC, 500mA
फ़ुल डुप्लेक्स
Yes