location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL1721MS TFT LCD कंप्यूटर मॉनिटर 43,2 cm (17") 1280 x 1024 पिक्सल

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1721MS TFT LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L0408.028
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
कंप्यूटर मॉनिटर्स Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer AL1721MS TFT LCD कंप्यूटर मॉनिटर 43,2 cm (17") 1280 x 1024 पिक्सल
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 43,2 cm (17")
  • - 1280 x 1024 पिक्सल
  • - 16 ms 260 cd/m² 450:1
More>>>
Short summary description Acer AL1721MS TFT LCD कंप्यूटर मॉनिटर 43,2 cm (17") 1280 x 1024 पिक्सल:
This short summary of the Acer AL1721MS TFT LCD कंप्यूटर मॉनिटर 43,2 cm (17") 1280 x 1024 पिक्सल data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL1721MS TFT LCD, 43,2 cm (17"), 1280 x 1024 पिक्सल, 16 ms

Long summary description Acer AL1721MS TFT LCD कंप्यूटर मॉनिटर 43,2 cm (17") 1280 x 1024 पिक्सल:
This is an auto-generated long summary of Acer AL1721MS TFT LCD कंप्यूटर मॉनिटर 43,2 cm (17") 1280 x 1024 पिक्सल based on the first three specs of the first five spec groups.

Acer AL1721MS TFT LCD. डिस्प्ले विकर्ण: 43,2 cm (17"), डिस्प्ले रिज़ॉल्यूशन: 1280 x 1024 पिक्सल, रिस्पॉन्स टाइम: 16 ms, देखने के कोण, क्षैतिज: 140°, देखने के कोण, लंबवत: 140°

डिस्प्ले
डिस्प्ले विकर्ण *
43,2 cm (17")
डिस्प्ले रिज़ॉल्यूशन *
1280 x 1024 पिक्सल
टच स्क्रीन *
No
डिस्प्ले चमक (विशिष्ट)
260 cd/m²
रिस्पॉन्स टाइम
16 ms
कंट्रास्ट अनुपात (विशिष्ट) *
450:1
देखने के कोण, क्षैतिज
140°
देखने के कोण, लंबवत
140°
पिक्सेल पिच
0.264
क्षैतिज स्कैन सीमा
32 - 80 kHz
वर्टिकल स्कैन सीमा
50 - 75 Hz
डिज़ाइन
प्रमाणीकरण
UL, CUL, TUV/GS, T-Mark, ISO13406-2, CE, CB, Energy star, FCC/B, VCCI, CE, TCO 03
अनेक एग्रोइकनामिक्स
पैनल लगाने के लिए इंटरफ़ेस
75 x 75 mm
वजन और आयाम
वजन (स्टैंड के बिना)
5,4 kg
अन्य विशेषताएँ
ऑडियो सिस्टम
Internal Speakers - 1.5W x 2
वीडियो इन
Analog (D-sub), DVI-D (Video Mode Support VGA, SVGA, XGA, SXGA, VESA, NEC, APPLE )
सुरक्षा विशेषताएं
Kensington Lock-supported
Brand Image Product code Product Stock Price from
Acer AL1721MS 17I LCD WITH SPEAKER DVI & ANALOG - TCO 99 SILVER + BLAC कंप्यूटर मॉनिटर 43,2 cm (17") 1280 x 1024 पिक्सल Acer AL1721MS 17I LCD WITH SPEAKER DVI & ANALOG - TCO 99 SILVER + BLAC कंप्यूटर मॉनिटर 43,2 cm (17") 1280 x 1024 पिक्सल
(show image)
ET.L0408.029 AL1721MS 17I LCD WITH SPEAKER DVI & ANALOG - TCO 99 SILVER + BLAC 0.00
(excl. VAT)
0 (incl. VAT)
Acer 17IN LCD AL1721 MM 450:1 कंप्यूटर मॉनिटर 43,2 cm (17") 1280 x 1024 पिक्सल Acer 17IN LCD AL1721 MM 450:1 कंप्यूटर मॉनिटर 43,2 cm (17") 1280 x 1024 पिक्सल
(show image)
ET.L0408.001 17IN LCD AL1721 MM 450:1 0.00
(excl. VAT)
0 (incl. VAT)
Acer AL1721hm - 17" कंप्यूटर मॉनिटर 43,2 cm (17") 1280 x 1024 पिक्सल Acer AL1721hm - 17" कंप्यूटर मॉनिटर 43,2 cm (17") 1280 x 1024 पिक्सल
(show image)
ET.L0408.027 AL1721hm - 17" 0.00
(excl. VAT)
0 (incl. VAT)
Acer AL1721 17" TFT .26 75kHz कंप्यूटर मॉनिटर 43,2 cm (17") 1280 x 1024 पिक्सल Acer AL1721 17" TFT .26 75kHz कंप्यूटर मॉनिटर 43,2 cm (17") 1280 x 1024 पिक्सल
(show image)
ET.L0408.012 AL1721 17" TFT .26 75kHz 0.00
(excl. VAT)
0 (incl. VAT)