location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad L16 Gen 1 (Intel) Intel Core Ultra 7 155U מחברת 40.6 ס"מ (16 אינצ') WUXGA 16 ג'יגה בייט DDR5-SDRAM 512 ג'יגה בייט SSD Wi-Fi 6E (802.11ax) Windows 11 Pro שחור

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
משפחת המוצר:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L16 Gen 1 (Intel)
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21L30030SP
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197530996139 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by Lenovo: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 2596
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 27 Jun 2024 15:36:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad L16 Gen 1 (Intel) Intel Core Ultra 7 155U מחברת 40.6 ס"מ (16 אינצ') WUXGA 16 ג'יגה בייט DDR5-SDRAM 512 ג'יגה בייט SSD Wi-Fi 6E (802.11ax) Windows 11 Pro שחור
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - מחברת צדפה שחור
  • - Intel Core Ultra 7 155U
  • - 40.6 ס"מ (16 אינצ') WUXGA 1920 x 1200 פיקסלים IPS אור LED אחורי 16:10
  • - 16 ג'יגה בייט DDR5-SDRAM 5600 מגה הרץ 1 x 16 ג'יגה בייט
  • - 512 ג'יגה בייט SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) חיבור Ethernet LAN שן כחולה Bluetooth 5.3
  • - ליתיום-פולימר (LiPo) 57 Wh 65 W
  • - Windows 11 Pro 64-bit
עוד>>>
Short summary description Lenovo ThinkPad L16 Gen 1 (Intel) Intel Core Ultra 7 155U מחברת 40.6 ס"מ (16 אינצ') WUXGA 16 ג'יגה בייט DDR5-SDRAM 512 ג'יגה בייט SSD Wi-Fi 6E (802.11ax) Windows 11 Pro שחור:
This short summary of the Lenovo ThinkPad L16 Gen 1 (Intel) Intel Core Ultra 7 155U מחברת 40.6 ס"מ (16 אינצ') WUXGA 16 ג'יגה בייט DDR5-SDRAM 512 ג'יגה בייט SSD Wi-Fi 6E (802.11ax) Windows 11 Pro שחור data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad L16 Gen 1 (Intel), Intel Core Ultra 7, 40.6 ס"מ (16 אינצ'), 1920 x 1200 פיקסלים, 16 ג'יגה בייט, 512 ג'יגה בייט, Windows 11 Pro

Long summary description Lenovo ThinkPad L16 Gen 1 (Intel) Intel Core Ultra 7 155U מחברת 40.6 ס"מ (16 אינצ') WUXGA 16 ג'יגה בייט DDR5-SDRAM 512 ג'יגה בייט SSD Wi-Fi 6E (802.11ax) Windows 11 Pro שחור:
This is an auto-generated long summary of Lenovo ThinkPad L16 Gen 1 (Intel) Intel Core Ultra 7 155U מחברת 40.6 ס"מ (16 אינצ') WUXGA 16 ג'יגה בייט DDR5-SDRAM 512 ג'יגה בייט SSD Wi-Fi 6E (802.11ax) Windows 11 Pro שחור based on the first three specs of the first five spec groups.

Lenovo ThinkPad L16 Gen 1 (Intel). סוג המוצר: מחברת, גודל פיזי של הכונן: צדפה. מעבד , משפחה: Intel Core Ultra 7, מעבד , מודל: 155U. תצוגה אלכסוני: 40.6 ס"מ (16 אינצ'), רזולוציה: WUXGA, רזולוציית מסך: 1920 x 1200 פיקסלים. זיכרון פנימי: 16 ג'יגה בייט, סוג זיכרון פנימי: DDR5-SDRAM. סך קיבולת האחסון: 512 ג'יגה בייט, מדיית אחסון: SSD. דגם כרטיס המסך המובנה: Intel Graphics. מערכת הפעלה מסופקת: Windows 11 Pro. צבע המוצר: שחור. משקל: 1.77 קילוגרם

עיצוב
שם של צבע
Black
סוג המוצר *
מחברת
צבע המוצר *
שחור
גודל פיזי של הכונן *
צדפה
חומר המארז
אקרילוניטריל בוטדין סטירן (ABS), פוליקרבונט
תצוגה
תצוגה אלכסוני *
40.6 ס"מ (16 אינצ')
רזולוציית מסך *
1920 x 1200 פיקסלים
מסך מגע רגיש *
No
רזולוציה
WUXGA
סוג הפאנל
IPS
אור LED אחורי
Yes
יחס גובה-רוחב מקורי
16:10
מסך בגימור מאט
Yes
בהירות תצוגה
300 cd/m²
מרחב צבעים RGB
NTSC
סולם צבעים
45%
מעבד
מעבד , יצרן *
Intel
מעבד , משפחה *
Intel Core Ultra 7
דור מעבד
Intel Core Ultra (Series 1)
מעבד , מודל *
155U
מעבד מספר ליבות
12
מספר תהליכים
14
תדר הטורבו של המעבד
4.8 ג'יגה הרץ
ליבות ביצועים
2
ליבות יעילות
8
ליבות יעילות בהספק נמוך
2
תדר טורבו מקס' של ליבות ביצועים
4.8 ג'יגה הרץ
תדר טורבו מקס' של ליבות יעילות
3.8 ג'יגה הרץ
תדירות טורבו מקס' של ליבות יעילות בהספק נמוך
2.1 ג'יגה הרץ
תדר בסיס של ליבת ביצועים
1.7 ג'יגה הרץ
תדר בסיס של ליבת יעילות
1.2 ג'יגה הרץ
תדירות בסיס של ליבות יעילות בהספק נמוך
700 מגה הרץ
זיכרון המטמון של המעבד
12 מגה בייט
סוג זיכרון המטמון של המעבד
Smart Cache
הספק בסיס של מעבד
15 W
הספק טורבו מקסמילי
57 W
יחידת מעבד עצבי (NPU)
יחידת מעבד עצבי (NPU)
Intel AI Boost
NPU של תדירות מקסימלית
1.4 ג'יגה הרץ
תמיכה בדלילות
Yes
תמיכה באפקטי חלון סטודיו
Yes
תמיכה בסוגי נתוני AI ב-NPU
FP16, FP32, Int8
מסגרות תוכנת AI נתמכות על ידי NPU
DirectML, ONNX RT, OpenVINO, Windows ML
זכרון
זיכרון פנימי *
16 ג'יגה בייט
סוג זיכרון פנימי
DDR5-SDRAM
מהירות הזיכרון
5600 מגה הרץ
גודל הזיכרון
SO-DIMM
מערך/סידור הזיכרון
1 x 16 ג'יגה בייט
חריצי זיכרון
2x SO-DIMM
זיכרון פנימי מקסימלי *
64 ג'יגה בייט
ערוצי זיכרון
שני ערוצים
מדיית אחסון
סך קיבולת האחסון *
512 ג'יגה בייט
מדיית אחסון *
SSD
קיבולת כוללת של כונני SSD
512 ג'יגה בייט
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
512 ג'יגה בייט
ממשק כונן זיכרון
PCI Express 4.0
NVMe
Yes
גודל כונן ה־SSD
M.2
סוג הכונן האופטי *
No
משולב קורא כרטיסים
No
גרפיקה
דגם המתאם לכרטיס מסך חיצוני *
לא זמין
כרטיס מסך מובנה *
Yes
יצרן מעבד גרפי מובנה
Intel
כרטיס מסך עצמאי *
No
משפחת כרטיס מסך מובנה
Intel Graphics
גרפיקה
דגם כרטיס המסך המובנה *
Intel Graphics
שמע
מספר רמקולים מובנים
2
עוצמת הרמקול
2 W
מיקרופון מובנה
Yes
מספר מיקרופונים
2
מצלמה
רזולוציית המצלמה הקדמית השנייה (ערך מספרי)
5 מגה פיקסל
מצלמת אינפרה־אדום
Yes
מצלמת פרטיות
Yes
סוג פרטיות
תריס פרטיות
רשת
סטנדרט Wi-Fi עליון *
Wi-Fi 6E (802.11ax)
תקני Wi-Fi
Wi-Fi 6E (802.11ax)
חיבור רשת סלולרית *
No
סוג אנטנה
2x2
דגם בקר הרשת האלחוטית
Intel Wi-Fi 6E AX211
יצרן בקר WLAN
Intel
חיבור Ethernet LAN
Yes
שן כחולה Bluetooth
Yes
גירסת שן כחולה bluetooth
5.3
תקשורת טווח אפס (NFC)
No
WWAN
ניתן לשדרוג
קישוריות
כמות יציאות USB 2.0 *
1
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
2
מספר שקעי USB 3.2 Type-C‏ (3.1 Gen 2)
1
כמות יציאות ( Ethernet LAN (RJ-45
1
מספר יציאות HDMI *
1
גירסת HDMI
2.1
כמות חיבורי Thunderbolt 4
1
Intel® Thunderbolt 4
Yes
שקע משולב אוזניות ומיקרופון
Yes
USB Sleep-and-Charge
Yes
ביצוע
מערכת שבבים בלוח האם
Intel SoC
מקלדת
התקן הצבעה
ThinkPad UltraNav
שפת המקלדת
ספרדית
לוח המקשים המספרי *
Yes
מקלדת עם מקשים מוארים
Yes
תוכנה
ארכיטקטורת מערכת ההפעלה
64-bit
מערכת הפעלה מסופקת *
Windows 11 Pro
סוללה
טכנולוגיית סוללות
ליתיום-פולימר (LiPo)
קיבולת הסוללה (ואט-שעה) *
57 Wh
ניהול אנרגיה
מתאם AC לפיזור הכח
65 W
מתאם תדר AC
50/60 הרץ
מתאם AC למתח נכנס
100 - 240 V
בטחון
חריץ מנעול לכבל
Yes
סוג חריץ נעילת כבל
Kensington
קורא טביעות אצבע
Yes
קורא כרטיסים חכמים
Yes
Windows Hello
Yes
Trusted Platform Module‏ (TPM)
Yes
גרסת Trusted Platform Module (TPM)
2.0
תנאי הסביבה
טווח טמפרטורת פעולה (T-T)
5 - 35 °C
טווח טמפרטורות אחסון (T-T)
5 - 43 °C
טווח לחות יחסית בפעולה
8 - 95%
טווח לחות יחסית לאחסון
5 - 95%
גובה שילוח מרבי
3048 מטר
משקל ומידות
רוחב
357.2 מ"מ
עומק
253.4 מ"מ
גובה
20.8 מ"מ
משקל *
1.77 קילוגרם
מותג תמונה קוד מוצר מוצר מלאי מחיר מ
Lenovo WIRELESS KEYB&MSE GEN2 SPANISH Lenovo WIRELESS KEYB&MSE GEN2 SPANISH
(show image)
4X31N50739 WIRELESS KEYB&MSE GEN2 SPANISH 0.00
(excl. VAT)
0 (incl. VAT)