location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook Folio 1020 Bang & Olufsen Limited Edition Intel® Core™ M M-5Y71 מחברת 31.8 ס"מ (12.5 אינצ') מסך מגע רגיש Quad HD+ 8 ג'יגה בייט LPDDR3-SDRAM 512 ג'יגה בייט SSD Wi-Fi 5 (802.11ac) Windows 10 Pro שחור, זהב

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
משפחת המוצר:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook Folio
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1020
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1020 Bang & Olufsen Limited Edition
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T4H47EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889894675545 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 13873
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2016
Product end of life date
Bullet Points HP EliteBook Folio 1020 Bang & Olufsen Limited Edition Intel® Core™ M M-5Y71 מחברת 31.8 ס"מ (12.5 אינצ') מסך מגע רגיש Quad HD+ 8 ג'יגה בייט LPDDR3-SDRAM 512 ג'יגה בייט SSD Wi-Fi 5 (802.11ac) Windows 10 Pro שחור, זהב
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - מחברת צדפה שחור, זהב
  • - Intel® Core™ M M-5Y71 1.2 ג'יגה הרץ
  • - מסך מגע רגיש 31.8 ס"מ (12.5 אינצ') Quad HD+ 2560 x 1440 פיקסלים אור LED אחורי 16:9
  • - 8 ג'יגה בייט LPDDR3-SDRAM 1600 מגה הרץ 1 x 8 ג'יגה בייט
  • - 512 ג'יגה בייט SSD
  • - Intel® HD Graphics 5300
  • - Wi-Fi 5 (802.11ac) שן כחולה Bluetooth 4.0
  • - ליתיום-פולימר (LiPo) 40 Wh 45 W
  • - Windows 10 Pro 64-bit
עוד>>>
Short summary description HP EliteBook Folio 1020 Bang & Olufsen Limited Edition Intel® Core™ M M-5Y71 מחברת 31.8 ס"מ (12.5 אינצ') מסך מגע רגיש Quad HD+ 8 ג'יגה בייט LPDDR3-SDRAM 512 ג'יגה בייט SSD Wi-Fi 5 (802.11ac) Windows 10 Pro שחור, זהב:
This short summary of the HP EliteBook Folio 1020 Bang & Olufsen Limited Edition Intel® Core™ M M-5Y71 מחברת 31.8 ס"מ (12.5 אינצ') מסך מגע רגיש Quad HD+ 8 ג'יגה בייט LPDDR3-SDRAM 512 ג'יגה בייט SSD Wi-Fi 5 (802.11ac) Windows 10 Pro שחור, זהב data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook Folio 1020 Bang & Olufsen Limited Edition, Intel® Core™ M, 1.2 ג'יגה הרץ, 31.8 ס"מ (12.5 אינצ'), 2560 x 1440 פיקסלים, 8 ג'יגה בייט, 512 ג'יגה בייט

Long summary description HP EliteBook Folio 1020 Bang & Olufsen Limited Edition Intel® Core™ M M-5Y71 מחברת 31.8 ס"מ (12.5 אינצ') מסך מגע רגיש Quad HD+ 8 ג'יגה בייט LPDDR3-SDRAM 512 ג'יגה בייט SSD Wi-Fi 5 (802.11ac) Windows 10 Pro שחור, זהב:
This is an auto-generated long summary of HP EliteBook Folio 1020 Bang & Olufsen Limited Edition Intel® Core™ M M-5Y71 מחברת 31.8 ס"מ (12.5 אינצ') מסך מגע רגיש Quad HD+ 8 ג'יגה בייט LPDDR3-SDRAM 512 ג'יגה בייט SSD Wi-Fi 5 (802.11ac) Windows 10 Pro שחור, זהב based on the first three specs of the first five spec groups.

HP EliteBook Folio 1020 Bang & Olufsen Limited Edition. סוג המוצר: מחברת, גודל פיזי של הכונן: צדפה. מעבד , משפחה: Intel® Core™ M, מעבד , מודל: M-5Y71, תדר המעבד: 1.2 ג'יגה הרץ. תצוגה אלכסוני: 31.8 ס"מ (12.5 אינצ'), רזולוציה: Quad HD+, רזולוציית מסך: 2560 x 1440 פיקסלים, מסך מגע רגיש. זיכרון פנימי: 8 ג'יגה בייט, סוג זיכרון פנימי: LPDDR3-SDRAM. סך קיבולת האחסון: 512 ג'יגה בייט, מדיית אחסון: SSD. מערכת הפעלה מסופקת: Windows 10 Pro. צבע המוצר: שחור, זהב

עיצוב
סוג המוצר *
מחברת
צבע המוצר *
שחור, זהב
גודל פיזי של הכונן *
צדפה
ארץ מוצא
סין
תצוגה
תצוגה אלכסוני *
31.8 ס"מ (12.5 אינצ')
רזולוציית מסך *
2560 x 1440 פיקסלים
מסך מגע רגיש *
Yes
רזולוציה
Quad HD+
אור LED אחורי
Yes
יחס גובה-רוחב מקורי
16:9
מעבד
מעבד , יצרן *
Intel
מעבד , משפחה *
Intel® Core™ M
דור מעבד
5th gen Intel® Core™ M
מעבד , מודל *
M-5Y71
מעבד מספר ליבות
2
מספר תהליכים
4
תדר הטורבו של המעבד
2.9 ג'יגה הרץ
תדר המעבד *
1.2 ג'יגה הרץ
זיכרון המטמון של המעבד
4 מגה בייט
סוג זיכרון המטמון של המעבד
L3
מעבד , שקע
BGA 1234
תהליך הייצור של המעבד
14 ננומטר nm
מצבי העבודה של המעבד
32-bit, 64-bit
סדרת המעבד
Intel Core M-5Y Mobile series
שם הקוד של המעבד
Broadwell
מדרגות
F0
ערך TDP
4.5 W
תדר TDP-up
1.4 ג'יגה הרץ
פונקציית TDP-up
6 W
פונקציית TDP-down
3.5 W
תדר TDP-down
0.6 ג'יגה הרץ
ערך Scenario Design Power ‏(SDP)
3.5 W
Tjunction
95 °C
המספר המרבי של נתיבי PCI Express
12
גרסת חריצי PCI Express
2.0
תצורות PCI Express
x1 (6), x2 (4), x4 (3)
המעבד תומך בזיכרון מסוג ECC
No
זכרון
זיכרון פנימי *
8 ג'יגה בייט
סוג זיכרון פנימי
LPDDR3-SDRAM
מהירות הזיכרון
1600 מגה הרץ
גודל הזיכרון
מובנה
מערך/סידור הזיכרון
1 x 8 ג'יגה בייט
זיכרון פנימי מקסימלי *
8 ג'יגה בייט
מדיית אחסון
סך קיבולת האחסון *
512 ג'יגה בייט
מדיית אחסון *
SSD
קיבולת כוללת של כונני SSD
512 ג'יגה בייט
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
512 ג'יגה בייט
סוג הכונן האופטי *
No
משולב קורא כרטיסים
Yes
כרטיס זיכרון תואם
MicroSD (TransFlash), MicroSDHC, MicroSDXC
גרפיקה
דגם המתאם לכרטיס מסך חיצוני *
לא זמין
כרטיס מסך מובנה *
Yes
כרטיס מסך עצמאי *
No
משפחת כרטיס מסך מובנה
Intel® HD Graphics
דגם כרטיס המסך המובנה *
Intel® HD Graphics 5300
תדר הבסיס של כרטיס המסך המובנה
300 מגה הרץ
התדר הדינמי של כרטיס המסך המובנה (מרבי)
900 מגה הרץ
נפח הזיכרון המרבי של כרטיס המסך המובנה
16 ג'יגה בייט
גרסת DirectX שבה תומך כרטיס המסך המובנה
11.2
דגם כרטיס המסך המובנה
0x161E
שמע
מספר רמקולים מובנים
2
מיקרופון מובנה
Yes
מצלמה
מצלמה קדמית
Yes
רשת
חיבור( LAN (WLAN אלחוטי
Yes
סטנדרט Wi-Fi עליון *
Wi-Fi 5 (802.11ac)
תקני Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
חיבור Ethernet LAN
No
שן כחולה Bluetooth
Yes
גירסת שן כחולה bluetooth
4.0
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
2
מספר יציאות HDMI *
1
יציאת DVI
No
יציאת S/PDIF
No
מיקרופון , שקע חיבור
No
שקע משולב אוזניות ומיקרופון
Yes
מחבר עגינה
Yes
סוג חיבור טעינה
שקע DC-in
מקלדת
התקן הצבעה
משטח מגע
לוח המקשים המספרי *
No
מקלדת עם מקשים מוארים
Yes
מקלדת עמידה בפני נוזלים
Yes
תוכנה
ארכיטקטורת מערכת ההפעלה
64-bit
מערכת הפעלה מסופקת *
Windows 10 Pro
תכונות מיוחדות של מעבד
Intel Wireless Display (WiDi) Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Intel® Small Business Advantage ‏(Intel® SBA)
Yes
טכנולוגיית SeppdStep של Intel
Yes
Intel Clear Video HD Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel 64
Yes
טכנולוגיית Execute Disable Bit
Yes
מצבים לא פעילים
Yes
טכנולוגיית ניטור חום
Yes
מידות המעבד
30 x 16.5 מ"מ
מערכי הוראות נתמכים
AVX 2.0, SSE4.1, SSE4.2
מעבד , קוד
SR23Q
תצורת המעבד (מרבי)
1
האפשרויות המשובצות הזמינות
No
תהליך הייצור של המעבד והשבב הגרפי
14 ננומטר nm
טכנולוגיית וירטואליזציה Intel Virtualization Technology for Directed I/O‏ (VT-d)
Yes
גרסת טכנולוגיית הגנת הזהות של Intel
1.00
גרסת טכנולוגיית Intel Smart Response
1.00
גרסת Intel Stable Image Platform Program‏ (SIPP)
1.00
גרסת טכנולוגיית Intel Secure Key
1.00
גרסת Intel Small Business Advantage‏ (SBA)
1.00
גרסת Intel TSX-NI
1.00
Intel Virtualization Technology ‏(VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
קוד ה־ARK של המעבד
84672
המעבד לא מכיל מינרלי קונפליקט
Yes
סוללה
טכנולוגיית סוללות
ליתיום-פולימר (LiPo)
מספר תאי סוללה
4
קיבולת הסוללה (ואט-שעה) *
40 Wh
ניהול אנרגיה
מתאם AC לפיזור הכח
45 W
בטחון
קורא טביעות אצבע
Yes
Trusted Platform Module‏ (TPM)
Yes
הגנה באמצעות סיסמה
Yes
הגנת סיסמה
פועל
קיימות
אישורי קיימות
ENERGY STAR
משקל ומידות
רוחב
310 מ"מ
עומק
210 מ"מ
גובה
15.7 מ"מ
משקל *
1.21 קילוגרם
פיצ'רים נוספים
מתאם חשמל
Yes
תיוג מקטע Intel
חברה, עסק קטן