location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 650 G4 Intel® Core™ i5 i5-8250U מחברת 39.6 ס"מ (15.6 אינצ') Full HD 8 ג'יגה בייט DDR4-SDRAM 256 ג'יגה בייט SSD Wi-Fi 5 (802.11ac) Windows 10 Pro כסף

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
משפחת המוצר:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
650 G4
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3JY28EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192545347617 show
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by HP: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 39969
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2019
Product end of life date
Bullet Points HP ProBook 650 G4 Intel® Core™ i5 i5-8250U מחברת 39.6 ס"מ (15.6 אינצ') Full HD 8 ג'יגה בייט DDR4-SDRAM 256 ג'יגה בייט SSD Wi-Fi 5 (802.11ac) Windows 10 Pro כסף
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - מחברת צדפה כסף
  • - Intel® Core™ i5 i5-8250U 1.6 ג'יגה הרץ
  • - 39.6 ס"מ (15.6 אינצ') Full HD 1920 x 1080 פיקסלים IPS אור LED אחורי 16:9
  • - 8 ג'יגה בייט DDR4-SDRAM 2400 מגה הרץ 1 x 8 ג'יגה בייט
  • - 256 ג'יגה בייט SSD DVD-RW
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) חיבור Ethernet LAN 10,100,1000 מגה ביט/ שניה שן כחולה Bluetooth 4.2 4G
  • - ליתיום-יוני (Li-Ion) 48 Wh 65 W
  • - Windows 10 Pro 64-bit
עוד>>>
Short summary description HP ProBook 650 G4 Intel® Core™ i5 i5-8250U מחברת 39.6 ס"מ (15.6 אינצ') Full HD 8 ג'יגה בייט DDR4-SDRAM 256 ג'יגה בייט SSD Wi-Fi 5 (802.11ac) Windows 10 Pro כסף:
This short summary of the HP ProBook 650 G4 Intel® Core™ i5 i5-8250U מחברת 39.6 ס"מ (15.6 אינצ') Full HD 8 ג'יגה בייט DDR4-SDRAM 256 ג'יגה בייט SSD Wi-Fi 5 (802.11ac) Windows 10 Pro כסף data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 650 G4, Intel® Core™ i5, 1.6 ג'יגה הרץ, 39.6 ס"מ (15.6 אינצ'), 1920 x 1080 פיקסלים, 8 ג'יגה בייט, 256 ג'יגה בייט

Long summary description HP ProBook 650 G4 Intel® Core™ i5 i5-8250U מחברת 39.6 ס"מ (15.6 אינצ') Full HD 8 ג'יגה בייט DDR4-SDRAM 256 ג'יגה בייט SSD Wi-Fi 5 (802.11ac) Windows 10 Pro כסף:
This is an auto-generated long summary of HP ProBook 650 G4 Intel® Core™ i5 i5-8250U מחברת 39.6 ס"מ (15.6 אינצ') Full HD 8 ג'יגה בייט DDR4-SDRAM 256 ג'יגה בייט SSD Wi-Fi 5 (802.11ac) Windows 10 Pro כסף based on the first three specs of the first five spec groups.

HP ProBook 650 G4. סוג המוצר: מחברת, גודל פיזי של הכונן: צדפה. מעבד , משפחה: Intel® Core™ i5, מעבד , מודל: i5-8250U, תדר המעבד: 1.6 ג'יגה הרץ. תצוגה אלכסוני: 39.6 ס"מ (15.6 אינצ'), רזולוציה: Full HD, רזולוציית מסך: 1920 x 1080 פיקסלים. זיכרון פנימי: 8 ג'יגה בייט, סוג זיכרון פנימי: DDR4-SDRAM. סך קיבולת האחסון: 256 ג'יגה בייט, מדיית אחסון: SSD. יצירת רשת סלולרית: 4G. מערכת הפעלה מסופקת: Windows 10 Pro. צבע המוצר: כסף

עיצוב
סוג המוצר *
מחברת
צבע המוצר *
כסף
גודל פיזי של הכונן *
צדפה
ארץ מוצא
סין
תצוגה
תצוגה אלכסוני *
39.6 ס"מ (15.6 אינצ')
רזולוציית מסך *
1920 x 1080 פיקסלים
מסך מגע רגיש *
No
רזולוציה
Full HD
סוג הפאנל
IPS
אור LED אחורי
Yes
יחס גובה-רוחב מקורי
16:9
מעבד
מעבד , יצרן *
Intel
מעבד , משפחה *
Intel® Core™ i5
דור מעבד
8th gen Intel® Core™ i5
מעבד , מודל *
i5-8250U
מעבד מספר ליבות
4
מספר תהליכים
8
תדר הטורבו של המעבד
3.4 ג'יגה הרץ
תדר המעבד *
1.6 ג'יגה הרץ
אפיק מערכת
4 GT/s
זיכרון המטמון של המעבד
6 מגה בייט
סוג זיכרון המטמון של המעבד
Smart Cache
מעבד , שקע
BGA 1356
תהליך הייצור של המעבד
14 ננומטר nm
מצבי העבודה של המעבד
64-bit
שם הקוד של המעבד
Kaby Lake R
סוג אפיק הנתונים
OPI
מדרגות
Y0
ערך TDP
15 W
תדר TDP-up
1.8 ג'יגה הרץ
פונקציית TDP-up
25 W
פונקציית TDP-down
10 W
תדר TDP-down
0.8 ג'יגה הרץ
Tjunction
100 °C
המספר המרבי של נתיבי PCI Express
12
גרסת חריצי PCI Express
3.0
תצורות PCI Express
1x2+2x1, 1x4, 2x2, 4x1
המעבד תומך בזיכרון מסוג ECC
No
זכרון
זיכרון פנימי *
8 ג'יגה בייט
סוג זיכרון פנימי
DDR4-SDRAM
מהירות הזיכרון
2400 מגה הרץ
גודל הזיכרון
SO-DIMM
מערך/סידור הזיכרון
1 x 8 ג'יגה בייט
חריצי זיכרון
2x SO-DIMM
זיכרון פנימי מקסימלי *
32 ג'יגה בייט
מדיית אחסון
סך קיבולת האחסון *
256 ג'יגה בייט
מדיית אחסון *
SSD
קיבולת כוללת של כונני SSD
256 ג'יגה בייט
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
256 ג'יגה בייט
ממשק כונן זיכרון
PCI Express
סוג הכונן האופטי *
DVD-RW
משולב קורא כרטיסים
Yes
כרטיס זיכרון תואם
MicroSD (TransFlash)
גרפיקה
דגם המתאם לכרטיס מסך חיצוני *
לא זמין
כרטיס מסך מובנה *
Yes
כרטיס מסך עצמאי *
No
משפחת כרטיס מסך מובנה
Intel® UHD Graphics
דגם כרטיס המסך המובנה *
Intel® UHD Graphics 620
תדר הבסיס של כרטיס המסך המובנה
300 מגה הרץ
התדר הדינמי של כרטיס המסך המובנה (מרבי)
1100 מגה הרץ
נפח הזיכרון המרבי של כרטיס המסך המובנה
32 ג'יגה בייט
גרסת DirectX שבה תומך כרטיס המסך המובנה
12.0
גרסת OpenGL שבה תומך כרטיס המסך המובנה
4.4
דגם כרטיס המסך המובנה
0x5917
שמע
מספר רמקולים מובנים
2
מיקרופון מובנה
Yes
מצלמה
מצלמה קדמית
Yes
תבנית אות המצלמה הקדמית
720p
רשת
יצירת רשת סלולרית
4G
חיבור( LAN (WLAN אלחוטי
Yes
סטנדרט Wi-Fi עליון *
Wi-Fi 5 (802.11ac)
תקני Wi-Fi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
חיבור רשת סלולרית *
Yes
חיבור Ethernet LAN
Yes
קצב העברת מידע Ethernet LAN
10, 100, 1000 מגה ביט/ שניה
שן כחולה Bluetooth
Yes
גירסת שן כחולה bluetooth
4.2
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
2
מספר שקעי USB 3.2 Type-C‏ (3.1 Gen 1) *
1
כמות יציאות ( Ethernet LAN (RJ-45
1
מספר יציאות HDMI *
1
גירסת HDMI
1.4
VGA (D-Sub) כמות יציאות
1
שקע משולב אוזניות ומיקרופון
Yes
מחבר עגינה
Yes
סוג חיבור טעינה
שקע DC-in
מקלדת
התקן הצבעה
Clickpad
לוח המקשים המספרי *
Yes
מקלדת עמידה בפני נוזלים
Yes
תוכנה
ארכיטקטורת מערכת ההפעלה
64-bit
מערכת הפעלה מסופקת *
Windows 10 Pro
תכונות מיוחדות של מעבד
Intel My WiFi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
טכנולוגיית SeppdStep של Intel
Yes
Intel Clear Video HD Technology
Yes
טכנולוגיית Intel Clear Video
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
הרחבות Intel Software Guard‏ (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
טכנולוגיית Execute Disable Bit
Yes
מצבים לא פעילים
Yes
טכנולוגיית ניטור חום
Yes
מידות המעבד
42 x 24 מ"מ
מערכי הוראות נתמכים
AVX 2.0, SSE4.1, SSE4.2
מעבד , קוד
SR3LA
תצורת המעבד (מרבי)
1
האפשרויות המשובצות הזמינות
No
טכנולוגיית וירטואליזציה Intel Virtualization Technology for Directed I/O‏ (VT-d)
Yes
גרסת טכנולוגיית הגנת הזהות של Intel
1.00
גרסת טכנולוגיית Intel Smart Response
1.00
גרסת Intel Stable Image Platform Program‏ (SIPP)
0.00
גרסת טכנולוגיית Intel Secure Key
1.00
גרסת Intel TSX-NI
0.00
Intel Virtualization Technology ‏(VT-x)
Yes
קוד ה־ARK של המעבד
124967
המעבד לא מכיל מינרלי קונפליקט
Yes
סוללה
טכנולוגיית סוללות
ליתיום-יוני (Li-Ion)
מספר תאי סוללה
3
קיבולת הסוללה (ואט-שעה) *
48 Wh
ניהול אנרגיה
מתאם AC לפיזור הכח
65 W
בטחון
חריץ מנעול לכבל
Yes
Trusted Platform Module‏ (TPM)
Yes
קיימות
אישורי קיימות
EPEAT Gold, ENERGY STAR
משקל ומידות
רוחב
377 מ"מ
עומק
257 מ"מ
גובה
23.8 מ"מ
משקל *
2.18 קילוגרם