location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO Pa 1510 Turion 64 X2 39.1 ס"מ (15.4 אינצ') 1 ג'יגה בייט DDR2-SDRAM 120 ג'יגה בייט AMD Radeon Xpress 1100 Windows Vista Home Premium

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
משפחת המוצר:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Amilo Pa 1510 Turion 64 X2
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BAT:CZ1-PXM06-PA2
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by Fujitsu: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 63907
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu AMILO Pa 1510 Turion 64 X2 39.1 ס"מ (15.4 אינצ') 1 ג'יגה בייט DDR2-SDRAM 120 ג'יגה בייט AMD Radeon Xpress 1100 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 ג'יגה הרץ
  • - 39.1 ס"מ (15.4 אינצ') 1280 x 800 פיקסלים 16:10
  • - 1 ג'יגה בייט DDR2-SDRAM
  • - 120 ג'יגה בייט
  • - AMD Radeon Xpress 1100
  • - 65 W
  • - Windows Vista Home Premium
עוד>>>
Short summary description Fujitsu AMILO Pa 1510 Turion 64 X2 39.1 ס"מ (15.4 אינצ') 1 ג'יגה בייט DDR2-SDRAM 120 ג'יגה בייט AMD Radeon Xpress 1100 Windows Vista Home Premium:
This short summary of the Fujitsu AMILO Pa 1510 Turion 64 X2 39.1 ס"מ (15.4 אינצ') 1 ג'יגה בייט DDR2-SDRAM 120 ג'יגה בייט AMD Radeon Xpress 1100 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMILO Pa 1510 Turion 64 X2, 1.6 ג'יגה הרץ, 39.1 ס"מ (15.4 אינצ'), 1280 x 800 פיקסלים, 1 ג'יגה בייט, 120 ג'יגה בייט, Windows Vista Home Premium

Long summary description Fujitsu AMILO Pa 1510 Turion 64 X2 39.1 ס"מ (15.4 אינצ') 1 ג'יגה בייט DDR2-SDRAM 120 ג'יגה בייט AMD Radeon Xpress 1100 Windows Vista Home Premium:
This is an auto-generated long summary of Fujitsu AMILO Pa 1510 Turion 64 X2 39.1 ס"מ (15.4 אינצ') 1 ג'יגה בייט DDR2-SDRAM 120 ג'יגה בייט AMD Radeon Xpress 1100 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Fujitsu AMILO Pa 1510 Turion 64 X2. תדר המעבד: 1.6 ג'יגה הרץ. תצוגה אלכסוני: 39.1 ס"מ (15.4 אינצ'), רזולוציית מסך: 1280 x 800 פיקסלים. זיכרון פנימי: 1 ג'יגה בייט, סוג זיכרון פנימי: DDR2-SDRAM. סך קיבולת האחסון: 120 ג'יגה בייט. דגם המתאם לכרטיס מסך חיצוני: AMD Radeon Xpress 1100. מערכת הפעלה מסופקת: Windows Vista Home Premium. משקל: 2.8 קילוגרם

תצוגה
תצוגה אלכסוני *
39.1 ס"מ (15.4 אינצ')
רזולוציית מסך *
1280 x 800 פיקסלים
יחס גובה-רוחב מקורי
16:10
בהירות תצוגה
180 cd/m²
(יחס ניגודיות (טיפוסי
300:1
מעבד
תדר המעבד *
1.6 ג'יגה הרץ
זיכרון המטמון של המעבד
1 מגה בייט
סוג זיכרון המטמון של המעבד
L2
זכרון
זיכרון פנימי *
1 ג'יגה בייט
סוג זיכרון פנימי
DDR2-SDRAM
חריצי זיכרון
2x SO-DIMM
מדיית אחסון
סך קיבולת האחסון *
120 ג'יגה בייט
ממשק דיסק קשיח
SATA
דיסק קשיח , מהירות סיבוב
5400 סל"ד
משולב קורא כרטיסים
Yes
גרפיקה
דגם המתאם לכרטיס מסך חיצוני *
AMD Radeon Xpress 1100
כרטיס מסך עצמאי *
Yes
נפח הזיכרון המרבי של כרטיס המסך
0.128 ג'יגה בייט
שמע
מספר רמקולים מובנים
2
מצלמה
מצלמה קדמית
No
כונן אופטי
מהירות כתיבה על תקליטור
24x
מהירות כתיבה CD-RW
20x
מהירות כתיבה DVD-R
6x
מהירות כתיבה DVD-RW
4x
מהירות כתיבה DVD+R
6x
מהירות כתיבה שכבה כפולה DVD+R
2.4x
מהירות כתיבה DVD+RW
4x
רשת
תכונות רשת
Ethernet/Fast Ethernet
שן כחולה Bluetooth
No
קישוריות
כמות יציאות USB 2.0 *
3
כמות יציאות ( Ethernet LAN (RJ-45
1
יציאת DVI
No
קישוריות
VGA (D-Sub) כמות יציאות
1
IEEE 1394/Firewire כמות יציאות
1
יציאת אוזניות
1
יציאת S/PDIF
Yes
מיקרופון , שקע חיבור
Yes
מחבר עגינה
No
סוג חיבור טעינה
שקע DC-in
חריץ ExpressCard
Yes
סוג חריץ CardBus PCMCIA
No
חריץ SmartCard
No
יציאות מודם (RJ-11)
1
יציאה לטלוויזיה
Yes
סוג היציאה לטלוויזיה
S-Video
מקלדת
התקן הצבעה
משטח מגע
תוכנה
מערכת הפעלה מסופקת *
Windows Vista Home Premium
סוללה
מספר תאי סוללה
6
ניהול אנרגיה
מתאם AC לפיזור הכח
65 W
מתאם AC לזרם יוצא
6 A
מתאם AC למתח יוצא
20 V
בטחון
חריץ מנעול לכבל
Yes
סוג חריץ נעילת כבל
Kensington
תנאי הסביבה
טווח טמפרטורת פעולה (T-T)
5 - 35 °C
טווח לחות יחסית בפעולה
10 - 90%
משקל ומידות
רוחב
358 מ"מ
עומק
255 מ"מ
גובה
36 מ"מ
משקל *
2.8 קילוגרם
פיצ'רים נוספים
טכנולוגייה אל חוטית
802.11b/g
מתאם חשמל
Yes
יציאת נתונים אינפרא אדום
No
מיימדים רוחבXעומקXגובה
358 x 255 x 36 מ"מ
שקע כניסת טלויזיה
No
מודם פנימי
Yes
מהירות המודם
56 קילו ביט/שניה
סוג המודם
V.92