This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Panasonic Toughbook CF-31 Intel® Core™ i5 i5-5300U Ordinateur portable 33,3 cm (13.1") Écran tactile 8 Go DDR3L-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Noir, Argent
Performances quand vous en avez le plus besoin
La Technologie Intel® Turbo Boost 2.0 accélère le processeur et les performances graphiques en augmentant la fréquence d'exécution lorsque celui-ci fonctionne en-deçà des limites de spécification. La fréquence maximum varie en fonction de la charge de travail, du logiciel et de la configuration globale du système.
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit:
créée par Icecat
La qualité de la fiche produit peut être de différents niveaux: données de base:Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur. creé par Panasonic: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat. créée par Icecat:La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit:
4214
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le:
07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Panasonic Toughbook CF-31 Intel® Core™ i5 i5-5300U Ordinateur portable 33,3 cm (13.1") Écran tactile 8 Go DDR3L-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Noir, Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- Ordinateur portable Clapet Noir, Argent
- Intel® Core™ i5 i5-5300U 2,3 GHz
- Écran tactile 33,3 cm (13.1") 1024 x 768 pixels Rétroéclairage à LED 4:3
- 8 Go DDR3L-SDRAM 1600 MHz 2 x 4 Go
- 256 Go SSD DVD Super Multi
- Intel® HD Graphics 5500
- Wi-Fi 5 (802.11ac) Ethernet/LAN 10,100,1000 Mbit/s Bluetooth 4.0 4G
- Lithium-Ion (Li-Ion)
- Windows 7 Professional
Plus>>>
Brève description sommaire Panasonic Toughbook CF-31 Intel® Core™ i5 i5-5300U Ordinateur portable 33,3 cm (13.1") Écran tactile 8 Go DDR3L-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Noir, Argent:
Cette description courte de la fiche technique du Panasonic Toughbook CF-31 Intel® Core™ i5 i5-5300U Ordinateur portable 33,3 cm (13.1") Écran tactile 8 Go DDR3L-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Noir, Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés
Panasonic Toughbook CF-31, Intel® Core™ i5, 2,3 GHz, 33,3 cm (13.1"), 1024 x 768 pixels, 8 Go, 256 Go
Description longue Panasonic Toughbook CF-31 Intel® Core™ i5 i5-5300U Ordinateur portable 33,3 cm (13.1") Écran tactile 8 Go DDR3L-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Noir, Argent:
C'est une description longue de Panasonic Toughbook CF-31 Intel® Core™ i5 i5-5300U Ordinateur portable 33,3 cm (13.1") Écran tactile 8 Go DDR3L-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Noir, Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.
Panasonic Toughbook CF-31. Type de produit: Ordinateur portable, Format: Clapet. Famille de processeur: Intel® Core™ i5, Modèle de processeur: i5-5300U, Fréquence du processeur: 2,3 GHz. Taille de l'écran: 33,3 cm (13.1"), Résolution de l'écran: 1024 x 768 pixels, Écran tactile. Mémoire interne: 8 Go, Type de mémoire interne: DDR3L-SDRAM. Capacité totale de stockage: 256 Go, Supports de stockage: SSD. Génération de réseau mobile: 4G. Système d'exploitation installé: Windows 7 Professional. Couleur du produit: Noir, Argent
Fr a recueilli 21 avis d’experts pour Panasonic Toughbook CF-31 Intel® Core™ i5 i5-5300U Ordinateur portable 33,3 cm (13.1") Écran tactile 8 Go DDR3L-SDRAM 256 Go SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Noir, Argent et la note moyenne est de 83 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.