location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 17-db0105nf AMD Ryzen™ 9 8945HS Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR5-SDRAM 512 Go SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Noir

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
17-db0105nf
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A94X6EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198415893529 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 143
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 10 Jul 2024 20:36:59
The date of the most recent change of the data-sheet in Icecat's system
L’indice de réparabilité (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure / Fiche produit (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP 17-db0105nf AMD Ryzen™ 9 8945HS Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR5-SDRAM 512 Go SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Noir
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur AMD Ryzen™ 9 8945HS (jusqu’à 5,2 GHz de fréquence Boost maximale, 16 Mo de mémoire cache L3, 8 cœurs, 16 threads)
  • - Windows 11 Famille
  • - Écran Full HD d’une diagonale de 43,9 cm (17,3 pouces)
  • - Carte graphique NVIDIA® GeForce RTX™ 4060 Ordinateur portable GPU (8 Go de mémoire GDDR6 dédiée)
  • - 16 GB memory; 512 GB SSD storage
Garantie: Cette garantie limitée valable 1 an (1/1/0) couvre les pièces et la main d’œuvre pendant 1 an. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent.
Description courte OMEN by HP 17-db0105nf AMD Ryzen™ 9 8945HS Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR5-SDRAM 512 Go SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Noir :
La description éditoriale courte de OMEN by HP 17-db0105nf AMD Ryzen™ 9 8945HS Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR5-SDRAM 512 Go SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Noir

OMEN Gaming Laptop 17-db0105nf, Windows 11 Famille, 17.3", AMD Ryzen™ 9, 16Go RAM, 512Go Disque SSD, NVIDIA® GeForce RTX™ 4060, FHD, Noir céleste
Plus>>>
OMEN by HP 17-db0105nf AMD Ryzen™ 9 8945HS Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR5-SDRAM 512 Go SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Noir:
Le texte marketing officiel de OMEN by HP 17-db0105nf AMD Ryzen™ 9 8945HS Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR5-SDRAM 512 Go SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Noir tel que fournis par le fabricant

L'indispensable, et rien de superflu
Avec le nouveau PC OMEN 17, le but n’est pas de proposer des fonctionnalités que vous n’utiliserez jamais. Mais ce PC vous offre tout ce dont vous avez besoin pour d’excellentes conditions de jeu, sans superflu : un incroyable écran IPS 17 pouces 100 % sRGB, de nouveaux processeurs AMD Ryzen™ 8000 optimisés par l’IA[1] et des cartes graphiques NVIDIA® RTX™ série 40, ainsi que d’un clavier numérique RGB à une zone.

Brève description sommaire OMEN by HP 17-db0105nf AMD Ryzen™ 9 8945HS Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR5-SDRAM 512 Go SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Noir:
Cette description courte de la fiche technique du OMEN by HP 17-db0105nf AMD Ryzen™ 9 8945HS Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR5-SDRAM 512 Go SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Noir est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

OMEN by HP 17-db0105nf, AMD Ryzen™ 9, 4 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 Go, 512 Go

Description longue OMEN by HP 17-db0105nf AMD Ryzen™ 9 8945HS Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR5-SDRAM 512 Go SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Noir:
C'est une description longue de OMEN by HP 17-db0105nf AMD Ryzen™ 9 8945HS Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR5-SDRAM 512 Go SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Noir générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

OMEN by HP 17-db0105nf. Type de produit: Ordinateur portable, Format: Clapet. Famille de processeur: AMD Ryzen™ 9, Modèle de processeur: 8945HS, Fréquence du processeur: 4 GHz. Taille de l'écran: 43,9 cm (17.3"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels. Mémoire interne: 16 Go, Type de mémoire interne: DDR5-SDRAM. Capacité totale de stockage: 512 Go, Supports de stockage: SSD. Modèle d'adaptateur graphique inclus: AMD Radeon 780M. Système d'exploitation installé: Windows 11 Home. Couleur du produit: Noir

Écran ultra-immersif
Écran ultra-immersif

Avec un écran IPS 17 pouces 100 % sRGB au taux de rafraîchissement variable, vous profitez d’un affichage parfait[2].

Performances optimisées par l’IA nouvelle génération
Performances optimisées par l’IA nouvelle génération

L’avenir du jeu vidéo n’attend plus avec les nouveaux processeurs AMD Ryzen™ 8000 optimisés par l’IA[1] et les cartes graphiques NVIDIA® RTX™ série 40.

Conçu pour le gaming, sans limites
Conçu pour le gaming, sans limites

Équipé d’un clavier numérique RGB à une zone et d’une webcam FHD, le nouveau PC OMEN 17 convient pour toutes les situations[3].

Nous avons tous un rôle à jouer
Nous avons tous un rôle à jouer

Nous apportons notre contribution avec l’utilisation de matériaux recyclés et les certifications EPEAT® Gold via Climate+[4] et ENERGY STAR®.

Une toute nouvelle perspective
Une toute nouvelle perspective

Depuis la nouvelle version du menu Démarrer jusqu’aux nouvelles façons de vous connecter à vos contacts, actualités, jeux et contenus préférés, Windows 11 est le lieu idéal pour penser, s’exprimer et créer de manière naturelle. [5]

Une rapidité extrême

Les GPU NVIDIA® GeForce RTX™ série 40 offrent une rapidité extrême. Basés sur l’architecture NVIDIA Ada Lovelace, ils constituent une avancée décisive en matière de performances et de capacités graphiques optimisées par l’IA. Plonge au cœur de mondes virtuels ultra-réalistes grâce au ray tracing et à une fréquence d’images extrêmement élevée. [6]

Technologie AMD FreeSync™

Constatez et ressentez la différence d’une expérience de jeu fluide et réactive. En synchronisant la fréquence d’actualisation avec votre processeur graphique, AMD FreeSync™ fait des décalages d’affichage, des retards de saisie d’entrée et des déchirures de l’histoire ancienne. [7]

Taux de rafraîchissement variable

Optimisez les performances pour vos projets créatifs sans sacrifier l’autonomie de votre batterie. Avec la technologie VRR, votre PC est capable d’ajuster automatiquement le taux de rafraîchissement en fonction de la fréquence d’images du contenu visionné.

Affichage Eyesafe® certifié

Prends soin de toi avec un écran conforme aux normes TÜV en matière de réduction de la lumière bleue et certifié Eyesafe® pour protéger tes yeux de cette dernière sans aucune distorsion des couleurs, qui réduit ta fatigue visuelle quand ta passes des heures devant ton écran.

Temps de réponse de 7 ms

La vitesse de réponse des pixels de ton écran est un facteur essentiel pour obtenir une image impeccable. Avec un temps de réponse de 7 ms[2], tes contenus riches en action auront un aspect net et fluide, sans aucun flou de mouvement. [8]

Anti-scintillement

Grâce à la technologie de gradation CC, qui commande la luminosité en ajustant le courant continu plutôt qu’en actionnant le rétroéclairage, nous pouvons supprimer le scintillement de l’écran pour un affichage plus confortable. [9]

Rapport d’aspect 16:9

Le format 16:9 te permet de ne rien manquer de ton jeu.

100% sRVB

Présentez vos créations dans toutes leurs couleurs sur l’écran 100 % sRGB pour une précision et une netteté des couleurs optimales.

Plastique issu des océans

D’une conception soucieuse de l’environnement, notre ordinateur portable intègre des matériaux durables tels que le plastique océanique dans le boîtier du haut-parleur. [10]

Les touches du clavier contiennent du plastique recyclé post-consommation

Nous apportons une conception plus durable à nos claviers en utilisant des touches en plastique recyclé post-consommation. [11]

ENERGY STAR®

Ce produit répond aux critères selon lesquels les ordinateurs doivent fonctionner efficacement pour obtenir la certification ENERGY STAR. [12]

HP Fast Charge
HP Fast Charge

Lorsque la batterie de votre ordinateur portable est faible, personne n’a le temps d’attendre des heures pour une recharge. Éteignez votre appareil et passez de 0 à 50 % de charge en environ 30 minutes. [13]

Facilité de connexion

Profite de vitesses plus rapides, de performances améliorées et d’une capacité accrue grâce à la carte sans fil Wi-Fi 6 et Bluetooth® 5.3. [14]

FHD HP True Vision

Participez à des conversations vidéo d’une netteté éclatante avec la résolution Full HD, même par faible luminosité, chaque conversation deviendra une expérience unique qui vous permettra de communiquer dans de meilleures conditions. [15]

Port USB Type-A, vitesse de transfert de 5 Gbit/s

Connectez votre stockage externe grâce à ce port USB Type-A, offrant une vitesse de transfert de 5 Gbit/s.

Stockage sur disque SSD PCIe

Démarrez votre ordinateur en quelques secondes avec jusqu’à 512 Go de stockage ultra-rapide SSD PCIe.

McAfee® LiveSafe™

Abonnement gratuit de 12 mois au service McAfee® LiveSafe™ inclus. Le service McAfee® LiveSafe™ enrichit votre vie numérique en protégeant vos données, votre identité et tous vos appareils pour vous permettre de vous connecter en toute confiance.

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Noir
Format *
Clapet
position de marché
Jouer
Année de lancement
2024
Écran
Taille de l'écran *
43,9 cm (17.3")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
No
Type HD
Full HD
Type de panneau
IPS
Rétroéclairage à LED
Yes
Écran antireflet
Yes
Luminosité de l'écran
300 cd/m²
Diagonale d'écran (cm)
43,9 cm
Espace de couleur RGB
sRGB
Palette de couleurs
100%
Temps de réponse montée/descente
7 ms
Taux de d'actualisation maximal
144 Hz
Processeur
Fabricant de processeur *
AMD
Famille de processeur *
AMD Ryzen™ 9
Modèle de processeur *
8945HS
Nombre de coeurs de processeurs
8
Nombre de threads du processeur
16
Fréquence du processeur Turbo
5,2 GHz
Fréquence du processeur *
4 GHz
Mémoire cache du processeur
16 Mo
Type de cache de processeur
L3
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR5-SDRAM
Fréquence de la mémoire
5600 MHz
Support de mémoire
SO-DIMM
Configuration de la mémoire (fente x taille)
2 x 8 Go
Emplacements mémoire (disponibles)
2
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Interface du Solid State Drive (SSD)
PCI Express 4.0
NVMe
Yes
Facteur de forme SSD
M.2
Lecteur optique *
No
Graphique
Fabricant de carte graphique discrète
NVIDIA
Modèle d'adaptateur graphique distinct *
NVIDIA GeForce RTX 4060
Mémoire carte graphique distincte
8 Go
Type de carte graphique
GDDR6
Carte graphique intégrée *
Yes
Adaptateur de carte graphique distinct *
Yes
Famille d'adaptateur graphique intégré
AMD Radeon Graphics
Modèle d'adaptateur graphique inclus *
AMD Radeon 780M
Audio
Système audio
DTS:X Ultra
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Audio
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
Full HD
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Fabricant du contrôleur WLAN
Realtek
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 1000, 100 Mbit/s
Bluetooth
Yes
Modèle du Bluetooth
5.3
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports de type A USB 3.2 Gen 2 (3.1 Gen 2)
2
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
1
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Veille et charge USB
Yes
Ports veille et charge USB
2
représentation / réalisation
Carte mère chipset
AMD SoC
L’indice de réparabilité
5.9
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier backlight
Yes
Zone de rétro-éclairage du clavier
1-zone RGB
Clavier complet
Yes
Logiciel
Système d'exploitation installé *
Windows 11 Home
Caractéristiques spéciales
HP Audio Boost
Yes
Type de haut parleur HP
HP Dual Speakers
HP Imagepad
Yes
Caméra avant HP
HP TrueVision FHD
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
6
Capacité de la batterie *
83 Wh
Charge rapide
Yes
Durée de charge rapide (50%)
30 min
Puissance
AC adaptateur puissance
230 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Poids et dimensions
Largeur
397,5 mm
Profondeur
277,9 mm
Hauteur (avant)
2,75 cm
Hauteur (arrière)
3 cm
Poids *
2,95 kg
Informations sur l'emballage
Largeur du colis
94 mm
Profondeur du colis
461 mm
Hauteur du colis
332 mm
Poids du paquet
4,64 kg
Pays Grossiste
United Kingdom 1 distributor(s)
Avertissement OMEN by HP 17-db0105nf AMD Ryzen™ 9 8945HS Ordinateur portable 43,9 cm (17.3") Full HD 16 Go DDR5-SDRAM 512 Go SSD NVIDIA GeForce RTX 4060 Wi-Fi 6 (802.11ax) Windows 11 Home Noir:
Avertissement

[1] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative et de vos configurations matérielles et logicielles. La numérotation AMD ne constitue pas une mesure de la fréquence d’horloge.
[2] Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
[3] La résolution de la webcam correspond aux pixels actifs du capteur d’image. Le nombre réel de pixels de capture de l’image et le format dépendent de l’application sélectionnée.
[4] Pour connaître le statut d’homologation et les niveaux par pays, visiter le site www.epeat.net.
[5] Certaines éditions ou versions de Windows ne prennent pas en charge toutes les fonctionnalités. Pour profiter pleinement des fonctionnalités de Windows, les systèmes peuvent nécessiter une mise à niveau et/ou l’achat de matériel, pilotes et logiciels séparés, ou encore une mise à jour du BIOS. Windows est automatiquement mis à jour et activé. Internet haute vitesse et compte Microsoft requis. Des frais de FAI et des dépenses supplémentaires peuvent s’appliquer pour les mises à jour. Consultez le site http://www.windows.com.
[6] ©2024 NVIDIA Corporation. NVIDIA, le logo NVIDIA, GeForce et GeForce RTX sont des marques commerciales et/ou des marques déposées de NVIDIA Corporation aux États-Unis et dans d’autres pays. Tous les autres droits et marques commerciales sont la propriété de leurs détenteurs respectifs.
[7] FreeSync™ est disponible uniquement lorsqu’il est connecté à un port DisplayPort ou HDMI. FreeSync™ est une technologie AMD activée sur les écrans FHD ou QHD, qui permet d’éliminer les saccades et autres déchirures d’écran dans les jeux et vidéos en synchronisant la fréquence de rafraîchissement de l’écran avec la fréquence d’images de la carte graphique. Compatibilité DisplayPort™ Adaptive-Sync nécessaire pour l’écran, la carte graphique AMD Radeon™ et/ou l’APU de série A d’AMD. AMD Catalyst™ 15.2 Beta (ou version plus récente) est nécessaire. La fréquence de rafraîchissement adaptatif varie en fonction de l’écran.
[8] Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
[9] La fonction anti-scintillement permet d’éviter tout scintillement de l’écran grâce à l’intégration de rétroéclairages LED à gradation CC.
[10] Le pourcentage de déchets plastiques abandonnés dans l’environnement contenu dans chaque composant varie en fonction du produit.
[11] Le pourcentage de plastique recyclé post-consommation contenu dans les touches varie selon le produit.
[12] Données basées sur les enregistrements EPEAT® aux États-Unis conformément à la norme IEEE 1680.1-2018 EPEAT®. Le statut EPEAT® varie selon le pays. Pour plus d’informations, rendez-vous sur www.epeat.net.
[13] Recharge jusqu’à 50 % de la batterie en seulement 30 minutes lorsque le système est hors tension (éteint au moyen de la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable ; ne pas utiliser de chargeur de batterie de capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Consulter le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
[14] Point d’accès sans fil et service Internet requis et vendus séparément. Disponibilité limitée des points d’accès sans fil publics. Le Wi-Fi 6 est rétrocompatible avec les spécifications précédentes de 802.11. La technologie Wi-Fi 6 est conçue pour prendre en charge des débits de l’ordre du gigabit lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 80 MHz ou supérieur. Le Wi-Fi 6 (802.11ax) n’est pas pris en charge en Biélorussie où les paramètres Wi-Fi seront optimisés pour les exigences réglementaires locales (802.11ac). Pour bénéficier des fonctionnalités du Bluetooth® 5.3, le système d’exploitation Microsoft/Chrome doit être compatible. Tant que le système d’exploitation Microsoft/Chrome n’est pas en mesure de le prendre en charge, le Bluetooth® 5.3 sera limité aux fonctionnalités du Bluetooth® 5.2 ou des versions antérieures.
[15] Pour certaines fonctionnalités, certains logiciels ou applications tierces pourront être nécessaires.
Clauses de non-responsabilité relatives aux descriptions techniques
25 Go de stockage Dropbox gratuit pendant 12 mois à compter de la date d’enregistrement. Pour en savoir plus et connaître les conditions générales d'utilisation, notamment les politiques d'annulation, consultez le site de Dropbox à l'adresse https://www.dropbox.com/help/space/hp-promotion. Service Internet requis et non inclus.
Accès Internet requis, mais non inclus. McAfee est préinstallé sur votre PC et un compte est requis pour l’activation. Le renouvellement de l’abonnement est nécessaire à l’issue de la période d’essai. La fonction VPN n’est pas disponible en Inde, en Chine, en Syrie ou en Corée du Nord. McAfee n’est pas compatible avec Windows 11 en mode S. Vous devrez effectuer une désactivation permanente du mode S. Cette désactivation est gratuite, mais vous ne pourrez pas réactiver le mode S par la suite.
L’autonomie de la batterie MobileMark 25 varie selon divers facteurs, et notamment le modèle, la configuration, les applications chargées, les fonctionnalités, l’utilisation, la fonction sans fil et les réglages de gestion d’alimentation. La capacité maximale de la batterie diminue naturellement avec le temps et l’utilisation. Pour en savoir plus, consultez la page https://bapco.com/products/mobilemark-25/.
Recharge jusqu’à 50 % de la batterie en seulement 30 minutes lorsque le système est hors tension (au moyen de la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable ; ne pas utiliser de chargeur de batterie de capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/ — 10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Pour obtenir une liste complète des caractéristiques du produit, consulter http://store.hp.com.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative ainsi que de vos configurations matérielles et logicielles. La numérotation AMD n’est pas une mesure de la fréquence d’horloge.
Les performances maximales de fréquence Boost varient selon le matériel, les logiciels et la configuration générale du système.
Autonomie de la batterie testée par HP avec une lecture vidéo Full HD en continu, une résolution de 1080p (1920 x 1080), une luminosité de 150 nits, un niveau audio de 17 % comme image par défaut, un niveau audio de lecture vidéo de 100 %, lu à partir d’un stockage local en plein écran, avec un casque connecté, ou un haut-parleur (si aucun port jack audio), option sans fil activée mais non connectée. L’autonomie réelle de la batterie varie selon la configuration et la capacité maximale diminue naturellement avec le temps et l’utilisation.
Wi-Fi 6 est conçu pour prendre en charge des débits de l’ordre du gigabit lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 80 MHz ou plus.
Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Le Wi-Fi 6 est rétrocompatible avec les spécifications précédentes de 802.11.
Le Wi-Fi 6 (802.11ax) n’est pas pris en charge en Biélorussie où les paramètres Wi-Fi seront optimisés pour les exigences réglementaires locales (802.11ac).
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.
Pour de meilleurs résultats avec HP Veille et Charge, utilisez un câble pour protocole de chargement USB standard ou un adaptateur de câble avec un appareil externe.
La mention Faible lumière bleue du TÜV correspond à la qualité de la spécification relative au test de conformité des écrans. Pour plus de détails, consultez la page https://www.certipedia.com/?locale=en#search.
La capacité réelle en watts-heures (Wh) de la batterie variera selon la capacité de conception. La capacité de la batterie diminuera naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
Doit être activé dans les 180 jours suivant l’activation de Windows.
Offre disponible dans le monde entier (à l’exception de la Chine et des pays sous embargo ou d’autres pays soumis à des restrictions en vertu de la loi ou de la réglementation en vigueur) pour les nouveaux abonnés et les abonnés actuels âgés de plus de 18 ans. Cliquez sur l’icône Adobe dans le menu de démarrage pour bénéficier d’un abonnement d’essai gratuit d’un mois pour certains logiciels Adobe. Le logiciel est lié à l’appareil et n’est pas transférable. Si vous souhaitez souscrire un abonnement avec renouvellement automatique, vous pouvez préciser votre mode de paiement lors de l’inscription. En ajoutant un mode de paiement, votre abonnement sera automatiquement renouvelé au tarif en vigueur à la date de renouvellement jusqu’à ce que vous l’annuliez. Si vous annulez avant la fin de l’essai gratuit d’un mois, cet abonnement ne vous sera pas facturé. Vous pouvez annuler votre abonnement à tout moment via votre page de compte Adobe ou en contactant l’assistance clientèle. Veuillez consulter les prix actuels pour les produits Adobe disponibles dans cette offre. Cette offre ne s’applique pas aux clients du secteur de l’éducation, aux fabricants d’équipement d’origine ou aux achats de licences en volume. Sous réserve de disponibilité dans le pays de résidence du bénéficiaire. Des conditions supplémentaires peuvent s’appliquer. L’OFFRE EST NULLE EN CAS D’INTERDICTION OU DE RESTRICTION LÉGALE.
La mention Écran Eyesafe® pour faible lumière bleue correspond à la qualité de la spécification relative au test de conformité des écrans. Pour plus de détails, consultez la page https://eyesafe.com.
FreeSync™ est disponible uniquement lorsqu’il est connecté à un port Display Port ou HDMI. FreeSync est une technologie AMD activée sur les écrans FHD ou QHD permettant d’éliminer les saccades et autres déchirures d’écran dans les jeux et vidéos en synchronisant la fréquence de rafraîchissement de l’écran avec la fréquence d’images de la carte graphique. Écran, carte graphique AMD Radeon™ et/ou les APU série-A d’AMD compatibles avec la norme DisplayPort™ Adaptive-Sync requise. AMD Catalyst™ 15.2 version bêta (ou ultérieure) requis. Le taux de rafraîchissement adaptatif varie en fonction de l’écran.
Le poids et les dimensions du système peuvent varier en fonction des différences de configuration et de fabrication.
Le pourcentage de plastique océanique contenu dans chaque composant varie en fonction du produit.
Les composants du clavier contiennent du plastique recyclé post-consommation. Le pourcentage de matières recyclées post-consommation contenues dans chaque composant varie en fonction du produit.
Pour des performances et une recharge de la batterie optimales lors des sessions de jeu et du rendu, utilise l’adaptateur d’alimentation fourni avec le PC. Tu peux utiliser la batterie externe ou l’adaptateur Type-C 100 W/20 V lors de l’exécution de tâches de chargement légères. Le chargement d’un appareil éteint est uniquement pris en charge sur les batteries externes ou les adaptateurs Type-C 20 V.
Xbox Game Pass vendu séparément. Carte bancaire requise. Hormis en cas d’annulation, le montant de l’adhésion standard en vigueur s’appliquera à la fin de la période promotionnelle. Les termes, les exclusions et les limitations de streaming sont applicables. Xbox Cloud Gaming (Beta) : appareils et régions spécifiques. À la fin de la période, l’adhésion active est obligatoire pour jouer aux jeux et accéder au mode multijoueur en ligne. Le catalogue de jeux varie en fonction de la période, de la région et de l’appareil. Contenu téléchargeable vendu séparément ; si un jeu ne fait plus partie du catalogue ou que la période d’adhésion arrive à sa fin, le jeu devra être acheté en parallèle pour accéder au contenu téléchargeable. Pour les membres Xbox Live Gold et/ou Game Pass sur console/PC, les jours d’adhésion restants seront convertis vers Ultimate via un taux de conversion. Les futurs codes à réclamer sont également soumis au taux de conversion. Toutes les conversions vers Ultimate sont définitives. Pour plus de détails et pour consulter la configuration système requise, voir le site www.xbox.com/gamepass. Offre valide sur tous les points de vente Xbox Game Pass à l’exception de la Russie. Digital Direct : Le contenu numérique sera directement envoyé sur ton appareil pendant l’installation ; aucun code requis.
La fonction anti-scintillement permet d’éviter tout scintillement de l’écran grâce à l’intégration de rétroéclairages ou émissions LED à gradation CC. La dalle OLED prend en charge la gradation CC à un niveau de luminosité supérieur à 100 nits.
Le fonctionnement du Bluetooth® 5.3 nécessite la prise en charge de Microsoft OS/Chrome OS. Jusqu’à ce que la prise en charge de Microsoft OS/Chrome OS soit disponible, le Bluetooth® 5.3 fonctionnera comme le Bluetooth® 5.2 ou inférieur.