location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 14b-cd0005nf Intel® N N200 35,6 cm (14") Écran tactile Full HD 8 Go LPDDR5-SDRAM 128 Go eUFS Wi-Fi 6 (802.11ax) ChromeOS

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
14b-cd0005nf
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A28JBEA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198122942459 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1575
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 17 Sep 2024 07:55:12
The date of the most recent change of the data-sheet in Icecat's system
L’indice de réparabilité (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure / Fiche produit (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook x360 14b-cd0005nf Intel® N N200 35,6 cm (14") Écran tactile Full HD 8 Go LPDDR5-SDRAM 128 Go eUFS Wi-Fi 6 (802.11ax) ChromeOS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur Intel® N200 (jusqu’à 3,7 GHz avec la technologie Intel® Turbo Boost, 6 Mo de mémoire cache L3, 4 cœurs, 4 threads)
  • - Chrome OS
  • - Écran tactile Full HD d'une diagonale de 35,6 cm (14 pouces)
  • - Carte graphique Intel® UHD
  • - 8 GB memory; 128 GB UFS storage
Garantie: Cette garantie limitée valable 1 an (1/1/0) couvre les pièces et la main d’œuvre pendant 1 an. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent.
Description courte HP Chromebook x360 14b-cd0005nf Intel® N N200 35,6 cm (14") Écran tactile Full HD 8 Go LPDDR5-SDRAM 128 Go eUFS Wi-Fi 6 (802.11ax) ChromeOS :
La description éditoriale courte de HP Chromebook x360 14b-cd0005nf Intel® N N200 35,6 cm (14") Écran tactile Full HD 8 Go LPDDR5-SDRAM 128 Go eUFS Wi-Fi 6 (802.11ax) ChromeOS

Chromebook x360 14b-cd0005nf, Chrome OS, 14", Écran tactile, Intel® N-series, 8Go RAM, 128Go UFS, FHD
Plus>>>
HP Chromebook x360 14b-cd0005nf Intel® N N200 35,6 cm (14") Écran tactile Full HD 8 Go LPDDR5-SDRAM 128 Go eUFS Wi-Fi 6 (802.11ax) ChromeOS:
Le texte marketing officiel de HP Chromebook x360 14b-cd0005nf Intel® N N200 35,6 cm (14") Écran tactile Full HD 8 Go LPDDR5-SDRAM 128 Go eUFS Wi-Fi 6 (802.11ax) ChromeOS tel que fournis par le fabricant

Restez opérationnel au quotidien
Le PC HP Chromebook x360 14 pouces renforce votre efficacité avec les performances du processeur Intel®[3] associé à ChromeOS et à la protection antivirus intégrée. Profitez d’une longue autonomie[1] et d’un démarrage rapide[8] pour une productivité sans faille. Par ailleurs, le PC HP Chromebook intègre des matériaux durables[7].

Brève description sommaire HP Chromebook x360 14b-cd0005nf Intel® N N200 35,6 cm (14") Écran tactile Full HD 8 Go LPDDR5-SDRAM 128 Go eUFS Wi-Fi 6 (802.11ax) ChromeOS:
Cette description courte de la fiche technique du HP Chromebook x360 14b-cd0005nf Intel® N N200 35,6 cm (14") Écran tactile Full HD 8 Go LPDDR5-SDRAM 128 Go eUFS Wi-Fi 6 (802.11ax) ChromeOS est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Chromebook x360 14b-cd0005nf, Intel® N, 35,6 cm (14"), 1920 x 1080 pixels, 8 Go, 128 Go, ChromeOS

Description longue HP Chromebook x360 14b-cd0005nf Intel® N N200 35,6 cm (14") Écran tactile Full HD 8 Go LPDDR5-SDRAM 128 Go eUFS Wi-Fi 6 (802.11ax) ChromeOS:
C'est une description longue de HP Chromebook x360 14b-cd0005nf Intel® N N200 35,6 cm (14") Écran tactile Full HD 8 Go LPDDR5-SDRAM 128 Go eUFS Wi-Fi 6 (802.11ax) ChromeOS générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Chromebook x360 14b-cd0005nf. Type de produit: Chromebook, Format: Convertible (pliable). Famille de processeur: Intel® N, Modèle de processeur: N200. Taille de l'écran: 35,6 cm (14"), Type HD: Full HD, Résolution de l'écran: 1920 x 1080 pixels, Écran tactile. Mémoire interne: 8 Go, Type de mémoire interne: LPDDR5-SDRAM. Capacité totale de stockage: 128 Go, Supports de stockage: eUFS. Modèle d'adaptateur graphique inclus: Intel® UHD Graphics. Système d'exploitation installé: ChromeOS. Poids: 1,37 kg

Productivité renforcée sans effort où que vous soyez
Productivité renforcée sans effort où que vous soyez

Rien ne vous résiste avec le processeur Intel®[3], les applications Google intégrées, l’autonomie prolongée[1] et le vaste stockage.

Tous les atouts pour regarder des vidéos, communiquer et collaborer
Tous les atouts pour regarder des vidéos, communiquer et collaborer

Profitez de meilleures conditions pour vos loisirs et vos échanges avec la webcam haute qualité[9] et le grand écran 14 pouces[5].

Conçu pour répondre à vos besoins
Conçu pour répondre à vos besoins

Conçu pour votre confort d’utilisation avec un design x360, une protection intégrée et des fonctionnalités de sécurité intelligentes.

Pour un avenir meilleur
Pour un avenir meilleur

Le PC HP Chromebook x360 est fabriqué à partir de plastique issu de déchets récupérés dans l’environnement et recyclé post-consommation[7].

Processeur Intel®
Processeur Intel®

Obtenez les performances et les capacités graphiques dont vous avez besoin grâce au processeur Intel®, le tout à un prix abordable qui vous permet de vous connecter, d’apprendre et de jouer en toute liberté. [2]

Carte graphique Intel® UHD

Profitez d'un contenu 4K et jouez à vos jeux préférés en 720p, sans avoir besoin d'une carte graphique dédiée. Grâce à d'excellentes performances graphiques Intel® UHD, vous sentirez la différence dans toutes tes activités. [10]

Ecran tactile IPS FHD

Bénéficiez toujours de la meilleure qualité pour votre contenu avec un grand angle de vision de 178° et une image dynamique. De plus, la technologie tactile vous permet de commander votre ordinateur directement depuis votre l’écran. [11]

Certifié ENERGY STAR®

Économisez de l’énergie et de l’argent grâce à la certification ENERGY STAR® de l’EPA et profitez d’une meilleure efficacité énergétique qui vous permettra de réaliser des économies significatives là où cela compte le plus. [13]

Design durable

Parce que les détails font toute la différence, la conception de ce produit comprend des matériaux durables comme du plastique océanique et du plastique recyclé post-consommation. [14]

Les touches du clavier contiennent du plastique recyclé post-consommation
Les touches du clavier contiennent du plastique recyclé post-consommation

Nous apportons une conception plus durable à nos claviers en utilisant des touches en plastique recyclé post-consommation. [15]

Une autonomie qui vous accompagne dans vos longues journées

Prolongez votre journée jusqu’à la nuit avec jusqu’à 11 heures d’autonomie de la batterie. Une plus grande autonomie de la batterie vous aide à poursuivre au-delà de votre journée de travail sans avoir à recharger. [16]

HP Fast Charge

Lorsque la batterie de votre ordinateur portable est faible, vous ne souhaitez pas attendre des heures avant qu’elle soit rechargée. Éteignez votre appareil et passez de 0 à 50 % de charge en 45 minutes environ. [17]

UFS 128 Go

Avec Universal Flash Storage, vous pouvez bénéficier d’un stockage hautes performances avec des vitesses rapides et une consommation d’énergie réduite lors de vos déplacements.

Rapport d’aspect 16:9

Grâce au format d’image 16:9, affichez davantage de contenu avec moins de défilement. [12]

Obturateur de caméra

Dites adieu à cet affreux scotch qui protège votre vie privée. Préservez votre confidentialité et votre sécurité avec un obturateur physique visible qui éteint la caméra de votre ordinateur lorsque vous ne l’utilisez pas.

Doubles haut-parleurs

Profitez pleinement de votre musique, de vos films ou de vos jeux préférés grâce aux doubles haut-parleurs stéréo.

Alimentation+ écran USB Type-C® + vitesse de transfert de 5 Gbit/s
Alimentation+ écran USB Type-C® + vitesse de transfert de 5 Gbit/s

Alimentez votre appareil ou branchez un écran externe sur un port USB-C® unique avec une vitesse de transfert de 5 Gbit/s. De plus, il est réversible et simple à connecter. Vous pouvez donc le brancher indifféremment dans un sens ou dans l’autre. [18]

Clavier pleine largeur

Le clavier complet vous permet de travailler n’importe où, avec une course de touches de 1,5 mm pour une frappe confortable et une productivité optimale.

Caméra HD HP True Vision

Participez à des conversations vidéo d'une netteté éclatante, même par faible luminosité, chaque conversation deviendra une expérience unique qui vous permettra de communiquer dans de meilleures conditions. [19]

Design
Nom de la couleur
Argent glacier
Type de produit *
Chromebook
Format *
Convertible (pliable)
position de marché
Tous les jours
Année de lancement
2024
Conception du produit
Capot et cadre de clavier finition brillante
Nom de marque original
HP
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1920 x 1080 pixels
Écran tactile *
Yes
Type HD
Full HD
Type de panneau
IPS
Format d'image
16:9
Type de verre de l'écran
Vitre bord à bord
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
250 cd/m²
Diagonale d'écran (cm)
35,6 cm
Espace de couleur RGB
sRGB
Palette de couleurs
62,5%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® N
Modèle de processeur *
N200
Nombre de coeurs de processeurs
4
Nombre de threads du processeur
4
Fréquence du processeur Turbo
3,7 GHz
Mémoire cache du processeur
6 Mo
Type de cache de processeur
L3
Mémoire
Mémoire interne *
8 Go
Type de mémoire interne
LPDDR5-SDRAM
Fréquence de la mémoire
4800 MHz
Support de mémoire
Intégré
Mémoire interne maximale *
8 Go
Support de stockage
Capacité totale de stockage *
128 Go
Supports de stockage *
eUFS
Memoire flash
128 Go
Interface de lecteur Flash
Flash
Lecteur optique *
No
Graphique
Modèle d'adaptateur graphique distinct *
Indisponible
Carte graphique intégrée *
Yes
Fabricant de GPU intégré
Intel
Adaptateur de carte graphique distinct *
No
Famille d'adaptateur graphique intégré
Intel® UHD Graphics
Modèle d'adaptateur graphique inclus *
Intel® UHD Graphics
Audio
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 6 (802.11ax)
Standards wifi
Wi-Fi 6 (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
MediaTek MT7921
Réseau
Fabricant du contrôleur WLAN
MediaTek
Bluetooth
Yes
Modèle du Bluetooth
5.3
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1) *
2
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
représentation / réalisation
Carte mère chipset
Intel SoC
Accéléromètre
Yes
Gyroscope
Yes
L’indice de réparabilité
5.2
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Clavier complet
Yes
Nom de la couleur du clavier
gris clair
Logiciel
Logiciel de test
Lecteur 100 Go Google One™ (1 an d'abonnement inclus)
Système d'exploitation installé *
ChromeOS
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
HP Imagepad
Yes
Caméra avant HP
HP TrueVision HD
Outils de sécurité HP
H1 Microcontrôleur sécurisé; Obturateur de confidentialité de la caméra
Segment HP
Maison
HP GTIN (EAN/UPC)
198122942459
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
2
Capacité de la batterie *
47 Wh
Autonomie maximum de la batterie
11 h
Charge rapide
Yes
Durée de charge rapide (50%)
45 min
Puissance
AC adaptateur puissance
45 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Durabilité
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR, EPEAT Gold
Technologies et matériaux durables
Cadre et boîtier(s) des haut-parleurs fabriqués à partir de plastique issu de déchets récupérés dans l’environnement; Touches de clavier fabriquées avec du plastique recyclé post-consommation
Poids et dimensions
Largeur
323 mm
Profondeur
210,3 mm
Hauteur
20,4 mm
Poids *
1,37 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
483 mm
Hauteur du colis
305 mm
Poids du paquet
2,02 kg
Données logistiques
Code du système harmonisé
8471300000
Autres caractéristiques
Nombre de haut-parleurs
2
Pays Grossiste
France 1 distributor(s)
United Kingdom 1 distributor(s)
Avertissement HP Chromebook x360 14b-cd0005nf Intel® N N200 35,6 cm (14") Écran tactile Full HD 8 Go LPDDR5-SDRAM 128 Go eUFS Wi-Fi 6 (802.11ax) ChromeOS:
Avertissement

[1] Tests réalisés par HP à l’aide de Google Chrome OS power_LoadTest. L’autonomie de la batterie varie et sa capacité maximale diminue naturellement avec le temps et l’utilisation. Le test détaillé est disponible à l’adresse http://www.chromium.org/chromium-os/testing/power-testing.
[3] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative ainsi que de vos configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d’Intel ne correspond pas à des performances plus élevées.
[5] Un contenu Full HD (FHD) est nécessaire pour afficher des images en FHD.
[7] Boîtiers de haut-parleurs de ces ordinateurs portables fabriqués à partir de matériaux plastiques issus de déchets récupérés dans l’environnement et recyclés. Le capot est fabriqué à partir d’aluminium recyclé, et les touches du clavier contiennent des plastiques recyclés post-consommation. Le pourcentage de matériaux contenus dans chaque composant varie selon le produit.
[8] La vitesse du démarrage varie selon l’appareil. D’après les tests effectués sur plusieurs appareils de la gamme Chromebook, la vitesse moyenne de démarrage est de dix secondes.
[9] La résolution de la webcam correspond aux pixels actifs du capteur d’image. Le nombre réel de pixels de capture de l’image et le format dépendent de l’application sélectionnée.
[2] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative ainsi que de vos configurations matérielles et logicielles. La numérotation croissante des processeurs Intel ne correspond pas à des performances plus élevées. Intel et Core sont des marques commerciales d’Intel Corporation aux États-Unis et dans d’autres pays.
[10] Contenu haute définition requis pour visualiser des images haute définition. La sortie graphique peut être limitée en fonction de la résolution maximale de l’affichage. Un contenu 4K est nécessaire pour afficher des images 4 K.
[11] Un contenu Full High Definition (FHD) est nécessaire pour afficher des images FHD.
[12] Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
[13] ENERGY STAR et le logo ENERGY STAR sont des marques déposées de l’Agence américaine de protection de l’environnement.
[14] Le pourcentage de plastique océanique et de plastique recyclé post-consommation varie selon le produit. Le pourcentage de plastique recyclé est basé sur la définition établie par la norme IEEE 1680.1-2018.
[15] Le pourcentage de plastique recyclé post-consommation contenu dans les touches varie selon le produit.
[16] Tests réalisés par HP à l’aide de Google Chrome OS power_LoadTest. L’autonomie de la batterie varie et la capacité maximale diminue naturellement avec le temps et l’utilisation. Le test détaillé est disponible à l’adresse http://www.chromium.org/chromium-os/testing/power-testing.
[17] Recharge votre batterie à 50 % en moins de 45 minutes lorsque le système est hors tension (à l’aide de la commande « arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/- 10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
[18] Le débit réel peut varier. USB Type-C® et USB-C® sont des marques commerciales d’USB Implementers Forum.
[19] Pour certaines fonctionnalités, certains logiciels ou applications tierces pourront être nécessaires.
Clauses de non-responsabilité relatives aux descriptions techniques
La présente offre (Offre) d’adhésion à Google One vous fournit les avantages de l’abonnement sans frais pour une période de 12 mois à compter du jour où vous demandez à bénéficier de l’offre. Une fois l’offre acceptée, vous pouvez confirmer sa date d’expiration sur votre page Mes abonnements dans le Google Play Store. Pour bénéficier de l’Offre, vous devez disposer d’un compte Google Payments. L’Offre expire le 31 janvier 2021 et vous devez demander à en bénéficier avant cette date. Cette Offre est réservée aux nouveaux utilisateurs de Google One résidant en Allemagne, en Australie, au Canada (à l’exclusion du Québec), au Danemark, aux États-Unis, en Finlande, en France, au Japon, en Nouvelle-Zélande, en Norvège, aux Pays-Bas, au Royaume-Uni ou en Suède et ayant acheté un nouveau Chromebook après le 1er mai 2019 inclus. Consultez www.google.com/chromebook/offers/ pour plus d’informations.
Tests réalisés par HP à l’aide du test power Load Test de Google Chrome. L’autonomie de la batterie varie et la capacité maximale diminue naturellement avec le temps et l’utilisation. Consultez le site http://www.chromium.org/chromium-os/testing/power-testing pour plus de détails sur le test.
Recharge votre batterie jusqu’à 50 % en 45 minutes lorsque le système est hors tension (avec la commande « Arrêter »). Nous recommandons d’utiliser l’adaptateur HP fourni avec l’ordinateur portable, n’utilisez pas un chargeur de batterie d’une capacité inférieure. Une fois que le chargement a atteint 50 %, la vitesse de chargement revient à la vitesse normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système. Disponible sur certains produits HP seulement. Rendez-vous sur le site http://store.hp.com pour obtenir une liste complète des caractéristiques du produit.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient selon la charge de travail des applications et les configurations matérielles et logicielles. Le système de numérotation, de désignation de marque et/ou de dénomination d'Intel ne correspond pas à des performances plus élevées.
Les performances de la technologie Intel® Turbo Boost varient selon le matériel, les logiciels et la configuration générale du système. Pour en savoir plus, consultez le site http://www.intel.com/technology/turboboost/.
Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Le Wi-Fi 6 est rétrocompatible avec les spécifications précédentes de 802.11.
Le Wi-Fi 6 (802.11ax) n’est pas pris en charge en Biélorussie où les paramètres Wi-Fi seront optimisés pour les exigences réglementaires locales (802.11ac).
Toutes les spécifications de performance sont les spécifications nominales fournies par les fabricants de composants HP ; les performances réelles peuvent être plus élevées ou plus faibles.
Pourcentage entre les zones d’affichage active et non active d’une part et la zone d’affichage active plus la bordure d’autre part. La mesure s’effectue avec le couvercle placé en position verticale sur le bureau.
La capacité réelle en watts-heures (Wh) de la batterie variera selon la capacité de conception. La capacité de la batterie diminuera naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
D’après l’enregistrement U.S. EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Le statut EPEAT® varie selon le pays. Pour plus d’informations, rendez-vous sur www.epeat.net.
Le poids et les dimensions du système peuvent varier en fonction des différences de configuration et de fabrication.
Le pourcentage de plastique océanique contenu dans chaque composant varie en fonction du produit.
Les touches du clavier contiennent du plastique recyclé post-consommation. Le pourcentage de matière recyclée contenue dans chaque composant varie en fonction du produit.
Le fonctionnement du Bluetooth® 5.3 nécessite la prise en charge de Microsoft OS/Chrome OS. Jusqu’à ce que la prise en charge de Microsoft OS/Chrome OS soit disponible, le Bluetooth® 5.3 fonctionnera comme le Bluetooth® 5.2 ou inférieur.