location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario CQ61-231EZ Intel Pentium Mobile T4200 Ordinateur portable 39,6 cm (15.6") 4 Go DDR2-SDRAM 250 Go HDD Windows Vista Home Premium Noir, Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ61
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
CQ61-231EZ
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
VM803EA
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0884962405062 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 5237
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 23 Jan 2010
Product end of life date
Bullet Points HP Compaq Presario CQ61-231EZ Intel Pentium Mobile T4200 Ordinateur portable 39,6 cm (15.6") 4 Go DDR2-SDRAM 250 Go HDD Windows Vista Home Premium Noir, Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ordinateur portable Clapet Noir, Argent
  • - Intel Pentium Mobile T4200 2 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels 16:9
  • - 4 Go DDR2-SDRAM
  • - 250 Go HDD DVD Super Multi DL
  • - Intel® GMA 4500MHD
  • - Ethernet/LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows Vista Home Premium 32 bits
Garantie: Garantie: 1 an, reprise et retour, pièces et main-d'oeuvre
Description courte HP Compaq Presario CQ61-231EZ Intel Pentium Mobile T4200 Ordinateur portable 39,6 cm (15.6") 4 Go DDR2-SDRAM 250 Go HDD Windows Vista Home Premium Noir, Argent :
La description éditoriale courte de HP Compaq Presario CQ61-231EZ Intel Pentium Mobile T4200 Ordinateur portable 39,6 cm (15.6") 4 Go DDR2-SDRAM 250 Go HDD Windows Vista Home Premium Noir, Argent

Compaq Presario CQ61-231EZ Notebook PC
Plus>>>
HP Compaq Presario CQ61-231EZ Intel Pentium Mobile T4200 Ordinateur portable 39,6 cm (15.6") 4 Go DDR2-SDRAM 250 Go HDD Windows Vista Home Premium Noir, Argent:
Le texte marketing officiel de HP Compaq Presario CQ61-231EZ Intel Pentium Mobile T4200 Ordinateur portable 39,6 cm (15.6") 4 Go DDR2-SDRAM 250 Go HDD Windows Vista Home Premium Noir, Argent tel que fournis par le fabricant

Le Compaq Presario CQ61-200 15,6 pouces avec Windows Vista® Édition Familiale Premium Authentique ou Windows Vista® Édition Familiale Basique Authentique met à votre portée la polyvalence et la productivité caractéristiques des ordinateurs portables

Style classique

• Sobre et raffiné, cet ordinateur portable Compaq Presario 15,6" de format 16:9 est orné d'un motif d'impression unique, dans une finition noire brillante qui associe avec élégance forme stylisée et fonctionnalité


Fonctions essentielles

• Un ordinateur portable facile à utiliser, incluant toutes les fonctions nécessaires pour une productivité professionnelle et personnelle optimale, y compris un écran LED et un clavier pleine taille avec pavé numérique


Qualité abordable

• Conçu avec un choix de fonctionnalités idéal et un bon rapport qualité-prix, le Compaq Presario CQ61-200 offre polyvalence et qualité, et malgré tout un prix attractif

Brève description sommaire HP Compaq Presario CQ61-231EZ Intel Pentium Mobile T4200 Ordinateur portable 39,6 cm (15.6") 4 Go DDR2-SDRAM 250 Go HDD Windows Vista Home Premium Noir, Argent:
Cette description courte de la fiche technique du HP Compaq Presario CQ61-231EZ Intel Pentium Mobile T4200 Ordinateur portable 39,6 cm (15.6") 4 Go DDR2-SDRAM 250 Go HDD Windows Vista Home Premium Noir, Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Compaq Presario CQ61-231EZ, Intel Pentium Mobile, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 Go, 250 Go

Description longue HP Compaq Presario CQ61-231EZ Intel Pentium Mobile T4200 Ordinateur portable 39,6 cm (15.6") 4 Go DDR2-SDRAM 250 Go HDD Windows Vista Home Premium Noir, Argent:
C'est une description longue de HP Compaq Presario CQ61-231EZ Intel Pentium Mobile T4200 Ordinateur portable 39,6 cm (15.6") 4 Go DDR2-SDRAM 250 Go HDD Windows Vista Home Premium Noir, Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Compaq Presario CQ61-231EZ. Type de produit: Ordinateur portable, Elément de format: Clapet. Famille de processeur: Intel Pentium Mobile, Modèle de processeur: T4200, Fréquence du processeur: 2 GHz. Taille de l'écran: 39,6 cm (15.6"), Résolution de l'écran: 1366 x 768 pixels. Mémoire interne: 4 Go, Type de mémoire interne: DDR2-SDRAM. Capacité totale de stockage: 250 Go, Supports de stockage: HDD, Type de lecteur optique: DVD Super Multi DL. Modèle d'adaptateur graphique à bord: Intel® GMA 4500MHD. Système d'exploitation installé: Windows Vista Home Premium. Couleur du produit: Noir, Argent

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Noir, Argent
Elément de format *
Clapet
Pays d'origine
Chine
Écran
Taille de l'écran *
39,6 cm (15.6")
Résolution de l'écran *
1366 x 768 pixels
Écran tactile *
No
Ratio de format d'image
16:9
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel Pentium Mobile
Modèle de processeur *
T4200
Nombre de coeurs de processeurs
2
Processeur nombre de threads
2
Fréquence du processeur *
2 GHz
Le cache du processeur
1 Mo
Type de cache de processeur
L2
Socket de processeur (réceptable de processeur)
LGA 3647 (Socket P)
Processeur bus système
800 MHz
Lithographie du processeur
45 nm
Modes de fonctionnement du processeur
64-bit
Séries de processeurs
Intel Pentium T4000 Series for Mobile
Nom de code du processeur
Penryn
Type de bus
FSB
Parité FSB
No
Stepping
R0
Enveloppe thermique (TDP, Thermal Design Power)
35 W
Tjunction
105 °C
Nombre de Traitement Transistors Die
410 M
Taille de la puce de traitement
107 mm²
Multiplicateur CPU
10
ECC pris en charge par le processeur
No
Mémoire
Mémoire interne *
4 Go
Type de mémoire interne
DDR2-SDRAM
Element de la forme de mémoire
SO-DIMM
Emplacements mémoire
2x SO-DIMM
Mémoire interne maximale *
4 Go
Support de stockage
Capacité totale de stockage *
250 Go
Supports de stockage *
HDD
Quantité de disques durs installés
1
Capacité disque dur
250 Go
Interface du disque dur
SATA
Vitesse de rotation du disque dur
5400 tr/min
Type de lecteur optique *
DVD Super Multi DL
Lecteur de cartes mémoires intégré
Yes
Cartes mémoire compatibles
Clé USB (MS), MMC, MS PRO, SD, xD
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel® GMA
Modèle d'adaptateur graphique à bord *
Intel® GMA 4500MHD
Audio
Fabricant de haut-parleurs
Altec Lansing
Microphone intégré
Yes
Réseau
Wifi
Yes
Standards wifi
802.11b, 802.11g
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 100 Mbit/s
Bluetooth
No
Technologie de cablâge
10/100Base-T(X)
Standards réseau
IEEE 802.11b, IEEE 802.11g
Connectivité
Quantité de Ports USB 2.0 *
2
Quantité de ports eSATA/USB 2.0
1
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Port DVI
No
Nombre de ports VGA (D-Sub)
1
Sortie de casque
1
Port de sortie S/PDIF
No
Entrée jack microphone
Yes
Connecteur d' accueil
No
Type de port de chargement
DC-in jack
Port ExpressCard
No
Type de logement de CardBus PCMCIA
No
Logement SmartCard
No
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
Yes
Clavier
Clavier complet
Yes
Touches Windows
Yes
Logiciel
Architecture du système d'exploitation
32 bits
Drivers inclus
Yes
Système d'exploitation installé *
Windows Vista Home Premium
Caractéristiques spéciales du processeur
Intel® Wireless Display (Intel® WiDi)
No
Technologie My WiFi d'Intel® (Intel® MWT)
No
Technologie antivol d'Intel® (Intel® AT)
No
Technologie Intel® Hyper Threading (Intel® HT Technology)
No
Technologie Intel® Turbo Boost
No
Small Business Advantage d'Intel® (Intel® SBA)
No
Technologie SpeedStep évoluée d'Intel
Yes
Intel Clear Video Technology HD
No
Intel® Clear Video Technology
No
Intel® InTru™ Technologie 3D
No
Intel® Insider™
No
Technologie Intel® Quick Sync Video
No
Accès mémoire Intel® Flex
No
Nouvelles instructions Intel® AES (Intel® AES-NI)
No
Technologie Trusted Execution d'Intel®
No
Enhanced Halt State d'Intel®
No
Intel® VT-x avec Extended Page Tables (EPT)
No
Demande Intel® Based Switching
No
Technologie Intel® Clear Video pour MID (Intel® CVT for MID)
No
Intel® 64
Yes
Bit de verrouillage
Yes
Technologies de surveillance thermique
No
Taille de l'emballage du processeur
35 x 35 mm
Code de processeur
SLGJN
Les options intégrées disponibles
No
Technologie Intel® Virtualization Technology pour les E/S dirigées (VT-d)
No
Technologie de vitalisation d'Intel® (VT-x)
No
Technologie Intel® Dual Display Capable
No
Intel® IDE technologie
No
La technologie Intel® Rapid Storage
No
Accès Intel® Fast Memory
No
ID ARK du processeur
37251
Processeur sans conflit
No
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
6
Puissance
AC adaptateur puissance
65 W
Sécurité
Port de câble antivol
No
Conditions environnementales
Température d'opération
0 - 35 °C
Température hors fonctionnement
-20 - 60 °C
Humidité relative de fonctionnement (H-H)
10 - 90%
Taux d'humidité relative (stockage)
5 - 95%
Altitude de fonctionnement
-15 - 3048 m
Altitude de non fonctionnement
-15 - 12192 m
Poids et dimensions
Largeur
378 mm
Profondeur
252 mm
Hauteur (avant)
3,51 cm
Hauteur (arrière)
4,12 cm
Poids *
2,68 kg
Informations sur l'emballage
Largeur du colis
520 mm
Profondeur du colis
109 mm
Hauteur du colis
345 mm
Poids du paquet
4,03 kg
Contenu de l'emballage
Câbles inclus
Secteur
Manuel d'utilisation
Yes
Carte de garantie
Yes
Autres caractéristiques
Adaptateur secteur fourni
Yes
LightScribe
Yes
Mémoire interne maximum (64-bit)
8 Go
Source Résumé Testseek Taux moyen
Commentaires
Updated:
2014-05-28 01:43:55
Fr a recueilli 10 avis d’experts pour HP Compaq Presario CQ61-231EZ Intel Pentium Mobile T4200 Ordinateur portable 39,6 cm (15.6") 4 Go DDR2-SDRAM 250 Go HDD Windows Vista Home Premium Noir, Argent et la note moyenne est de 73 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
73%