location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14a-nf0011nl Intel® N N100 35,6 cm (14") HD 4 Go LPDDR5-SDRAM 64 Go eMMC Wi-Fi 6E (802.11ax) ChromeOS Gris

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Maison
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
14a-nf0011nl
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A51SVEA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198415389138 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
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
Nombre de consultations du produit: 438
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 10 Jul 2024 01:49:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Chromebook 14a-nf0011nl Intel® N N100 35,6 cm (14") HD 4 Go LPDDR5-SDRAM 64 Go eMMC Wi-Fi 6E (802.11ax) ChromeOS Gris
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tous les jours Chromebook Clapet Gris
  • - Intel® N N100
  • - 35,6 cm (14") HD 1366 x 768 pixels 16:9
  • - 4 Go LPDDR5-SDRAM 4800 MHz
  • - 64 Go eMMC
  • - Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Lithium Polymère (LiPo) 47 Wh 12 h 45 W
  • - ChromeOS
Plus>>>
Brève description sommaire HP Chromebook 14a-nf0011nl Intel® N N100 35,6 cm (14") HD 4 Go LPDDR5-SDRAM 64 Go eMMC Wi-Fi 6E (802.11ax) ChromeOS Gris:
Cette description courte de la fiche technique du HP Chromebook 14a-nf0011nl Intel® N N100 35,6 cm (14") HD 4 Go LPDDR5-SDRAM 64 Go eMMC Wi-Fi 6E (802.11ax) ChromeOS Gris est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP Chromebook 14a-nf0011nl, Intel® N, 35,6 cm (14"), 1366 x 768 pixels, 4 Go, 64 Go, ChromeOS

Description longue HP Chromebook 14a-nf0011nl Intel® N N100 35,6 cm (14") HD 4 Go LPDDR5-SDRAM 64 Go eMMC Wi-Fi 6E (802.11ax) ChromeOS Gris:
C'est une description longue de HP Chromebook 14a-nf0011nl Intel® N N100 35,6 cm (14") HD 4 Go LPDDR5-SDRAM 64 Go eMMC Wi-Fi 6E (802.11ax) ChromeOS Gris générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP Chromebook 14a-nf0011nl. Type de produit: Chromebook, Elément de format: Clapet. Famille de processeur: Intel® N, Modèle de processeur: N100. Taille de l'écran: 35,6 cm (14"), Type HD: HD, Résolution de l'écran: 1366 x 768 pixels. Mémoire interne: 4 Go, Type de mémoire interne: LPDDR5-SDRAM. Capacité totale de stockage: 64 Go, Supports de stockage: eMMC. Modèle d'adaptateur graphique à bord: Intel® UHD Graphics. Système d'exploitation installé: ChromeOS. Couleur du produit: Gris. Poids: 1,45 kg

Design
Type de produit *
Chromebook
Couleur du produit *
Gris
Elément de format *
Clapet
position de marché
Tous les jours
Année de lancement
2024
Nom de marque original
HP
Écran
Taille de l'écran *
35,6 cm (14")
Résolution de l'écran *
1366 x 768 pixels
Écran tactile *
No
Type HD
HD
Ratio de format d'image
16:9
Écran antireflet
Yes
Technologie d'encadrement d'écran
Micro-Edge
Luminosité de l'écran
250 cd/m²
Diagonale verrerie (cm)
35,6 cm
Espace de couleur RGB
sRGB
Palette de couleurs
62,5%
Processeur
Fabricant de processeur *
Intel
Famille de processeur *
Intel® N
Modèle de processeur *
N100
Nombre de coeurs de processeurs
4
Processeur nombre de threads
4
Fréquence du processeur Turbo
3,4 GHz
Le cache du processeur
6 Mo
Type de cache de processeur
L3
Mémoire
Mémoire interne *
4 Go
Type de mémoire interne
LPDDR5-SDRAM
Fréquence de la mémoire
4800 MHz
Element de la forme de mémoire
Intégré
Mémoire interne maximale *
4 Go
Support de stockage
Capacité totale de stockage *
64 Go
Supports de stockage *
eMMC
Memoire flash
64 Go
Type de lecteur optique *
No
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Fabricant de GPU intégré
Intel
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
Intel® UHD Graphics
Modèle d'adaptateur graphique à bord *
Intel® UHD Graphics
Audio
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Caméra
Caméra avant
Yes
Caméra avant de type HD
HD
Réseau
Norme Wi-Fi *
Wi-Fi 6E (802.11ax)
Standards wifi
Wi-Fi 6E (802.11ax)
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
Intel Wi-Fi 6E AX211
Fabricant du contrôleur WLAN
Intel
Bluetooth
Yes
Version du Bluetooth
5.3
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantité de ports de type C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Combo casque / microphone Port
Yes
Type de port de chargement
USB Type-C
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
représentation / réalisation
Carte mère chipset
Intel SoC
Clavier
Dispositif de pointage
Pavé tactile
Pavé numérique *
No
Île-style clavier
Yes
Clavier complet
Yes
Nom de la couleur du clavier
grigio chiaro
Logiciel
Système d'exploitation installé *
ChromeOS
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
HP Imagepad
Yes
Caméra avant HP
HP TrueVision HD
Segment HP
Maison
Batterie
Technologie batterie
Lithium Polymère (LiPo)
Nombre de cellules de batterie
2
Capacité de la batterie *
47 Wh
Autonomie maximum de la batterie
12 h
Chargement rapide
Yes
Durée de charge rapide (50%)
45 min
Puissance
AC adaptateur puissance
45 W
Sécurité
Protection par mot de passe
Yes
Sustainability
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR, EPEAT Gold
Poids et dimensions
Largeur
325,7 mm
Profondeur
215,5 mm
Hauteur
18,2 mm
Poids *
1,45 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
520 mm
Hauteur du colis
305 mm
Poids du paquet
2,04 kg
Pays Grossiste
Italia 1 distributor(s)