location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent

Marque:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Famille de produit:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Professionnel
Nom du produit:
Le nom du produit est l’identification du produit pour la marque, souvent le nom du modèle, mais qui n’est pas complètement unique puisqu’il inclut des variantes du produit. Le nom de produit est un élément clé du titre produit chez Icecat dans la fiche produit.
465 G11
Code produit:
Identificateur unique de la marque pour un produit. Plusieurs Codes produits peuvent être mappés à une fiche produit mère si les spécificités sont identiques. Nous cartographions les codes erronés ou parfois des variantes logistiques.
A37XFET
GTIN (EAN/UPC):
European Article Number (EAN) et le Universal Product Code (UPC) sont plus connus sous le nom de code barres sur l'emballage d'un produit pour l'identifier de façon unique dans un magasin ou dans un processus logistique. Un produit peut avoir plusieurs codes barres en fonction des variations logistiques telles que l'emballage ou le pays.
0198415334862 show
Catégorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Qualité de la fiche produit: créée par Icecat
La qualité de la fiche produit peut être de différents niveaux:
données de base: Seules les informations de base du produit ont été importées (identifiants produit), la fiche produit n'a pas encore été décrite par un éditeur.
creé par HP: La fiche produit a été importée directement auprès du fabricant mais n'a pas encore été standardisée par un éditeur Icecat.
créée par Icecat: La fiche a été renseignée et standardisée par un éditeur Icecat.
Nombre de consultations du produit: 1117
Cette statistique est basée sur le téléchargement de cette fiche produit par 97136 sites e-commerce(sites marchands, sites de comparaisons, plateformes, distributeurs etc) depuis le L'Open Icecat contient les fiches produits des marques qui sponsorisent Icecat. Il y a, à ce jour, 94642 utilisateurs de l'Open Icecat (le catalogue gratuit)..
Info modifiées le: 14 Jul 2024 07:36:36
The date of the most recent change of the data-sheet in Icecat's system
Brochure / Fiche produit (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Processeur AMD Ryzen™ 5 7535U (jusqu’à 4,5 GHz de fréquence Boost maximale, 16 Mo de mémoire cache L3, 6 cœurs, 12 threads)
  • - Windows 11 Professionnel
  • - Écran WUXGA de 40,6 cm (16 pouces) de diagonale
  • - Carte graphique AMD Radeon™ 660M
  • - 16 GB memory; 512 GB SSD storage
Garantie: Cette garantie limitée valable 1 an (1/1/0) couvre les pièces et la main d’œuvre pendant 1 an. Pas de réparation sur site. Les conditions générales varient selon le pays. Certaines restrictions et exclusions s’appliquent. Service d’assistance inclus: Service 1 an HP Wolf Pro Security Edition. Pour connaître les conditions générales, visitez le site https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA8-1150FRE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123FRCH.pdf
Description courte HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent :
La description éditoriale courte de HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent

Ordinateur portable HP ProBook 465 16 pouces G11, 16", Windows 11 Professionnel, AMD Ryzen™ 5, 16Go RAM, 512Go Disque SSD, WUXGA
Plus>>>
HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent:
Le texte marketing officiel de HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent tel que fournis par le fabricant

Conçu pour s’adapter à des styles de travail hybrides
L’ordinateur de bureau HP ProBook 465 16 pouces offre aux entreprises en pleine expansion des performances de niveau professionnel, une sécurité multicouche [3] et une durabilité dans une conception facilement évolutive. Optimisé par le dernier processeur AMD[2] et une autonomie prolongée, cet ordinateur riche en fonctionnalités est parfaitement équipé pour la productivité à long terme et favorise la mise en place du travail hybride.

Brève description sommaire HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent:
Cette description courte de la fiche technique du HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent est générée automatiquement en utilisant le titre du produit et les six premières caractéristiques clés

HP ProBook 465 G11, AMD Ryzen™ 5, 2,9 GHz, 40,6 cm (16"), 1920 x 1200 pixels, 16 Go, 512 Go

Description longue HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent:
C'est une description longue de HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent générée automatiquement, basée sur le titre du produit et les trois premières caractéristiques des cinq premiers groupes clés.

HP ProBook 465 G11. Type de produit: Ordinateur portable, Elément de format: Clapet. Famille de processeur: AMD Ryzen™ 5, Modèle de processeur: 7535U, Fréquence du processeur: 2,9 GHz. Taille de l'écran: 40,6 cm (16"), Type HD: WUXGA, Résolution de l'écran: 1920 x 1200 pixels. Mémoire interne: 16 Go, Type de mémoire interne: DDR5-SDRAM. Capacité totale de stockage: 512 Go, Supports de stockage: SSD. Modèle d'adaptateur graphique à bord: AMD Radeon 660M. Système d'exploitation installé: Windows 11 Pro. Couleur du produit: Argent

Conçu pour une productivité hybride

Améliorez votre productivité, en télétravail ou au bureau avec le format 16:10 sur un écran de 16 pouces.

Optimisé pour la croissance de votre entreprise

Tenez le rythme des tâches exigeantes et délais, avec le tout dernier processeur AMD[2] et une autonomie prolongée.

Protégé par HP Wolf Security

Les ordinateurs HP Wolf Pro Security Edition incorporent HP Sure Click Pro avec HP Sure Sense Pro, ce qui permet de bénéficier d’une couverture plus approfondie par rapport aux versions standard grâce à une licence utilisateur de 1 ou 3 ans avec assistance HP.[3] On obtient ainsi une solution unique, performante qui ne nécessite pas un environnement d’ordinateur géré par un service informatique.

Contribuer à protéger notre avenir partagé

Emballage extérieur fabriqué intégralement à partir de matériaux provenant de sources durables[5].

Windows 11

Travaillez n’importe où sans faire de compromis sur les performances ni sur la sécurité avec Windows 11, couplé à la technologie de connectivité et de collaboration de HP.

Prêt à faire face aux exigences de votre journée

Respectez tous vos délais même lors des journées les plus chargées avec le processeur AMD Ryzen™ qui associe parfaitement performances, consommation d’énergie et rapport qualité/prix. [2]

La sécurité est votre principale priorité

HP Wolf Pro Security Edition assure une protection de l’ordinateur préconfigurée à l’échelle de l’entreprise, destinée aux petites et moyennes entreprises. [1]

Un réseau local sans fil rapide et efficace

La portabilité de votre PC et la fiabilité d’une connexion rapide pour travailler où vous le souhaitez. Obtenez une connexion rapide et fiable dans des environnements sans fil denses grâce au Wi-Fi 6 gigabit. [4]

Naviguez en toute confiance

Renforcez la protection de votre ordinateur contre les menaces (sites Web, pièces jointes Microsoft Office et PDF, logiciels malveillants, rançongiciels et virus) avec la sécurité intégrée au niveau du matériel de HP Sure Click. [6]

HP Sure Sense

Les logiciels malveillants évoluent rapidement et les logiciels antivirus traditionnels ne sont pas toujours capables de reconnaître les nouvelles attaques. Protégez votre PC contre les attaques inédites avec HP Sure Sense, qui s’appuie sur le deep learning et l’intelligence artificielle pour garantir une protection exceptionnelle contre les logiciels malveillants.

Récupération automatique suite aux attaques du micrologiciel

Les attaques de firmware peuvent anéantir votre ordinateur. Assurez-vous donc qu’il est protégé en permanence grâce au BIOS à réparation spontanée de HP. HP Sure Start 7e génération récupère en effet automatiquement le BIOS après les attaques de programmes malveillants ou de rootkits et les corruptions du système.

Travaillez sans interruption

Optimisez la productivité et réduisez les temps d’arrêt avec les fonctions pleinement intégrées et automatisées de l’écosystème du micrologiciel HP BIOSphere de 6e génération. Vos ordinateurs bénéficient d’une protection supplémentaire grâce à des mises à jour et des contrôles de sécurité automatiques. [7]

Accélérez les principes de base de la gestion informatique

Le module HP Manageability Integration Kit permet d’accélérer la création d’images et la gestion du matériel, du BIOS et de la sécurité via Microsoft System Center Configuration Manager. [8]

Design
Type de produit *
Ordinateur portable
Couleur du produit *
Argent
Elément de format *
Clapet
position de marché
Tous les jours
Année de lancement
2024
Nom de marque original
HP
Écran
Taille de l'écran *
40,6 cm (16")
Résolution de l'écran *
1920 x 1200 pixels
Écran tactile *
No
Type HD
WUXGA
Type de panneau
IPS
Écran antireflet
Yes
Luminosité de l'écran
300 cd/m²
Diagonale verrerie (cm)
40,6 cm
Espace de couleur RGB
NTSC
Palette de couleurs
45%
Processeur
Fabricant de processeur *
AMD
Famille de processeur *
AMD Ryzen™ 5
Modèle de processeur *
7535U
Nombre de coeurs de processeurs
6
Processeur nombre de threads
12
Fréquence du processeur Turbo
4,5 GHz
Fréquence du processeur *
2,9 GHz
Le cache du processeur
16 Mo
Type de cache de processeur
L3
Mémoire
Mémoire interne *
16 Go
Type de mémoire interne
DDR5-SDRAM
Fréquence de la mémoire
4800 MHz
Element de la forme de mémoire
SO-DIMM
Disposition de la mémoire (fente x taille)
1 x 16 Go
Emplacements mémoire
2x SO-DIMM
Mémoire interne maximale *
32 Go
Support de stockage
Capacité totale de stockage *
512 Go
Supports de stockage *
SSD
Capacité SDD totale
512 Go
Nombre de SSD installés
1
Capacité du Solid State Drive (SSD)
512 Go
Interface du Solid State Drive (SSD)
PCI Express
NVMe
Yes
Type de lecteur optique *
No
Graphique
Modèle d'adaptateur graphique discrêt *
Indisponible
À bord adaptateur graphique *
Yes
Adaptateur graphique *
No
Famille d'adaptateur graphique intégré
AMD Radeon Graphics
Modèle d'adaptateur graphique à bord *
AMD Radeon 660M
Audio
Haut-parleurs intégrés
Yes
Nombre de haut-parleurs intégrés
2
Microphone intégré
Yes
Nombre de microphones
2
Caméra
Caméra avant
Yes
Caméra avant de type HD
Full HD
Réseau
Norme Wi-Fi *
Wi-Fi 6E (802.11ax)
Standards wifi
Wi-Fi 6E (802.11ax)
Réseau
Connexion au réseau mobile *
No
Type d'antenne
2x2
Modèle de contrôleur WLAN
RZ616
Fabricant du contrôleur WLAN
MediaTek
Ethernet/LAN
Yes
LAN Ethernet : taux de transfert des données
10, 100, 1000 Mbit/s
Bluetooth
Yes
Version du Bluetooth
5.3
Connectivité
Quantité de ports de type A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantité de ports de type C USB 3.2 Gen 2 (3.1 Gen 2)
2
Nombre de port ethernet LAN (RJ-45)
1
Quantité de ports HDMI *
1
Version HDMI
2.1
Combo casque / microphone Port
Yes
Mode alternatif de DisplayPort USB de type C
Yes
Capacité de puissance USB
Yes
Clavier
Caractéristiques spéciales du clavier
Spritzwassergeschützt
Dispositif de pointage
Clickpad
Pavé numérique *
No
Clavier backlight
Yes
Clavier résistant aux éclaboussures
Yes
Logiciel
Système d'exploitation installé *
Windows 11 Pro
Caractéristiques spéciales
Type de haut parleur HP
HP Dual Speakers
Caméra avant HP
HP Webcam FHD
Segment HP
Professionnel
Batterie
Technologie batterie
Lithium-Ion (Li-Ion)
Nombre de cellules de batterie
3
Capacité de la batterie *
56 Wh
Chargement rapide
Yes
Durée de charge rapide (50%)
30 min
Puissance
AC adaptateur puissance
65 W
Fréquence de l'adaptateur secteur
50 - 60 Hz
Tension d'entrée de l'adaptateur secteur
100 - 240 V
Sécurité
Lecteur d'empreintes digitales
Yes
Protection par mot de passe
Yes
Protection avec mot de passe
BIOS, Bouton marche, Utilisateur
Certificat
Certificats de conformité
CCC
Sustainability
Conformité à la durabilité
Yes
Certificats de durabilité
ENERGY STAR
Poids et dimensions
Largeur
359,4 mm
Profondeur
251 mm
Hauteur (avant)
1,7 cm
Hauteur (arrière)
1,09 cm
Poids *
1,74 kg
Informations sur l'emballage
Largeur du colis
69 mm
Profondeur du colis
483 mm
Hauteur du colis
305 mm
Pays Grossiste
United Kingdom 1 distributor(s)
Avertissement HP ProBook 465 G11 AMD Ryzen™ 5 7535U Ordinateur portable 40,6 cm (16") WUXGA 16 Go DDR5-SDRAM 512 Go SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Argent:
Avertissement

[2] La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative et de vos configurations matérielles et logicielles. La numérotation AMD ne constitue pas une mesure de la fréquence d’horloge.
[3] HP Wolf Pro Security Edition (y compris HP Sure Click Pro et HP Sure Sense Pro) est disponible préchargé sur certaines références et, selon le produit HP acheté, comprend une licence payante d’un an ou de trois ans. Le logiciel HP Wolf Pro Security Edition est concédé sous licence conformément aux conditions du Contrat de Licence d’Utilisateur Final HP (CLUF) disponible à l’adresse suivante : https://support.hp.com/us-en/document/ish_3875769-3873014-16, tel que modifié comme suit : « 7. Durée. Sauf résiliation anticipée conformément aux conditions contenues dans le présent CLUF, la licence de HP Wolf Pro Security Edition (HP Sure Sense Pro et HP Sure Click Pro) entre en vigueur dès l’activation et est valable pour une durée de douze (12) mois ou de trente-six (36) mois (« Durée initiale »). À la fin de la durée initiale, vous pouvez soit (a) acheter une licence de renouvellement pour HP Wolf Pro Security Edition sur HP.com, auprès du service commercial HP Sales ou d’un partenaire de distribution HP, soit (b) continuer à utiliser les versions standards de HP Sure Click et HP Sure Sense, sans frais supplémentaires, sans aucune mise à jour logicielle future, ni support HP. »
[5] Emballage de la caisse extérieure et cales en carton ondulé fabriqués à 100 % à partir de fibres recyclées et certifiées issues de ressources renouvelables.
[7] Fonctionnalité en option qui doit être configurée à l’achat.
[1] Ce produit comprend une licence HP Wolf Pro Security Edition d’un (1) an, incluant HP Sure Click Pro et HP Sure Sense Pro. Le logiciel HP Wolf Pro Security Edition est concédé sous licence conformément aux conditions du Contrat de Licence d’Utilisateur Final HP (CLUF) disponible à l’adresse suivante : https://support.hp.com/us-en/document/ish_3875769-3873014-16, tel que modifié comme suit : « 7. Durée. Sauf résiliation contraire antérieure conformément aux conditions contenues dans ce CLUF, la licence de HP Wolf Pro Security Edition (HP Sure Sense Pro et HP Sure Click Pro) est effective dès l’activation et se poursuit pendant douze (12) mois par la suite (« durée initiale »). À la fin de la durée initiale, vous pouvez soit (a) acheter une licence de renouvellement pour HP Wolf Pro Security Edition à partir de HP.com, du service commercial HP Sales ou un partenaire de distribution HP, soit (b) continuer à utiliser les versions standards de HP Sure Click et HP Sure Sense, sans frais supplémentaires, sans aucune mise à jour logicielle future, ni support HP. »
[4] Point d’accès sans fil et service Internet requis et vendus séparément. La disponibilité des points d’accès sans fil publics peut être limitée. Le Wi-Fi 6 est rétrocompatible avec les spécifications précédentes de 802.11. Les spécifications du Wi-Fi 6 (802.11ax) sont temporaires et non définitives. Si les spécifications définitives diffèrent de ces spécifications temporaires, la capacité de l’ordinateur à communiquer avec d’autres appareils 802.11ax peut s’en trouver affectée. Le Wi-Fi® prenant en charge des vitesses de l’ordre du gigabit n’est disponible qu’avec le Wi-Fi 6 (802.11ax) lors du transfert de fichiers entre deux appareils connectés au même routeur. Nécessite un routeur sans fil vendu séparément et prenant en charge les canaux 160 MHz.
[6] HP Sure Click prend en charge Microsoft® Internet Explorer et Chromium™. Les pièces jointes prises en charge incluent les fichiers Microsoft Office (Word, Excel, Power Point) et PDF en mode lecture seule lorsque Microsoft Office et/ou Adobe Acrobat sont installés.
[7] HP BIOSphere 6e génération nécessite Windows 10 et est uniquement disponible sur certains ordinateurs HP Pro et HP Elite. Les fonctionnalités peuvent varier en fonction de la plateforme et de la configuration.
[8] Le module de gestion intégrée HP Manageability Integration Kit peut être téléchargé sur le site http://www.hp.com/go/clientmanagement.
Clauses de non-responsabilité relatives aux descriptions techniques
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les applications logicielles et les clients ne bénéficient pas nécessairement tous de cette technologie. Les performances et la fréquence d'horloge varient en fonction de la charge de travail d'application et de vos configurations matérielle et logicielle. La numérotation AMD n’est pas une mesure de la fréquence d’horloge.
Les performances de fréquence Boost maximale varient selon le matériel, les logiciels et la configuration générale du système.
Certains modules de mémoire tiers ne répondant pas aux normes industrielles, nous recommandons vivement d’utiliser des modules de mémoire HP pour assurer une compatibilité optimale. Si vous associez des vitesses supérieures, le système fonctionnera à une vitesse de mémoire plus faible.
Pour les disques de stockage, 1 Go = 1 milliard d’octets 1 To = 1 000 milliards d’octets. La capacité formatée réelle est inférieure. Jusqu’à 30 Go (pour Windows 10 et 11) sont réservés au logiciel de récupération du système.
La technologie multicœur est conçue pour améliorer les performances de certains logiciels. Les clients ou applications logicielles ne bénéficieront pas nécessairement tous de cette technologie. Les performances et la fréquence d’horloge varient en fonction de la charge de travail applicative ainsi que de vos configurations matérielles et logicielles. La numérotation AMD n’est pas une mesure de la fréquence d’horloge.
Les performances maximales de fréquence Boost varient selon le matériel, les logiciels et la configuration générale du système.
Miracast est une technologie sans fil que votre ordinateur peut utiliser pour projeter votre écran vers des téléviseurs, des projecteurs et des lecteurs multimédias de diffusion en continu.
Le clavier rétroéclairé est disponible en option.
Contenu WUXGA nécessaire pour visualiser les images WUXGA.
Les résolutions reposent largement sur la capacité de surveillance, et sur les paramètres de profondeur de couleur et de résolution.
La luminosité réelle sera plus faible avec un écran tactile.
Toutes les spécifications sont les spécifications nominales fournies par les fabricants des composants de HP; Les performances réelles peuvent être supérieures ou inférieures.
Le logement SSD secondaire (facteur de forme M.2 2230; en option) est utilisé pour le stockage de données uniquement, il n’est pas utilisé pour le déploiement du système d’exploitation.
Recharge jusqu’à 50 % de votre batterie en seulement 30 minutes lorsque le système est hors tension ou en mode veille. Un adaptateur d’alimentation avec une capacité minimale de 65 W est requis. Dès que la charge atteint une capacité de 50 %, la vitesse de charge revient à la normale. La durée de chargement peut varier de +/-10 % en raison de la tolérance aux pannes du système.
La capacité réelle en watts-heure (Wh) de la batterie varie selon la capacité de conception. La capacité de la batterie diminue naturellement avec la durée de conservation, le temps, l’utilisation, l’environnement, la température, la configuration du système, les applications chargées, les fonctionnalités, les paramètres de gestion de l’alimentation et d’autres facteurs.
La disponibilité peut varier selon les pays.
Nécessite Windows 11 et une unité de traitement neuronal (NPU). La disponibilité et la livraison des fonctionnalités peuvent varier en fonction du marché et de l’appareil. Nécessite un compte Microsoft pour se connecter. Lorsque Copilot sous Windows n’est pas disponible, la touche Copilot mène au moteur de recherche Bing. Consultez la page http://aka.ms/WindowsAIFeatures.
Verrou vendu séparément.
HP Tamper Lock doit être activé par le client ou votre administrateur.
HP Support Assistant est disponible sur Windows. Pour en savoir plus, veuillez visiter www.support.hp.com/help/hp-support-assistant.
Les clients HP bénéficient d’une période de suivi de 90 jours de Miro, cette offre se termine en septembre 2025. Les conditions générales complètes sont fournies par Miro lors de l’acceptation de l’offre.
HP Cloud Recovery est disponible sur les ordinateurs portables et de bureau Z by HP, HP Elite et HP Pro équipés de processeurs Intel® ou AMD et nécessite une connexion réseau filaire ouverte. Remarque : Pour éviter toute perte de données, il est fortement conseillé de sauvegarder les fichiers importants (données, photos, vidéos, etc.) avant d’utiliser ce logiciel. Pour plus d’informations, rendez-vous sur https://support.hp.com/us-en/document/c05115630.
HP Connect pour Microsoft Endpoint Manager est disponible sur la Place de marché Azure pour les ordinateurs HP Pro, HP Elite et HP Z ainsi que pour les systèmes de point de vente gérés avec Microsoft Endpoint Manager. Abonnement à Microsoft Endpoint Manager requis et vendu séparément. Connexion réseau nécessaire.
Le Module de gestion intégrée HP Manageability Integration Kit peut être téléchargé sur le site http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Patch Assistant est disponible sur certains ordinateurs HP équipés du module de gestion HP Manageability Kit et gérés via Microsoft System Center Configuration Manager.
HP Sure Admin nécessite HP G8 ou une plateforme plus récente, Windows 10 ou une version ultérieure, un BIOS HP, le module de gestion intégrée HP Manageability Kit ou le service KMS disponible sur http://www.hp.com/go/clientmanagement et l’application pour smartphone HP Sure Admin Local Access Authenticator disponible sur Google Play ou l’Apple Store.
HP Sure Click nécessite Windows 10 ou version ultérieure. Pour plus de détails, consultez la page https://bit.ly/2PrLT6A_SureClick.
HP Sure Recover est disponible sur certains ordinateurs HP et nécessite Windows 10 ou 11 ainsi qu’une connexion réseau ouverte. Les fichiers, données, photos, vidéos et tout autre élément important doivent être sauvegardés avant d’utiliser HP Sure Recover afin d’éviter toute perte de données. HP Sure Recover Gen6 avec Embedded Reimaging est une fonctionnalité disponible en option sur certains ordinateurs HP qui nécessite que Windows 10 ou 11 soit configuré à l’achat. Pour éviter toute perte de données, il est fortement conseillé de sauvegarder les fichiers importants (données, photos, vidéos, etc.) avant d’utiliser ce logiciel.
HP Sure Run est disponible sur certains ordinateurs HP uniquement et nécessite Windows 10 ou version ultérieure.
HP Sure Start est disponible sur certains ordinateurs HP uniquement et nécessite Windows 10 ou version ultérieure.
L’activation Secured-Core PC nécessite un processeur Intel® vPro®, AMD Ryzen™ Pro ou Qualcomm® avec SD850 ou supérieur, et au moins 8 Go de mémoire système. La fonctionnalité Secured-Core PC peut être activée à l’usine.
Le module micrologiciel Absolute est expédié désactivé et ne peut être activé qu’avec l’achat d’un abonnement de licence et l’activation complète de l’agent logiciel. Les abonnements de licence peuvent être souscrits pour des périodes d’une à plusieurs années. Le service est limité. Contactez Absolute pour connaître la disponibilité en dehors des États-Unis. Certaines conditions s’appliquent. Pour en savoir plus, consultez le site : https://www.absolute.com/about/legal/agreements/absolute/
Les fonctionnalités HP BIOSphere peuvent varier selon la plateforme et la configuration de l’ordinateur.
HP Secure Erase utilisé les méthodes présentées dans la National Institute of Standards and Technology Special Publication 800-88r, méthode de nettoyage « Clear ». HP Secure Erase ne prend pas en charge les plateformes avec mémoire Intel® Optane™.
Le lecteur d’empreintes digitales HP est une fonctionnalité optionnelle qui requiert Windows 10 ou 11 et doit être configurée lors de l’achat.
D'après l'enregistrement US EPEAT® selon la norme IEEE 1680.1-2018 EPEAT®. Statut variable selon les pays. Pour plus d'informations, rendez-vous sur www.epeat.net.
Les modules d’alimentation, cordons d’alimentation, câbles et périphériques externes ne sont pas à faible teneur en halogène. Il se peut que les pièces de rechange obtenues après l’achat ne soient pas à faible teneur en halogène.
Les cales moulées sont fabriquées à partir de fibres de bois recyclées à 100 % et de matériaux organiques.
Emballage de la caisse extérieure et cales en carton ondulé fabriqués à 100 % à partir de fibres recyclées et certifiées issues de ressources renouvelables.
Le pourcentage de plastique recyclé est basé sur la définition établie par la norme IEEE 1680.1-2018.
Le pourcentage de plastique océanique contenu dans chaque composant varie en fonction du produit.
L’accélération matérielle pour le CODEC H.265/HEVC (codage vidéo haute efficacité) est désactivée sur cette plateforme, y compris la configuration actuelle et les options alternatives.
Ce produit comprend une licence HP Wolf Pro Security Edition de un (1) ans, incluant HP Sure Click Pro et HP Sure Sense Pro. Le logiciel HP Wolf Pro Security Edition est concédé sous licence conformément aux conditions du Contrat de Licence d’Utilisateur Final HP (CLUF) disponible à l’adresse suivante : https://support.hp.com/us-en/document/ish_3875769-3873014-16, tel que modifié comme suit : « 7. Durée. Sauf résiliation anticipée conformément aux conditions contenues dans le présent CLUF, la licence de HP Wolf Pro Security Edition (HP Sure Sense Pro et HP Sure Click Pro) entre en vigueur dès l’activation et est valable pour une durée de douze (12) mois par la suite (« durée initiale »). À la fin de la durée initiale, vous pouvez soit (a) acheter une licence de renouvellement pour HP Wolf Pro Security Edition sur HP.com, auprès du service commercial HP Sales ou d’un partenaire de distribution HP, soit (b) continuer à utiliser les versions standards de HP Sure Click et HP Sure Sense, sans frais supplémentaires, sans aucune mise à jour logicielle future, ni support HP. »
HP Smart Support/HP Services Scan est préinstallé et/ou fourni via Windows Update et vérifie les droits de service sur chaque appareil matériel et télécharge automatiquement l’agent HP Insights. Pour désactiver cette fonction, veuillez suivre les instructions à l’adresse http://www.hpdaas.com/requirements. L’agent HP TechPulse est une plateforme de télémétrie et d’analyse qui fournit des données critiques sur les appareils et les applications. Ce service n’est pas vendu séparément. Certaines solutions HP Workforce requièrent un agent HP Insights pour Windows, Mac et Android, disponible pour téléchargement à l’adresse https://admin.hp.com/software. Pour connaître la configuration complète du système et les services qui nécessitent l’agent, veuillez consulter le site https://admin.hp.com/requirements. L’agent recueille des données télémétriques et analytiques sur les appareils et les applications qui s’intègrent à la plateforme HP Workforce Experience Platform et n’est pas vendu en tant que service autonome. Un accès à Internet avec une connexion à HP Workforce Experience Platform est nécessaire. HP respecte les règles strictes du RGPD en matière de confidentialité. HP est certifiée ISO 27001, ISO 27701, ISO 27017 et SOC2 Type2 pour la sécurité de l’information. Non disponible en Chine.